"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41"
"","","99148639","","Tripp Lite","N823L-01M-MG","99148639","0037332274625|037332274625","InfiniBand & Fibre Optic Cables","953","","","N823L-01M-MG 40/100/400G Multimode 50/125 OM4 Fiber Optic Cable (Duplex SN-PC to Duplex LC-PC M/M), LSZH, Magenta, 1 m (3.3 ft.)","20240312113737","ICECAT","1","25390","https://images.icecat.biz/img/gallery/5a25ffbb8ac5bb2d34b318f503465fa2.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/5a25ffbb8ac5bb2d34b318f503465fa2.jpg","https://images.icecat.biz/img/gallery_mediums/5a25ffbb8ac5bb2d34b318f503465fa2.jpg","https://images.icecat.biz/img/gallery_thumbs/5a25ffbb8ac5bb2d34b318f503465fa2.jpg","http://objects.icecat.biz/objects/mmo_99148639_1708377863_7587_2513829.pdf","","Tripp Lite N823L-01M-MG 40/100/400G Multimode 50/125 OM4 Fiber Optic Cable (Duplex SN-PC to Duplex LC-PC M/M), LSZH, Magenta, 1 m (3.3 ft.)","40/100/400G Multimode 50/125 OM4 Fiber Optic Cable (Duplex SN-PC to Duplex LC-PC M/M), LSZH, Magenta, 1 m (3.3 ft.)","Tripp Lite N823L-01M-MG 40/100/400G Multimode 50/125 OM4 Fiber Optic Cable (Duplex SN-PC to Duplex LC-PC M/M), LSZH, Magenta, 1 m (3.3 ft.), 1.01 m, OFNR, OM4, SN, LC","Tripp Lite N823L-01M-MG 40/100/400G Multimode 50/125 OM4 Fiber Optic Cable (Duplex SN-PC to Duplex LC-PC M/M), LSZH, Magenta, 1 m (3.3 ft.). Cable length: 1.01 m, Cable type: OFNR, Fibre optic type: OM4, Connector 1: SN, Connector 2: LC, Core diameter: 50 µm, Full duplex","40/100/400 GbE Cable Supports High Bandwidths for High-Density Data Networking\nThe N823L-01M-MG is a premium multimode fiber optic cable that supports 400 Gb Ethernet speeds for transmitting data and voice signals over short distances. As the amount of traffic in data networks grows, so does the need for next-generation devices and fiber cables to support much higher bandwidths in hyperscale, edge, enterprise and colocation data center interconnect (DCI) applications where density and speed are both very important. This OM4 cable is an ideal choice for 400 Gb Ethernet applications. It is also backward compatible with 40 Gb and 100 Gb networks, so you can future-proof your current application for an eventual upgrade to 400 Gb.\n\nCompact SN Connector Designed for the Latest OSFP/QSFP-DD Transceivers\nOne cable end features an SN connector, which is four times smaller than the standard duplex LC connector on the other end. The SN connector provides individual and independent duplex fiber support for an OSFP/QSFP-DD transceiver. The push/pull boot encourages dense vertical stacking within a crowded patch panel or switch and makes the cable easy to install or remove with just one hand. The switchable SN/PC duplex end lets you make quick polarity changes in the field without tools or the need to re-terminate the connectors.\n\nMagenta-Colored Jacket Helps Avoid Misidentification That Can Cause Costly Downtime\nThe OM4-rated cable has a magenta jacket to identify it as multimode in a crowded patch panel or switch and prevent it from becoming accidentally disconnected. The round low-smoke zero-halogen (LSZH) jacket limits the amount of toxic smoke emitted in case of combustion, making it suitable for poorly ventilated areas.","https://images.icecat.biz/img/gallery/5a25ffbb8ac5bb2d34b318f503465fa2.jpg|https://images.icecat.biz/img/gallery/2c4c533508fbf4f77d025942d50d9e38.jpg|https://images.icecat.biz/img/gallery/40fab54e8628916609f858372d777604.jpg|https://images.icecat.biz/img/gallery/22264e874c13e13f83be67933dd7f2b0.jpg|https://images.icecat.biz/img/gallery/38b7258fc19ae6a4ce4dee4be1f349c9.jpg|https://images.icecat.biz/img/gallery/fbf4e271fedb126caf8cd2604692303f.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","|||||","","","","","","","","","Duplex SN connector optimized for the latest 400 Gb OSFP/QSFP-DD transceivers|Space-saving SN plug is 4x smaller than duplex LC for easier cable management|Switchable SN connectors allow polarity conversion without tools or re-termination|Backward compatible with 40/100 Gb networks to facilitate future-proofing|Magenta LSZH jacket allows fast, easy identification in a crowded switch or patch panel","Features","Cable length: 1.01 m","Cable type: OFNR","Connector 1: SN","Connector 2: LC","Connector 1 gender: Male","Connector 2 gender: Male","Product colour: Aqua colour, Magenta, White","Jacket material: Low smoke zero halogen (LSZH)","Fibre optic type: OM4","Connector polish type: PC","Full duplex: Yes","Core diameter: 50 µm","Cladding diameter: 125 µm","Fiber mode structure: Multi-mode","Wavelengths supported: 850,1300 nm","Ethernet interface type: 16 Gigabit Ethernet, 25 Gigabit Ethernet, 40 Gigabit Ethernet, 100 Gigabit Ethernet, 400 Gigabit Ethernet, Gigabit Ethernet","Insertion loss: 0.2 dB","Country of origin: China","Certification: UL 1651","Technical details","Sustainability compliance: Yes","Sustainability certificates: RoHS, CE, REACH","Master (outer) case GTIN (EAN/UPC): 10037332274622","Operational conditions","Operating temperature (T-T): -10 - 60 °C","Storage temperature (T-T): -10 - 60 °C","Weight & dimensions","Cable diameter: 1.6 mm","Packaging data","Package width: 177.8 mm","Package depth: 12.7 mm","Package height: 228.6 mm","Package weight: 10 g","Logistics data","Master (outer) case width: 185.4 mm","Harmonized System (HS) code: 8544.70.0000","Master (outer) case length: 149.9 mm","Master (outer) case height: 101.6 mm","Master (outer) case gross weight: 190 g","Products per master (outer) case: 10 pc(s)"