"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18" "","","86683","","Canon","9328A011","86683","","Digital Cameras","575","Digital IXUS","","IIs","20190404042307","ICECAT","","59400","https://images.icecat.biz/img/norm/high/86683.jpg","192x145","https://images.icecat.biz/img/norm/low/86683.jpg","https://images.icecat.biz/img/gallery_mediums/img_86683_medium_1480679432_5699_2323.jpg","https://images.icecat.biz/thumbs/86683.jpg","","","Canon Digital IXUS IIs 3.2 MP","Digital IXUS II NON 3.2megapixels CCD DIGIC processor 2x optical zoom","Canon Digital IXUS IIs, 3.2 MP, 2x, 165 g","Canon Digital IXUS IIs. Megapixel (approx.): 3.2 MP. Optical zoom: 2x, Digital zoom: 3.2x. Display diagonal: 3.81 cm (1.5""). Weight: 165 g","The epitome of style.\r\nSleek and sexy, it won't look out of place adorning the catwalks of Milan or the red carpets of Hollywood. \r\n\r\nPowerful 3.2 Megapixel sensor\r\nIt's not just looks that make the Digital IXUS II exceptional. It has an impressive array of technology too. Because of its 3.2 Megapixel CCD you can print up to A4 without loss of detail. A 6.4x combined optical and digital zoom takes you in closer. Driving it all is Canon's high-performance DIGIC processor - the beating heart of the Digital IXUS II. DIGIC offers, among many things, improved image quality and autofocus accuracy.\r\n\r\nIntelligent 9-Point AiAF system\r\nHaving an Intelligent AutoFocus system with the Digital IXUS II means now an even larger area is covered by the camera's focusing system. It looks at nine focusing points in the area you are shooting and works out the correct focus required quickly and accurately.\r\n\r\nMovie mode with sound\r\nBetween 'still' shots you can make a mini-movie (with sound), edit it 'in camera', share it via-email – even play it on TV.\r\n\r\nPrint without a PC\r\nYou get full-colour prints in your hand in remarkably quick time with Direct Print. Simply connect the Digital IXUS II into the compatible Canon Card Photo Printer CP-200 or CP-300, or to one of Canon's Bubble Jet Direct printers to get stunning prints in no time at all.\r\n\r\nPost-shooting options\r\nYou can download, file and organise images on your computer with included software applications (ZoomBrowser EX for Windows or ImageBrowser for Macintosh users).","https://images.icecat.biz/img/norm/high/86683.jpg","192x145","","","","","","","","","","Picture quality","Megapixel (approx.): 3.2 MP","Lens system","Optical zoom: 2x","Digital zoom: 3.2x","Flash","Flash modes: Red-eye reduction","Display","Display: LCD","Display diagonal: 3.81 cm (1.5"")","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Weight: 165 g","Other features","Dimensions (WxDxH): 85 x 56 x 23.9 mm","Digital SLR: No"