"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63" "","","798863","","HP","PE061EA","798863","0883585136292|883585136292|0883585136407|883585136407|0883585136391|883585136391|0883585136353|883585136353|0883585136377|883585136377|0883585136322|883585136322|0883585136278|883585136278|0883585136308|883585136308|0883585136315|883585136315|0883585136339|883585136339|0883585136360|883585136360","POS Systems","159","rp","","rp5000 Point of Sale System Celeron 2.0 GHz 512M/80G WEPOS","20240307153452","ICECAT","1","69062","https://images.icecat.biz/img/gallery/798863_3363961279.jpg","4200x1692","https://images.icecat.biz/img/gallery_lows/798863_3363961279.jpg","https://images.icecat.biz/img/gallery_mediums/798863_3363961279.jpg","https://images.icecat.biz/img/gallery_thumbs/798863_3363961279.jpg","","","HP rp rp5000 Point of Sale System Celeron 2.0 GHz 512M/80G WEPOS 2 GHz","Impressive Point Of Sale system with the flexibility and price of a PC based solution.","HP rp rp5000 Point of Sale System Celeron 2.0 GHz 512M/80G WEPOS, Intel® Celeron®, 2 GHz, 400 MHz, Intel® 845GV, 0.5 GB, DDR PC2700","HP rp rp5000 Point of Sale System Celeron 2.0 GHz 512M/80G WEPOS. Processor family: Intel® Celeron®, Processor frequency: 2 GHz, Processor front side bus: 400 MHz. Internal memory: 0.5 GB, Internal memory type: DDR PC2700, Maximum internal memory: 2 GB. HDD capacity: 80 GB, HDD speed: 7200 RPM. Audio system: Sound Digital AC97 integrated audio with internal speaker chipset integrated. Pre-installed software: Windows Embedded (Point of Service), Bundled software: No other software","The HP Point of Sale System rp5000 is a retail customised, standards-based system that delivers on the unique requirements of the POS market, supporting powered I/O and longer lifecycles for the retail environment. For customers who demand speed and up-to-the-minute information, the HP rp5000 platform provides the price/performance of the traditional desktop PC with unique features of reliability and functionality – bringing HP’s technology leadership and experience to the PC-based POS market. Delivers all the traditional functions of a POS system as well as being a training terminal, an advertising generator, and a customer information centre – all in one space saving unit.\n\nABB - rp5P/C2.0/80hn/512D EURO - Europe - English localization","https://images.icecat.biz/img/gallery/798863_3363961279.jpg|https://images.icecat.biz/img/norm/high/797925-HP.jpg","4200x1692|400x400","|","","","","","","","","","Processor","Processor family: Intel® Celeron®","Processor frequency: 2 GHz","Processor front side bus: 400 MHz","Motherboard chipset: Intel® 845GV","Memory","Internal memory: 0.5 GB","Internal memory type: DDR PC2700","Maximum internal memory: 2 GB","Storage","HDD capacity: 80 GB","HDD speed: 7200 RPM","Multimedia","Audio system: Sound Digital AC97 integrated audio with internal speaker\nchipset integrated","Software","Pre-installed software: Windows Embedded (Point of Service)","Bundled software: No other software","Power","Power consumption (typical): 185 W","Power management: Custom Power Supply – PFC with in 230V (115v/230V line switch); Passive Power Factor Correction (PFC); Rated Input Current: 5A / 2.5A; Heat Dissipation; Power Supply Fan: 60mm variable speed; Energy Star Compliant; Blue Angel Compliant; FEMP Standby Power Compliant; Power Consumption in ES Mode - Suspend to RAM (S3) (Instantly Available PC): 2.5W to 3W; Processor/Cache Memory Power -Down (S3): < 3W","Operational conditions","Operating relative humidity (H-H): 10 - 90%","Operating temperature (T-T): 10 - 35 °C","Storage temperature (T-T): -30 - 60 °C","Relative humidity: 10 - 90%","Storage relative humidity (H-H): 5 - 95%","Weight & dimensions","Weight: 10 kg","Security","Security features: Kensington Cable Lock Provision (Lock not included); Hood Cover Security Loop (Lock not included)","Other features","Dimensions (WxDxH): 338 x 383 x 100 mm","Memory slots: 2 DIMMS","Pointing device: N\n2-button scroll mouse","Power requirements: 100–127 / 200-240 V, 50/60 Hz","Power supply type: Custom Power Supply – PFC with in 230V (115v/230V line switch)","Fault management: SMART Hard Drives, Fault Notification, & Pre-failure Warranty; Proactive Backup; Surge Tolerant Full Ranging Power Supply; Thermal Alert; Ultra ATA Integrity Monitoring (CRC Checking)","Networking features: Intel Pro 100/VM NIC","Memory","Memory upgrade: 2 GB","Storage","Storage drive controller: Smart III Ultra ATA/100","Diskette drive: Optional\nN","Graphics","Video card features: Intel Extreme Graphics (Intel 845GV)","Multimedia","Audio included: Internal Speaker","Operational conditions","Non-operating relative humidity (non-condensing): 5 - 90%","Ergonomics","Drive bays: 1 internal 3.5 inch ATA Hard Drive\n1 external 3.5 inch floppy drive bay or 2nd HD and 1 5.25 inch optical drive bay","Sound emission","Acoustic power emissions: IDLE (Fixed disk drive spinning): LWAd = 3.7 Bels, FIXED DISK (Random write): LWAd = 3.8 Bels, FILE COPY (HD to Floppy Disk): LWAd = 4.6 Bels, CD-ROM (Sequential Reads): LWAd = 5.4 Bels","Security","Security management description: Smart Cover Lock: remote operated system lock; Smart Cover Sensor (Requires Insight Management Agent for network alerts); Mechanical Hood Security Provision (Security Loop); Kensington Lock Support (Kensington lock slot on the chassis); Cable Lock Provision (Physically secure computer hardware from theft); Serial, Parallel, USB Enable/Disable; Port Control (Attaches to back of chassis covering external ports and thereby preventing unauthorized access; also aids in cable management); Removable Media Write / Boot Control; Power-On Password; Setup Password; Smartcard Reader; Fingerprint Reader","Other features","I/O ports: 1 x Parallel\n4 x Serial\n6 x USB\n2 x PS/2\n1 x VGA","Configuration management description: ACPI-Ready Hardware (Advanced Configuration and Power Management Interface); SMBIOS (System Management BIOS, previously known as DMI BIOS, for system management information); Wired for Management Support; Dual-State Power Button (Power button acts as both an on/off button and suspend-to-sleep button)","Disk subsystem controller: SMART III Ultra ATA/100","Expansion slots: 2 x PCI","Technical features: Designed with retail-hardened construction for demanding retail environments\nA five (5) year purchase cycle to support long customer roll-outs.\nIncludes four (4) powered serial ports (configurable to standard RS-232), four powered USB 2.0 ports (three 12V and one 24V), two standard USB 2.0 ports, parallel, Intel 10/100 Pro VM networking, audio line-out, and keyboard and mouse.\nDesigned for easy serviceability with a rotating drive cage, single latch entry into the unit, tool-less drive and motherboard removal, tool-less slots and color coded cables.\nA wide variety of custom options and configurations are available to meet your unique requirements including custom enclosures, cash drawers, receipt printers, barcode scanners, retail keyboards, credit card readers, pole displays and touch screen monitors.\nIncorporates embedded technology from Intel featuring the 845GV chipset with choice of Pentium 4 or Celeron processors delivering the performance necessary for rich multimedia and browser based applications.\nF","Keyboard type: N\nStandard (no hotkeys)","UNSPSC-code: 43211507"