"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65" "","","74569","","HP","C8521A","74569","0725184847639|725184847639|0725184913013|725184913013|0725184913020|725184913020|0725184846564|725184846564|0725184846571|725184846571|0725184846588|725184846588|0725184847646|725184847646|0725184847653|725184847653|0725184847660|725184847660|0725184847677|725184847677|0725184846595|725184846595|0725184846601|725184846601|0725184846618|725184846618|0725184913037|725184913037|0725184847370|725184847370|0725184847387|725184847387|0725184847394|725184847394|0725184847400|725184847400|0725184847417|725184847417|0725184847424|725184847424|0725184847431|725184847431|0725184847721|725184847721|0725184847738|725184847738|0725184847448|725184847448|0725184847455|725184847455|0725184847462|725184847462|0725184847479|725184847479|0725184847486|725184847486|0725184847493|725184847493|0725184847509|725184847509|0725184847516|725184847516|0725184847523|725184847523|0725184847530|725184847530|0725184847547|725184847547|0725184847554|725184847554|0725184847561|725184847561|0725184847578|725184847578|0725184847585|725184847585|0725184847592|725184847592|0725184847608|725184847608|0725184847615|725184847615|0725184847622|725184847622|0725184912993|725184912993|0725184913006|725184913006|0725184847356|725184847356|0725184847363|725184847363|0725184846557|725184846557","Laser Printers","235","LaserJet","","9000dn","20230928133725","ICECAT","1","129146","https://images.icecat.biz/img/gallery/74569_3924386472.jpg","361x362","https://images.icecat.biz/img/gallery_lows/74569_3924386472.jpg","","https://images.icecat.biz/img/gallery_thumbs/74569_3924386472.jpg","http://www.dps-bg.com/uploaded/2/4/lj9000-9000mfp.pdf","","HP LaserJet 9000dn 600 x 600 DPI A3","300MHz, 64MB, A3, 600x600dpi, 1040W, White + 2000 Tray","HP LaserJet 9000dn, Laser, 600 x 600 DPI, A3, 50 ppm, O, Network ready","HP LaserJet 9000dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 300000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 50 ppm, Duplex printing: O. Network ready. Product colour: White","Th e HP LaserJet 9000 series is one of a new generation of internet-enabled devices, offering ge ne ra l office users in demanding workgroup environments outstanding high volume performance from a proven reliable platform. \n\n- Save valuable time and improve workgroup productivity with 50* pages per minute throughput at highest resolution, ensuring exce llent print and copy quality for great looking documents and a fast first page out in less than 8 seconds.\n- Experience a new dimension in remote har dcopy management and greatly improve overall productivity, with easy to set up, configurable alerts via e-mail, printer/mfp settings which can be changed remotely, and consumables and support ordered and managed online.\n- With its low total cost-of-ownership the HP LaserJet 9000 series leads in value for money, delivering unmatched performance with more functionality, flexibility and scalability than ever before.\n\nSetting a new performance standard for the general office.\n\n- Enjoy rapid job processing with a fast 300 MHz processor and standard memory of 64 MB RAM (128 MB RAM and 10 GB hard disk standard with the mfp), so even complex documents print quickly.\n- With a duty cycle of up to 300,000 pages per month, the device is designed to exceed the needs of most demanding business environments.","https://images.icecat.biz/img/gallery/74569_3924386472.jpg","361x362","","","","","","","","","","","Printing","Colour: No","Print technology: Laser","Duplex printing: O","Maximum resolution: 600 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 50 ppm","Print speed (black, normal quality, A3): 28 ppm","Time to first page (black, normal): 8 s","Features","Maximum duty cycle: 300000 pages per month","Printing colours: Black","Number of print cartridges: 1","Page description languages: PCL 5e, PCL 6, PJL, PML, PostScript 3","Input & output capacity","Total number of input trays: 2","Total input capacity: 3000 sheets","Total output capacity: 600 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 100 sheets","Maximum number of input trays: 4","Paper handling","Maximum ISO A-series paper size: A3","Paper tray media types: Bond paper, Card stock, Labels, Plain paper, Pre-printed, Recycled paper, Rough paper, Transparencies","ISO A-series sizes (A0...A9): A3, A4, A5, A6","ISO B-series sizes (B0...B9): B4, B5","Non-ISO print media sizes: Executive, Legal, Letter, Tabloid (media size)","Ports & interfaces","Standard interfaces: Parallel, USB","USB 2.0 ports quantity: 1","Network","Wi-Fi: No","Ethernet LAN: Yes","Network ready: Yes","Performance","Internal memory: 64 MB","Maximum internal memory: 384 MB","Built-in processor: Yes","Processor frequency: 300 MHz","Design","Product colour: White","Built-in display: Yes","Display number of lines: 4 lines","Power","Power consumption (printing): 1012 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 95, Windows 98, Windows 98SE, Windows ME, Windows NT, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Yes","Linux operating systems supported: Yes","Other operating systems supported: IBM iSeries, Novell NetWare 3.x, Novell NetWare 4.x, Novell NetWare 5.x, Novell NetWare 6.x","Operational conditions","Operating temperature (T-T): 10 - 32.5 °C","Storage temperature (T-T): 0 - 35 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 15 - 90%","Weight & dimensions","Width: 638 mm","Depth: 600 mm","Weight: 76.2 kg","Packaging content","Drivers included: Yes","Manual: Yes","Quick start guide: Yes","Cables included: AC"