"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32" "","","74083","","Brother","HL-5130","74083","","Laser Printers","235","","","HL-5130","20240307153452","ICECAT","1","136908","https://images.icecat.biz/img/norm/high/74082-7953.jpg","275x228","https://images.icecat.biz/img/norm/low/74082-7953.jpg","https://images.icecat.biz/img/gallery_mediums/img_74082_medium_1480678277_5272_2323.jpg","https://images.icecat.biz/thumbs/74082.jpg","","","Brother HL-5130 laser printer 2400 x 600 DPI A4","HL-5130 Mono Laser Printer - 17ppm, 2400 x 600dpi, USB 2.0 and parallel","Brother HL-5130, 2400 x 600 DPI, A4, 17 ppm","Brother HL-5130. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 17 ppm","Quick and easy to install, the HL-5130 printer has state-of-the-art interactive animations to help you get the most from this machine. And that ‘most’ includes an impressive 8MB of memory, up to 17ppm print speed, 250 sheet paper capacity and software that automatically prints out your emails.
\r\n- Up to 17ppm print speed
\r\n- 2400 x 600dpi (HQ1200) resolution
\r\n- Up to 250 sheet paper capacity
\r\n- 8MB standard memory
\r\n- USB 2.0 and parallel ports as standard
\r\n- Windows 95/98/Me/2000/XP
\r\n- Mac OS 8.6-9.2, OSX 10.1 or later
\r\n- Linux compatible (download drivers from http://solutions.brother.com)
\r\n- Full consumables included (toner & drum)
\r\n","https://images.icecat.biz/img/norm/high/74082-7953.jpg","275x228","","","","","","","","","","Printing","Colour: No","Maximum resolution: 2400 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 17 ppm","Time to first page (black, normal): 10 s","Input & output capacity","Maximum input capacity: 250 sheets","Maximum output capacity: 150 sheets","Paper handling","Maximum ISO A-series paper size: A4","Maximum print size: 210 x 297 mm","Media size (tray 1): Standard Tray: Cut sheet: A4, Letter, B5(ISO), A5, B6(ISO), Executive, Legal. Manual slot: Custom: Width (69.9 – 215.0mm) x Length (116.0 x 406.4)","Media weight (tray 1): Standard Tray: 60 – 105g/m². Manual slot: 60 – 161g/m²","Performance","Internal memory: 8 MB","Built-in processor: Yes","Processor model: Fujitsu SPARClite","Processor frequency: 133 MHz","Sound pressure level (printing): 50 dB","Sound power level (standby): 30 dB","Weight & dimensions","Weight: 10.5 kg","Dimensions (WxDxH): 382 x 383 x 252 mm","Packaging content","Bundled software: Printer Driver: \nWindows - GDI driver for Windows 95/98/Me/NT 4.0/2000 and XP \nMacintosh - Brother laser driver for Mac OS 8.6-9.2, OS X 10.1-10.2 \nLinux - GDI printer driver \nUtility Interactive help (on-screen guidelines using moving pictures)","Other features","Mac compatibility: Yes","Compatibility: PC & Mac","Standard input trays: Standard Tray, Multi-purpose tray","Networking features: Optional 10/100baseTX","Toner cartridge: TN-3030 Standard yield of 3,500 A4 or letter pages @ 5% coverage. TN-3060 High yield of 6,700 A4 or Letter pages @ 5% coverage","Compatible operating systems: Windows95/98/Me/NT4.0/2000 and XP \nMac OS 8.6-9.2, OS X 10.1-10.2 \nLinux"