"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60"
"","","72675820","","Tripp Lite","B127F-1A1-MM-HH","72675820","0037332239143|037332239143","AV Extenders","1906","","","B127F-1A1-MM-HH HDMI over Fiber Extender Kit, Transmitter/Receiver, 4K 60 Hz, 4:4:4, RS-232, IR, Multimode LC, 985 ft. (300 m), TAA","20240603163838","ICECAT","1","45903","https://images.icecat.biz/img/gallery/8a911cc730eefe8d41a161020fc0c93f.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/8a911cc730eefe8d41a161020fc0c93f.jpg","https://images.icecat.biz/img/gallery_mediums/8a911cc730eefe8d41a161020fc0c93f.jpg","https://images.icecat.biz/img/gallery_thumbs/8a911cc730eefe8d41a161020fc0c93f.jpg","http://objects.icecat.biz/objects/mmo_72675820_1708376489_7155_2272585.pdf","","Tripp Lite B127F-1A1-MM-HH HDMI over Fiber Extender Kit, Transmitter/Receiver, 4K 60 Hz, 4:4:4, RS-232, IR, Multimode LC, 985 ft. (300 m), TAA","HDMI over Fiber Extender Kit, Transmitter/Receiver, 4K 60 Hz, 4:4:4, RS-232, IR, Multimode LC, 985 ft. (300 m), TAA","Tripp Lite B127F-1A1-MM-HH HDMI over Fiber Extender Kit, Transmitter/Receiver, 4K 60 Hz, 4:4:4, RS-232, IR, Multimode LC, 985 ft. (300 m), TAA, 3840 x 2160 pixels, AV transmitter & receiver, 300.2 m, Wired, Black, HDCP","Tripp Lite B127F-1A1-MM-HH HDMI over Fiber Extender Kit, Transmitter/Receiver, 4K 60 Hz, 4:4:4, RS-232, IR, Multimode LC, 985 ft. (300 m), TAA. Type: AV transmitter & receiver, Maximum resolution: 3840 x 2160 pixels, Cable types supported: Fiber, HDMI. Connectivity technology: Wired, Fiber optic connector: LC, USB connector type: Micro-USB B, USB Type-A. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Operating voltage: 5 V. Package width: 343.9 mm, Package depth: 150.1 mm, Package height: 83.1 mm. Cables included: AC, Included power plug types: AU, EU, NA, UK","Extends HDMI Audio/Video Signals up to 300 m for Digital Signage\nThis complete transmitter and receiver system is recommended for video presentations in digital signage applications where the source and display are farther apart than conventional A/V cables allow. The B127F-1A1-MM-HH extends 4K video and stereo audio signals from an HDMI source device to an HDMI monitor up to 985 feet (300 meters) away via user-supplied duplex multimode LC fiber cabling.\n\nTransmits Crystal-Clear 4K HDMI Video with Multi-Channel Audio, HDR and 4:4:4 Color\nThe B127F-1A1-MM-HH supports Ultra HD video resolutions up to 4K x 2K (3840 x 2160) at 60 Hz, as specified in HDMI 2.0, with full, rich uncompressed DTS-HD, Dolby TrueHD and 7.1-channel digital audio. Built-in equalization automatically fine-tunes the image quality at the remote display with no time-consuming manual fiddling needed. High Dynamic Range (HDR) provides a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks that pop on your 4K display. HDCP 2.2 compliance allows you to stream iTunes and Netflix content with no complications. This adapter supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor.\n\nDIP Switches Extend Your Choice of USB, IR or RS-232 Signals\nThe DIP switches on both the transmitter and receiver can be adjusted to let you choose from the USB 1.1, bi-directional IR and RS-232 functions. Only one function can be extended at a time.\n\nPlug-and-Play Operation for Quick Setup and Immediate Use\nThe included transmitter and receiver units work right out of the box with no software required. Mounting hardware is included for installing the units on walls, poles or 19-inch racks. Connect the transmitter to the source and the receiver to the display with HDMI cables (such as P569-Series). Then, connect a duplex multimode LC fiber cable (N820-Series) to the built-in 10G transceivers on the two units.\n\nLocal HDMI Port Allows Connection of an Optional Display\nConnect an optional display to the transmitter's local HDMI output to see the image connected to the receiver up to 985 feet away. The local port allows connection of displays with lower resolutions, such as 720p and 1080p, without affecting the 4K 60 Hz signal transmission to the receiver.\n\nTAA-Compliant for GSA Schedule Purchases\nThe B127F-1A1-MM-HH is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.","https://images.icecat.biz/img/gallery/8a911cc730eefe8d41a161020fc0c93f.jpg|https://images.icecat.biz/img/gallery/193c8e2ad1890abfa5828ef9911bc750.jpg|https://images.icecat.biz/img/gallery/ebea0874cda0a8455c890b6bbd5c2283.jpg|https://images.icecat.biz/img/gallery/64f060f9a594e8194264a87fdbdf197f.jpg|https://images.icecat.biz/img/gallery/1207a0709dc2b12245367f3febf783b5.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||","","","","","","","","","Features","Type: AV transmitter & receiver","Maximum resolution: 3840 x 2160 pixels","Cable types supported: Fiber, HDMI","Maximum transfer distance: 300.2 m","Maximum refresh rate: 60 Hz","Fiber optic wavelengths supported: 850 nm","Fiber mode structure: Multi-mode","Extended display identification data (EDID): Yes","LED indicators: Yes","HDCP: Yes","Material: Metal","Rack mounting: Yes","Plug and Play: Yes","Wavelengths supported: 850 nm","HDCP version: 2.2","Product colour: Black","Certification: CE, FCC, REACH","Ports & interfaces","Connectivity technology: Wired","HDMI in: 2","Number of HDMI outputs: 1","Fiber optic connector: LC","USB ports quantity: 3","USB connector type: Micro-USB B, USB Type-A","3.5 mm (1/8-inch) in: Yes","3.5 mm (1/8-inch) out: Yes","Power","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Operating voltage: 5 V","Input current: 0.35 A","Output current: 2 A","External power adapter: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 50 °C","Operating relative humidity (H-H): 0 - 85%","Storage relative humidity (H-H): 0 - 85%","Packaging data","Package width: 343.9 mm","Package depth: 150.1 mm","Package height: 83.1 mm","Package weight: 1.39 kg","Packaging content","AC adapter included: Yes","Cables included: AC","Included power plug types: AU, EU, NA, UK","Manual: Yes","Mounting brackets included: Yes","Technical details","Country of origin: Taiwan","Sustainability certificates: RoHS","Logistics data","Master (outer) case width: 438.9 mm","Master (outer) case length: 363 mm","Master (outer) case height: 324.1 mm","Master (outer) case gross weight: 14.3 kg","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332239140"