"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39" "","","7234765","","HP","DK404A","7234765","","Thin Clients","896","","","T20","20240307153452","ICECAT","","110572","https://images.icecat.biz/img/norm/high/51889.jpg","170x190","https://images.icecat.biz/img/gallery_lows/img_7234764_thumb_1481544935_5977_14419.jpg","https://images.icecat.biz/img/gallery_mediums/img_7234764_medium_1481544935_4843_14419.jpg","https://images.icecat.biz/thumbs/7234764.jpg","","","HP T20 0.3 GHz Windows NTe 3.5 kg Silver GX1","Compaq thin client T20","HP T20, 0.3 GHz, National Semiconductor Geode, GX1, 0.125 GB, 1x SO-DIMM, 0.256 GB","HP T20. Processor frequency: 0.3 GHz, Processor family: National Semiconductor Geode, Processor model: GX1. Internal memory: 0.125 GB, Memory slots: 1x SO-DIMM, Maximum internal memory: 0.256 GB. Total storage capacity: 128 GB. Product colour: Silver. Operating system installed: Windows NTe","The Thin Client T20 is designed for corporate departments focused on transaction-based applications.","https://images.icecat.biz/img/norm/high/51889.jpg","170x190","","","","","","","","","","","Processor","Processor frequency: 0.3 GHz","Processor family: National Semiconductor Geode","Processor model: GX1","Memory","Internal memory: 0.125 GB","Memory slots: 1x SO-DIMM","Maximum internal memory: 0.256 GB","Storage","Total storage capacity: 128 GB","Card reader integrated: No","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","USB 2.0 ports quantity: 4","VGA (D-Sub) ports quantity: 1","Microphone in: Yes","Headphone outputs: 1","Design","Product colour: Silver","Display","Display included: No","Software","Operating system installed: Windows NTe","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 60 °C","Operating relative humidity (H-H): 20 - 80%","Certificates","Certification: UL, CSA, TÜV-GS, FCC, CE, VCCI","Country of origin: China","Weight & dimensions","Weight: 3.5 kg","Other features","Dimensions (WxDxH): 92 x 195 x 213 mm","Power requirements: 100 - 240V, 47/63Hz","Supported network protocols: TCP/IP, DNS, DHCP, PPP, SNMP","Compatible operating systems: Windows CE.NET\nWindows XP\nWindows NT","Networking features: Fast Ethernet","Compliance industry standards: IEEE 802.3, IEEE 802.3u"