"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54"
"","","637496","","Canon","0195B011","637496","","Photo Printers","922","PIXMA","","PIXMA iP5200R","20240118173541","ICECAT","1","126009","https://images.icecat.biz/img/norm/high/637496-6057.jpg","500x437","https://images.icecat.biz/img/norm/low/637496-6057.jpg","https://images.icecat.biz/img/gallery_mediums/img_637496_medium_1480944177_3334_26509.jpg","https://images.icecat.biz/thumbs/637496.jpg","","","Canon PIXMA iP5200R photo printer Inkjet 9600 x 2400 DPI Wi-Fi","Wireless/wired photo printer: IEEE802.11g/b, max. 9600 x 2400dpi, ChromaLife100 system, Photo lab quality 4"" x 6"" , 36 seconds, PictBridge","Canon PIXMA iP5200R, Inkjet, 9600 x 2400 DPI, Duplex printing, Wi-Fi, Direct printing","Canon PIXMA iP5200R. Print technology: Inkjet, Maximum resolution: 9600 x 2400 DPI, Duplex printing. Wi-Fi. Direct printing","High performance WiFi home photo printer.\r\n\r\nFast and easy wireless printing\r\nEnjoy fast and easy wireless printing around the home with the PIXMA iP5200R. WiFi connectivity lets everyone share a single printer without clumsy connecting cables. Set up is simple using the Network Set-up Wizard.\r\n\r\nSuperior photo lab print quality\r\nThe 9600 x 2400dpi print resolution ensures detailed and vibrant photo lab quality output. Superior quality is achieved by Canon's FINE technology with minute 1pl ink droplets. ContrastPLUS technology with an additional dye based black ink brings extra depth and contrast to photos.\r\n\r\nLong-lasting prints\r\nCanon's ChromaLife100 system of print head, new formulation inks and Canon genuine photo papers preserves your memories producing long-lasting beautiful photos\r\n\r\nRapid borderless photo printing\r\nPrint a photo lab quality 4"" x 6"" borderless photo in approximately 36 seconds in Standard mode. Take advantage of fast borderless photo printing on a range of sizes right up to A4.\r\n\r\nEasy direct photo printing\r\nA PictBridge port enables easy direct digital photo printing from compatible digital cameras and camcorders - no PC is required. Share perfect prints just moments after your photos are taken thanks to photo lab functionality.\r\n\r\nFully featured and compact\r\nGet more for your money with direct DVD/CD printing, automatic double-sided printing and dual paper trays with front or top paper feeding as standard. An attractive and compact design allows this high performance photo printer to fit in easily anywhere.\r\n\r\nEconomical Single Ink System\r\nThe transparent Single Ink system ensures economical operation minimising ink wastage.","https://images.icecat.biz/img/norm/high/637496-6057.jpg","500x437","","","","","","","","","","","Printing","Print technology: Inkjet","Maximum resolution: 9600 x 2400 DPI","Duplex printing: Yes","Time to first page (colour, normal): 19 s","Features","Market positioning: Home & office","Input & output capacity","Total input capacity: 150 sheets","Maximum input capacity: 300 sheets","Paper handling","Paper tray media types: Card stock, Envelopes, Glossy paper, High resolution paper, Iron-On Transfers, Photo paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Legal, Letter","Borderless printing media sizes: A4","Credit card: Yes","Photo stickers: Yes","Ports & interfaces","Direct printing: Yes","PictBridge: Yes","USB port: Yes","USB 2.0 ports quantity: 1","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Performance","Sound pressure level (printing): 34.7 dB","Power","Power consumption (printing): 19 W","Power consumption (standby): 3 W","System requirements","Minimum storage drive space: 370 MB","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Operating relative humidity (H-H): 10 - 90%","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 7.5 kg","Packaging data","Bundled software: Easy-WebPrint\nEasy-PhotoPrint\nPhotoRecord\nEasy-PrintToolBox\nCD-LabelPrint\nEasy-PhotoPrint (Mac)\nCD-LabelPrint (Mac)","Other features","Dimensions (WxDxH): 444 x 309 x 160 mm","Connectivity technology: Wired","Power requirements: 220-240V; 50/60Hz","Mac compatibility: Yes","Print speed (black, normal quality, A4/US Letter): 30 ppm","Print speed (colour, normal quality, A4/US Letter): 24 ppm","Standard input trays: 3","Compatible operating systems: Windows 98SE/Me/2000/XP\nMac OS X 10.2.1 +","Video capability: Yes","DVD/CD printing: Yes","Compatible ink types, supplies: PGI-5BK, CLI-8BK, CLI-8C, CLI-8M & CLI-8Y"