"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22" "","","560732","","D-Link","DCS-6620G","560732","","Webcams","577","","","DCS-6620G","20190404063433","ICECAT","1","89543","https://images.icecat.biz/img/norm/high/560732-8497.jpg","533x533","https://images.icecat.biz/img/norm/low/560732-8497.jpg","https://images.icecat.biz/img/gallery_mediums/img_560732_medium_1480939525_7718_26509.jpg","https://images.icecat.biz/thumbs/560732.jpg","","","D-Link DCS-6620G webcam Black","Wireless G Internet Camera, Pan/Tilt/Zoom, 10x Optical Zoom, Dual Codec, 0.05Lux","D-Link DCS-6620G, 30 fps, 0.5 lx, 8 W, Black, 5 - 95%, -6 - 75 °C","D-Link DCS-6620G. Maximum frame rate: 30 fps, Minimum illumination: 0.5 lx, Power consumption (typical): 8 W. Product colour: Black. Weight: 580 g. Dimensions (WxDxH): 107 x 107 x 135 mm, Power supply type: 12VDC 1.5A, Security algorithms: 128-bit WEP, TKIP","D-Link, a leading provider of wired and wireless IP Cameras, introduces the DCS-6620G 10x Optical Zoom Internet Camera. Featuring dual codec support, a 10x optical zoom lens, 802.11g wireless connectivity, built-in microphone, and low-light sensitivity, the DCS-6620G is the ultimate remote monitoring solution for your security needs.\r\n\r\nThe DCS-6620G features motorized pan, tilt, and optical/ digital zoom (PTZ), giving you greater remote viewing options. With a 10x optical zoom auto focus/auto iris lens, get greater clarity from your recordings than digital zoom alone. The 10x optical zoom lens delivers the level of detail necessary to identify people, license plate numbers, and other important details that are difficult to clearly view with digital zoom.\r\n\r\nWith support for both Motion JPEG and MPEG-4 recording, the DCS-6620G is well suited for various recording scenarios. Motion JPEG delivers greater file integrity, making it ideal for critical monitoring situations. MPEG-4 video has smaller file sizes, making it more useful for extended recording periods or for use in low bandwidth networks.\r\n\r\nThe DCS-6620G supports 2-Way Audio with its built-in microphone and A/V port*. Attach a speaker to the A/V port1 and remotely communicate with subjects near the camera. An ideal location to use the 2-Way Audio feature includes point-of-entry areas, where you might want to identify a person before granting access.\r\n\r\nWith the ability to record video in low light settings, the DCS-6620G can provide exceptional nighttime surveillance. Extreme low light sensitivity of .05 Lux enables recording in near total darkness.\r\n\r\nYou can remotely monitor your camera using a Web-based interface or through the included D-Link IP surveillance software. The Web-based interface allows up to 10 simultaneous users to view the live feed from the camera. Using the feature-rich IP surveillance software, monitor and manage up to 16 cameras, set recording schedules, configure motion detection settings, and change settings to multiple cameras.\r\n\r\nFeaturing 802.11g wireless connectivity, the DCS-6620G offers greater installation flexibility. Using the freedom of wireless connectivity, install your DCS-6620G in locations without the hassle of running Ethernet cables. The DCS-6620G supports WPA-PSK and TKIP for establishing a secure connection to your wireless network.\r\n\r\nEnjoy greater peace of mind with high quality security solutions from the SECURICAM Network series of Internet Cameras. The DCS-6620G offers maximum versatility for all monitoring situations, making it a smart investment for your security needs.\r\n\r\n* Audio Out from the A/V port is for connecting a speaker to the camera so that a person in front of the camera can hear the person at the other end. Video Out from the A/V port is for connecting to a TV for viewing the camera’s video feed or VCR for recording purposes.","https://images.icecat.biz/img/norm/high/560732-8497.jpg","533x533","","","","","","","","","","Performance","Maximum frame rate: 30 fps","Minimum illumination: 0.5 lx","Power consumption (typical): 8 W","Design","Product colour: Black","Operational conditions","Operating relative humidity (H-H): 5 - 95%","Storage temperature (T-T): -6 - 75 °C","Operating temperature (T-T): 0 - 60 °C","Weight & dimensions","Weight: 580 g","Other features","Dimensions (WxDxH): 107 x 107 x 135 mm","Power supply type: 12VDC 1.5A","Security algorithms: 128-bit WEP, TKIP","Networking features: 10/100Mbps Fast Ethernet","Compliance industry standards: IEEE 802.3, IEEE 802.3u","Supported network protocols: TCP/IP, DDNS, UPnP, NTP, SMTP, FTP, HTTP","Safety: LVD (EN60950)","I/O ports: A/V\nMIC\n10/100Mbps Fast Ethernet","Dimensions (W x D x H) (imperial): 106.7 x 106.7 x 134.6 mm (4.2 x 4.2 x 5.3"")"