"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17"
"","","55724","","HP","AA651B","55724","","Processors","989","","","Intel Xeon Processor 2.8GHz","20230524160357","ICECAT","1","64956","https://images.icecat.biz/img/gallery/ad9745a44514dd010846e2a2d8246b15.jpg","450x400","https://images.icecat.biz/img/gallery_lows/ad9745a44514dd010846e2a2d8246b15.jpg","","https://images.icecat.biz/img/gallery_thumbs/ad9745a44514dd010846e2a2d8246b15.jpg","","","HP Intel Xeon 2.8GHz processor 0.512 MB L2","Intel Xeon Processor 2.80GHz, 512K Cache, 533MHz FSB","HP Intel Xeon Processor 2.8GHz, Intel® Xeon®, Socket 604 (mPGA604), 130 nm, 2.8 GHz, 32-bit, Server/workstation","HP Intel Xeon Processor 2.8GHz. Processor family: Intel® Xeon®, Processor socket: Socket 604 (mPGA604), Processor lithography: 130 nm. Market segment: Server","Now available at speeds up to 3.2 GHz with 1MB cache, the Intel® Xeon™ processor with 533 MHz system bus provides outstanding performance and headroom for your dual processor (DP) workstation.\n
\nNow available at speeds up to 3.2 GHz with 1MB cache, the Intel® Xeon™ processor with 533 MHz system bus provides outstanding performance and headroom for your dual processor (DP) workstation and server applications. Initially introduced for dual and multi processor servers, Hyper-Threading Technology is now available for Dual Processor workstations based on Intel Xeon processor with 533 MHz system bus and the Intel® E7505 chipset.\n
","https://images.icecat.biz/img/gallery/ad9745a44514dd010846e2a2d8246b15.jpg","450x400","","","","","","","","","","Processor","Processor family: Intel® Xeon®","Processor cores: 1","Processor socket: Socket 604 (mPGA604)","Processor lithography: 130 nm","Processor base frequency: 2.8 GHz","Processor operating modes: 32-bit","Component for: Server/workstation","Processor cache: 0.512 MB","Processor cache type: L2","Processor front side bus: 533 MHz","Thermal Design Power (TDP): 74 W","FSB Parity: Yes","Features","Market segment: Server","Operational conditions","Tcase: 75 °C"