"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33" "","","38046856","","APC","AP4421","38046856","0731304333401|731304333401","Automatic Transfer Switches (ATSs)","7292","","","AP4421","20240314170834","ICECAT","1","294155","https://images.icecat.biz/img/gallery/38046856_9101079352.jpg","2000x461","https://images.icecat.biz/img/gallery_lows/38046856_9101079352.jpg","https://images.icecat.biz/img/gallery_mediums/38046856_9101079352.jpg","https://images.icecat.biz/img/gallery_thumbs/38046856_9101079352.jpg","http://objects.icecat.biz/objects/mmo_38046856_1522410599_3219_10512.pdf","","APC AP4421 Automatic Transfer Switch (ATS)","Automatic Transfer Switch, 12x C13 outlets, Rack mountable","APC AP4421, Rackmount, 1U, LCD, 12 AC outlet(s), Black","APC AP4421. Input operation voltage (min): 230 V, Input operation voltage (max): 230 V, AC input frequency: 50 - 60 Hz. Power protection features: Over current. Form factor: Rackmount, Rack capacity: 1U, Product colour: Black. AC outlets quantity: 12 AC outlet(s), AC outlet types: C13 coupler. Width: 432 mm, Depth: 236 mm, Height: 440 mm","Provides redundant rack mount power to single-corded equipment.\n\nIncludes : Mounting hardware , Rack Mounting brackets , Serial configuration cable\n\n10 kAIC Overcurrent Protection\nProvides protection in the event of a significant overcurrent event.\n\nCommand line interface\nOffers simultaneous remote management access through Telnet and SSH\n\nCurrent Monitoring\nMonitors the aggregate current draw per power distribution unit.\n\nCyber security\nA cyber-secure connection provides improved security for your infrastructure devices, and machine data forms the basis of operational insights and analytics, aimed at reducing equipment maintenance costs.\n\nLCD display\nAlpha-Numeric Display which displays system parameters and alarms.\n\nQuick Transfer Rate\nTransfer rate is within the industry standard and within the time power supplies will typically drop loads. The transfer of one power source to another is seamless to the connected equipment avoiding disruption of equipment performance.\n\nRemote Management Capabilities\nFull-featured network management interfaces that provide standards-based management via Web, SNMP, and Telnet. Allows users to access, configure, and manage units from remote locations to save valuable time. Associated with this feature is the ability to quickly and easily upgrade the firmware via network download to installed units for future product enhancements.\n\nRoHS\nCertifies that electronic devices don't contain hazardous metals and flame retardants\n\nStruxureWare Data Center Expert compatible\nEnables centralized management via StruxureWare Data Center Expert.\n\nDual Input Power Sources\nSupplies redundant AC power to connected equipment. Two AC lines power the unit and if the primary AC power fails, the unit will automatically switch to the alternative power source.\n\nInformation Displays\nIndicates the status of the AC sources powering the units, as well as indicates which source is set as the primary source and which source is currently supplying power to the load. This provides a visual depiction of the power flow from the input to the load. This allows the user to quickly glance at the power flow and status of the input sources without connecting to the unit.\n\nRack-Mountable\nOccupys only 1U of valuable rack space. Puts the power where it is needed most - in the rack near the equipment.\n\n10 kAIC Overcurrent Protection\nProvides protection in the event of a significant overcurrent event.","https://images.icecat.biz/img/gallery/38046856_9101079352.jpg|https://images.icecat.biz/img/gallery/38046856_8484647158.jpg","2000x461|2000x320","|","","","","","https://www.youtube.com/watch?v=cCcm_37VLCA","","","","","Power","Input operation voltage (min): 230 V","Input operation voltage (max): 230 V","AC input frequency: 50 - 60 Hz","Input current: 10 A","Output operation voltage (min): 230 V","Output operation voltage (max): 230 V","Output current: 10 A","Performance","Power protection features: Over current","Design","Form factor: Rackmount","Rack capacity: 1U","Product colour: Black","Display: LCD","Certification: EN 55022 Class A, FCC Part 15 Class A","Ports & interfaces","AC outlets quantity: 12 AC outlet(s)","AC outlet types: C13 coupler","Operational conditions","Operating temperature (T-T): -5 - 45 °C","Storage temperature (T-T): -25 - 65 °C","Operating relative humidity (H-H): 5 - 95%","Storage relative humidity (H-H): 5 - 95%","Weight & dimensions","Width: 432 mm","Depth: 236 mm","Height: 440 mm","Weight: 3.93 kg","Packaging data","Package width: 600 mm","Package depth: 349 mm","Package height: 114 mm"