"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31"
"","","36983827","","Tripp Lite","N846-08N-C2B","36983827","0037332203489|037332203489","InfiniBand & Fibre Optic Cables","953","","","N846-08N-C2B MTP/MPO Parallel Optics Base-8 Migration Fiber Adapter, Polarity C to B, 12 Fiber, 40GB/100GB, OM4 M/F, Magenta, 8 in.","20240219205308","ICECAT","1","69351","https://images.icecat.biz/img/gallery/cc91f6026e560f1303725d71732a34f4.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/cc91f6026e560f1303725d71732a34f4.jpg","https://images.icecat.biz/img/gallery_mediums/cc91f6026e560f1303725d71732a34f4.jpg","https://images.icecat.biz/img/gallery_thumbs/cc91f6026e560f1303725d71732a34f4.jpg","http://objects.icecat.biz/objects/mmo_36983827_1708372368_8588_1345200.pdf","","Tripp Lite N846-08N-C2B MTP/MPO Parallel Optics Base-8 Migration Fiber Adapter, Polarity C to B, 12 Fiber, 40GB/100GB, OM4 M/F, Magenta, 8 in.","MTP/MPO Parallel Optics Base-8 Migration Fiber Adapter, Polarity C to B, 12 Fiber, 40GB/100GB, OM4 M/F, Magenta, 8 in.","Tripp Lite N846-08N-C2B MTP/MPO Parallel Optics Base-8 Migration Fiber Adapter, Polarity C to B, 12 Fiber, 40GB/100GB, OM4 M/F, Magenta, 8 in., 0.2 m, OFNP, OM4, MTP, MTP","Tripp Lite N846-08N-C2B MTP/MPO Parallel Optics Base-8 Migration Fiber Adapter, Polarity C to B, 12 Fiber, 40GB/100GB, OM4 M/F, Magenta, 8 in.. Cable length: 0.2 m, Cable type: OFNP, Fibre optic type: OM4, Connector 1: MTP, Connector 2: MTP, Core diameter: 50 µm","OM4-Rated for 40 Gb Ethernet Applications\nDesigned to extend high-density connections between network equipment in telecommunication rooms and data centers\nConverts legacy 12-fiber Method C Polarity cables to Method B Polarity for use in Base-8 applications\n\nSupports speeds up to 40 GbE/100 GbE\n\nBackward compatible with existing 50/125 fiber\nMagenta-colored for identification as an OM4 cable\n\nMTP/MPO Connectors with Push/Pull Tab\n12-fiber male/female connectors\nPush/pull tab connector easy to install and remove with one hand\n100% tested for low insertion loss and back reflection\n\nError-Free Signal Transfer\n50/125 duplex glass fiber construction\nMeets current IEEE 802.3ae and TIA standards\nPlenum-rated OFNP jacket perfect for ceilings, walls and ducts\nJacket features serial number for quality control and traceability","https://images.icecat.biz/img/gallery/cc91f6026e560f1303725d71732a34f4.jpg|https://images.icecat.biz/img/gallery/90f99afcb58c4e9bdb241fcd96bf979a.jpg|https://images.icecat.biz/img/gallery/ebc252fd358bc3a5cedcf7633b44fcee.jpg|https://images.icecat.biz/img/gallery/f1e96ee753e2d7cfd2802fe7c441acf6.jpg|https://images.icecat.biz/img/gallery/dabb066f952eaa92479b6a2bc985ba67.jpg|https://images.icecat.biz/img/gallery/ecab3ebf0d9d178cb8e0c0eca0e0ff33.jpg|https://images.icecat.biz/img/gallery/d7d53a92d1d86d5aa2b02a1951b5eb71.jpg|https://images.icecat.biz/img/gallery/7fc00b4bd3e0504fec5632736ff0c48c.jpg|https://images.icecat.biz/img/gallery/f6d0bd1fae7c2794280aef723f64a06c.jpg|https://images.icecat.biz/img/gallery/67831ed044b2320e887cab87c9b70906.jpg|https://images.icecat.biz/img/gallery/f980715ffc803e3f53f86ffffc62e8c1.jpg|https://images.icecat.biz/img/gallery/c7d094c5d9ee1489d19874de24156ef2.jpg|https://images.icecat.biz/img/gallery/cd8b3cc37507da5ae2968d45b782bc89.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||||||||","","","","","","","","","Supports speeds up to 40 GbE/100 GbE|Push/pull tab connector installs/removes with one hand|12-fiber MTP/MPO connectors|100% tested for low insertion loss and back reflection|50/125 duplex glass fiber construction","Features","Cable length: 0.2 m","Cable type: OFNP","Connector 1: MTP","Connector 2: MTP","Connector 1 gender: Male","Connector 2 gender: Female","Product colour: Magenta","Fibre optic type: OM4","Core diameter: 50 µm","Cladding diameter: 125 µm","Data transfer rate: 100 Gbit/s","Country of origin: China","Technical details","Sustainability certificates: RoHS","Master (outer) case GTIN (EAN/UPC): 10037332203486","Operational conditions","Operating temperature (T-T): -20 - 60 °C","Storage temperature (T-T): -20 - 60 °C","Packaging data","Package width: 177.8 mm","Package depth: 228.6 mm","Package height: 12.7 mm","Package weight: 90 g","Logistics data","Master (outer) case width: 147.3 mm","Harmonized System (HS) code: 8544.70.0000","Master (outer) case length: 185.4 mm","Master (outer) case height: 99.1 mm","Master (outer) case gross weight: 230 g","Products per master (outer) case: 10 pc(s)"