"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14" "","","365155","","Neomounts","NS1641HDI","365155","","KVM Switches","282","","","KVM Switch, 16-port, PS/2, USB, IP","20230921151817","ICECAT","1","112254","https://images.icecat.biz/img/norm/high/365155-7014.jpg","750x136","https://images.icecat.biz/img/norm/low/365155-7014.jpg","https://images.icecat.biz/img/gallery_mediums/img_365155_medium_1480941564_1604_26422.jpg","https://images.icecat.biz/thumbs/365155.jpg","","","Neomounts , 16-port, PS/2, USB, IP KVM switch Black","KVM Switch, 16-port, PS/2 & USB, IP","Neomounts KVM Switch, 16-port, PS/2, USB, IP, 1600 x 1200 pixels, Black","Neomounts KVM Switch, 16-port, PS/2, USB, IP. Keyboard port type: USB, Mouse port type: USB. Maximum resolution: 1600 x 1200 pixels, Video bandwidth: 300 Hz. Product colour: Black. Data link protocols: HTTP 1.1, HTTPS, SMTP, DHCP, X.509, SNMP, Connectivity technology: Wired, Compatible operating systems: Windows NT, 95, 98, 2000, ME MS-Dos CPM Linux FreeBSD Unix","The NS1641HDI is a 16-port KVM switch with IP. With this switch you can control up to 16 PC's/servers from one console from any place in the world with an internet connection.\n\nManage your servers from anywhere in the world! NewStar?s NS-1641HDI allows network administrators to control and monitor 16 servers from anywhere in the world over the Internet. The IP Module allows BIOS level remote control of a target server or servers connected to a KVM switch over TCP/IP network.\n\nAdministrators can control, reset and reboot the entire data center from a remote location and even watch the entire boot process remotely. This powerful server administrator tool is ideal for ISPs, ASPs and centralized or decentralized data centers where downtime must be minimized. The unit is controlled from any web browser, eliminating the need for proprietary client access software, saving thousands of dollars in per user licensing fees.\n\nSecurity is assured for your sensitive data using standard 128 bit SSL encryption with a MD5 and DAA encrypted login screen. This IP module is compatible with most existing KVM switches and provides full cross-platform and multiple operating system support.","https://images.icecat.biz/img/norm/high/365155-7014.jpg","750x136","","","","","","","","","","","Ports & interfaces","Number of computers controlled: 16","Keyboard port type: USB","Mouse port type: USB","Performance","Maximum resolution: 1600 x 1200 pixels","Video bandwidth: 300 Hz","Design","Product colour: Black","Other features","Data link protocols: HTTP 1.1, HTTPS, SMTP, DHCP, X.509, SNMP","Connectivity technology: Wired","Ports quantity: 16","Compatible operating systems: Windows NT, 95, 98, 2000, ME\nMS-Dos\nCPM\nLinux\nFreeBSD\nUnix"