"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81"
"","","35518367","","Epson","C11CF66001A1","35518367","8715946630670","Inkjet Printers","234","SureColor","","SureColor SC-P5000 Violet","20240314171248","ICECAT","1","191953","https://images.icecat.biz/img/gallery/349eec189011e0619cc85f98169168a4.jpg","1500x895","https://images.icecat.biz/img/gallery_lows/349eec189011e0619cc85f98169168a4.jpg","https://images.icecat.biz/img/gallery_mediums/349eec189011e0619cc85f98169168a4.jpg","https://images.icecat.biz/img/gallery_thumbs/349eec189011e0619cc85f98169168a4.jpg","","","Epson SureColor SC-P5000 Violet","SureColor SC-P5000 Violet","Epson SureColor SC-P5000 Violet, Colour, 2880 x 1440 DPI, A2, LCD, Black","Epson SureColor SC-P5000 Violet. Colour. Maximum resolution: 2880 x 1440 DPI. Maximum ISO A-series paper size: A2. Display: LCD, Product colour: Black","Precision colour proofing\nWhen purchased with a violet HDX inkset for pre-press proofing the SC-P5000 can reproduce packaging, marketing materials and corporate colours with 99% Pantone Solid Coated Colour accuracy1.\n\nPerfect art reproduction\nWhen specified with an HDX inkset with LLK, photographers and fine artists can use the SC-P5000 to reproduce the detail and colours of their artwork perfectly, as well as exact reproduction of 98% of Pantone Solid Coated Colours.\n\nReliability you can trust\nThe SC-P5000 offers new features to ensure reliable day-to-day operation and minimise maintenance. These include new covers and seals to limit dust intrusion, an improved automatic nozzle check and a guided cleaning procedure.\n\nOutstanding print quality\nThe SC-P5000 uses Epson’s latest ink technology to make high-resolution, long-lasting prints. 3.5pl droplet size and 2880x1440dpi resolution ensure crisp, detailed results, while Ultrachrome HDX inks offer much improved lightfastness2.\n\nSimple setup and operation\nSetup and media handling is quick and easy thanks to an internal colour calibration sensor, simple media switching and a clear media handling guide on the display. The SC-P5000 fits seamlessly into any proofing workflow and can be supplied with a SpectroProofer, which can handle automated colour proof checking. The printer is supported by all major RIP and software vendors.","https://images.icecat.biz/img/gallery/349eec189011e0619cc85f98169168a4.jpg|https://images.icecat.biz/img/gallery/35518366_1562322348.jpg|https://images.icecat.biz/img/gallery/35518366_4271911172.jpg|https://images.icecat.biz/img/gallery/35518366_9666674218.jpg|https://images.icecat.biz/img/gallery/35518366_5242807345.jpg|https://images.icecat.biz/img/gallery/35518369_1929043033.jpg","1500x895|5000x3000|5000x3000|4000x3000|4000x3000|4000x3000","|||||","","","","","","","","Optional violet (for proofing) or LLK (for fine art and photography) set-up||For the professional photographer who needs a high-quality precision printer, the SC-P5000 with Light Light Black ink delivers the sharpest detail with brilliant, accurate colours. For pre-press proofing applications, using Violet ink it ensures a perfect print match, providing superior output for colour-critical print jobs.\n\nNew features for dramatically improved reliability, including auto nozzle check (NVT), timer cleaning (TCL) and dust intrusion countermeasures:||With automatic fast-speed nozzle checking to prevent clogging, dust intrusion deterrent, anti-static prevention and Timer Cleaning function, the SC-P5000 delivers all the performance you could ever want from a photo and fine art printer. It boasts the largest cartridge to content at 200ml, giving you economic and efficient, maintenance-free printing.","Perfect proofing printer: Up to 99% Pantone Solid Coated Colour accuracy|Outstanding reliability: Reliable day-to-day operation and reduced maintenance|Excellent print quality: Ultrachrome HDX inks offer bright, lasting results|Simple setup and operation: A range of features to ensure easy set-up and media handling|17-inch printer with violet ink: The first and only 17-inch large format printer with violet ink for proofing3","Features","Colour: Yes","Duplex printing: No","Page description languages: Epson ESC/P2","Printing colours: Cyan, Green, Light black, Light Cyan, Matte black, Orange, Photo black, Violet, Vivid light magenta, Vivid magenta, Yellow","Duplex printing mode: Manual","Printing","Maximum resolution: 2880 x 1440 DPI","Borderless printing: Yes","Input & output capacity","Total number of input trays: 1","Total input capacity: 250 sheets","Maximum input capacity: 250 sheets","Paper handling","Maximum ISO A-series paper size: A2","Paper tray media types: Thick paper","ISO A-series sizes (A0...A9): A2, A3, A3+, A4","Multi-purpose tray media types: Plain paper","Non-ISO print media sizes: Letter","Ports & interfaces","USB port: Yes","Standard interfaces: Ethernet, USB, USB 2.0","Network","Ethernet LAN: Yes","Performance","Internal memory: 256 MB","Sound pressure level (printing): 47 dB","Sound power level (printing): 6.2 dB","Design","Market positioning: Business","Product colour: Black","Built-in display: Yes","Display: LCD","Colour display: Yes","Display diagonal: 6.86 cm (2.7"")","Country of origin: China","Power","Power consumption (printing): 52 W","Power consumption (standby): 0.5 W","Power consumption (PowerSave): 5 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Yes","Mac operating systems supported: Mac OS X 10.6 Snow Leopard","Server operating systems supported: Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64, Windows Server 2008 R2, Windows Server 2012 x64, Windows Server 2003 R2","Compatible operating systems: Mac OS X 10.6.8 or later, Windows 10, Windows 7, Windows 7, 64-Bit-Version, Windows 8, Windows 8 (32/64 Bit), Windows 8.1, Windows 8.1 x64 Edition, Windows Server 2003 (32/64 Bit), Windows Server 2008 (32/64 Bit), Windows Server 2008 R2, Windows Server 2012 (64bit), Windows Vista, Windows Vista, 64-Bit-Version, Windows XP, Windows XP, 64-Bit-Version, Windows Server 2003 R2","Weight & dimensions","Width: 863 mm","Depth: 766 mm","Height: 406 mm","Weight: 52 kg","Packaging data","Quantity per pack: 1 pc(s)","Cables included: AC","Drivers included: Yes","Manual: Yes","Package width: 915 mm","Package depth: 1100 mm","Package height: 590 mm","Package weight: 65 kg","Logistics data","Pallet gross width: 120 cm","Pallet gross height: 100 cm","Products per pallet layer (UK): 1 pc(s)","Products per pallet (UK): 2 pc(s)","Pallet length (UK): 120 cm","Pallet width (UK): 100 cm","Pallet height (UK): 44 cm","Harmonized System (HS) code: 84433210","Other features","Printing method: Epson Micro Piezo","Print technology: Inkjet","Print cartridge volume (metric): 200 ml","Print margin cut-sheet: 3 x 3 x 14 x 3","Media thickness: 0.08 - 1.5 mm","Features","Print head nozzles: 360 nozzles black, 360 nozzles per colour","Other features","Ink drop: 3.5","Maximum input capacity (photo paper): 100 sheets"