"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38" "","","344363","","Fujitsu","VFY:TX300S2-008BN","344363","","Servers","156","PRIMERGY","TX300","Primergy TX300 S2","20240307153452","ICECAT","","79354","https://images.icecat.biz/img/norm/high/89988-7271.jpg","340x430","https://images.icecat.biz/img/norm/low/89988-7271.jpg","https://images.icecat.biz/img/gallery_mediums/img_89988_medium_1480679834_6826_2323.jpg","https://images.icecat.biz/thumbs/89988.jpg","","","Fujitsu PRIMERGY TX300 S2 server Tower Intel® Xeon® 3.4 GHz 1 GB DDR2-SDRAM","Primergy TX300 S2, Intel Xeon DP 3.4GHz, 1GB DDR RAM PC2-3200 ECC, DVD-ROM, 2xGbit Ethernet LAN","Fujitsu PRIMERGY TX300 S2, 3.4 GHz, 1 GB, DDR2-SDRAM, DVD-ROM, Tower","Fujitsu PRIMERGY TX300 S2. Processor family: Intel® Xeon®, Processor frequency: 3.4 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Optical drive type: DVD-ROM. Chassis type: Tower","The high capacity of four memory banks for mirroring with up to 16 GB RAM. The TX300 S2 also has PCI Express for high-speed disk throughput with integrated RAID 5 controller and DDR2 SDRAM memory for enhancing data transfer throughput. This system only requires a few additional options to be equal to the demands of clustering or disaster- \r\ntolerant setups. It is therefore ideal for remote business critical locations.","https://images.icecat.biz/img/norm/high/89988-7271.jpg","340x430","","","","","","","","","","Processor","Processor family: Intel® Xeon®","Processor frequency: 3.4 GHz","Motherboard chipset: Intel® E7520","Maximum number of SMP processors: 2","Processor front side bus: 800 MHz","Memory","Internal memory: 1 GB","Internal memory type: DDR2-SDRAM","Maximum internal memory: 16 GB","Storage","Optical drive type: DVD-ROM","Graphics","Maximum graphics card memory: 8 MB","Network","Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet","Ports & interfaces","Ethernet LAN (RJ-45) ports: 2","USB 2.0 ports quantity: 3","PS/2 ports quantity: 2","VGA (D-Sub) ports quantity: 1","Parallel ports quantity: 1","Serial ports quantity: 2","Design","Chassis type: Tower","Software","Compatible operating systems: Microsoft: Windows 2003 Standard, Enterprise IA32 Edition;\nMicrosoft: Windows 2003 Standard, Enterprise x64 Edition;\nMicrosoft Windows 2003 Web Edition\nMicrosoft: Windows 2000 Advanced Server; Server\nNovell: NetWare 6.5\nVMware: ESX Server 2.5\nSCO: UnixWare 7.1.4; Open Server 5.0.7\nSUSE: Enterprise Server 8 for x86 and 9 x86 / EM64T\nSUSE: Linux 9.1, 9.3 for X86\nRed Hat: Enterprise Linux 2.1; 3 and 4 for X86 / EM64T","Power","Power consumption (typical): 600 W","Weight & dimensions","Width: 286 mm","Depth: 775 mm","Height: 473 mm","Weight: 25 kg","Other features","Dimensions (WxDxH): 286 x 775 x 473 mm","Graphics card: Rage XL","RAID controller type: 2-channel U320 SCSI"