"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32" "","","32504","","APC","SUA1500RMI2U","32504","0731304197300|731304197300","Uninterruptible Power Supplies (UPSs)","817","","","SUA1500RMI2U","20210809161636","ICECAT","1","149934","https://images.icecat.biz/img/norm/high/32504-4780.jpg","500x217","https://images.icecat.biz/img/norm/low/32504-4780.jpg","https://images.icecat.biz/img/gallery_mediums/img_32504_medium_1480672802_0496_2323.jpg","https://images.icecat.biz/thumbs/32504.jpg","","","APC SUA1500RMI2U uninterruptible power supply (UPS) 1.5 kVA 980 W","APC Smart-UPS, 1500VA/980W, Input 230V/ Output 230V, Interface Port DB-9 RS-232, SmartSlot, USB","APC SUA1500RMI2U, 1.5 kVA, 980 W, 480 J, 46 dB, Sealed Lead Acid (VRLA), 7.4 min","APC SUA1500RMI2U. Output power capacity: 1.5 kVA, Output power: 980 W, Surge energy rating: 480 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 7.4 min, Typical backup time at half load: 26.5 min. Product colour: Black. Weight: 28.6 kg. Bundled software: PowerChute Smart-UPS Bundle","Over 10 million currently installed - the one you can trust. \r\n\r\nAPC Smart-UPS® protects critical data by supplying reliable, network-grade power in either traditional tower or rack-optimized form factors. Award-winning Smart-UPS® is the perfect UPS for protecting business critical servers, voice and data networks, point of sale, retail/bank back office and ATM's. High real power output (watts), generous runtime, sine wave output, 16-segment LED visual display, and intelligent battery management make Smart-UPS the leading server class UPS. Included PowerChute® management software provides IT administrators the comfort of safe system shutdown and advanced UPS management. Additional manageability is available through the SmartSlot, an internal accessory slot that allows installation of optional accessories to enhance the performance of your UPS. Designed and manufactured by APC and fully backed with free 24x7 technical support, Smart-UPS remains the industry standard for all network UPSs. With over 10 million units installed worldwide and over 15 years of proven performance, Smart-UPS is a UPS businesses trust for their critical applications. ","https://images.icecat.biz/img/norm/high/32504-4780.jpg","500x217","","","","","","","","","","Features","Output power capacity: 1.5 kVA","Output power: 980 W","Surge energy rating: 480 J","Emergency Power Off (EPO): Yes","Noise level: 46 dB","Audible alarm(s): Yes","Battery","Battery technology: Sealed Lead Acid (VRLA)","Typical backup time at full load: 7.4 min","Typical backup time at half load: 26.5 min","Replacement battery cartridge: RBC24","Design","Product colour: Black","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Weight & dimensions","Weight: 28.6 kg","Packaging data","Bundled software: PowerChute Smart-UPS Bundle","Logistics data","Products per pallet: 16 pc(s)","Other features","Output connections: (4) IEC 320 C13 \n(2) IEC Jumpers\n","Input connection type: IEC-320 C14","Dimensions (WxDxH): 482.6 x 457.2 x 88.9 mm","Nominal output voltage: 230 V","Output voltage note: 230 / 240 nominal","Nominal input voltage: 230 V","I/O ports: DB-9 RS-232, SmartSlot, USB"