"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41" "","","321502","","Canon","9458A013+CF/256","321502","","Digital Cameras","575","PowerShot","","K PowerShot S60+Compact Flash Card 256MB","20240307153452","ICECAT","","60018","https://images.icecat.biz/img/norm/high/128358-5798.jpg","200x95","https://images.icecat.biz/img/norm/low/128358-5798.jpg","https://images.icecat.biz/img/gallery_mediums/img_128358_medium_1480685261_9677_2323.jpg","https://images.icecat.biz/thumbs/128358.jpg","","","Canon PowerShot K S60+Compact Flash Card 256MB 1/1.8"" 5 MP CCD 2592 x 1944 pixels Silver","PowerShot S60 NON 5Mpix CCD 32MB USB 3.6 compact zoom+Free Compact Flash Card 256MB","Canon PowerShot K S60+Compact Flash Card 256MB, 5 MP, 2592 x 1944 pixels, 1/1.8"", CCD, 3x, Silver","Canon PowerShot K S60+Compact Flash Card 256MB. Megapixel (approx.): 5 MP, Image sensor size: 1/1.8"", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 3x, Digital zoom: 4.1x, Focal length range: 5.8 - 20.7 mm. Display diagonal: 4.57 cm (1.8""). Internal memory: 32 MB. Weight: 230 g. Product colour: Silver","Fast, powerful and intuitive: the 5.0 Megapixel PowerShot S60 bursts with professional features, yet is compact enough to take everywhere. A finely crafted tool with which to indulge your creativity.\r\n \r\n \r\nFeatures\r\n \r\n\r\n5.0 Megapixels \r\n3.6x wide angle optical zoom lens \r\nCanon UA glass-moulded aspherical lens ensures slim body \r\n13 shooting modes \r\nDIGIC and iSAPS \r\n9-point AiAF \r\nPrint/Share button \r\nPictBridge/Canon Direct Print compatible \r\nWide range of accessories \r\nCIG* access \r\n\r\n \r\n \r\nAs big as your imagination, as small as your pocket\r\n \r\n \r\n\r\n\r\nBuilt to impress\r\nThe compelling 5.0 Megapixel power of the PowerShot S60 will capture all the detail you need for effective, practical cropping, and full prints to A3 size. A new Canon original ultra-high refractive index aspherical UA lens yields a remarkably thin body and an incredibly compact 3.6x optical zoom lens. The focal length range of 28mm wide angle to 100mm telephoto (35mm format equivalent) is extendable to an impressive 200mm with use of an optional tele-converter. A macro function allows shots from as close as 4cm. \r\n\r\nDesigned for freedom \r\nA vast array of features is protected by a remarkably sleek, elegant and superbly finished compact capsule that you will want to take with you wherever you go. Use the SLR-style Mode Dial on the top of the camera to shift quickly and easily between 13 different shooting modes including VGA movie and custom modes. Lossless RAW format file recording is supported for ultimate control. \r\n\r\nProcessing power\r\nCanon's DIGIC processor executes complex functions at high speed, delivering superb image quality, fast and accurate auto focus and up to 2 frames per second continuous shooting speed. iSAPS instantly analyses the scene and makes adjustments even before the shutter release is pressed, optimising exposure, white balance and auto-focus settings in every shooting situation.\r\n\r\nFocus and exposure\r\nThe 9-Point Artificial Intelligent Auto Focus (AiAF) system automatically detects subject from nine fixed focusing areas across the frame, keeping even off-centre subjects in-focus. FlexiZone AF/AE lets you scroll the auto focus area around the frame to select the desired subject and weights exposure accordingly.\r\n\r\nAdvanced printing\r\nThe camera prints directly to all PictBridge or Canon Direct Print compatible printers. Create beautiful, instant photo prints by connecting camera to printer and pushing the Print/Share button, which also speeds up uploads to any Windows PC. \r\n\r\nOnline sharing \r\nWith Canon's ZoomBrowser EX (for Windows) and ImageBrowser (for Macintosh) you can manage and edit your images. Your camera also comes with membership to CANON iMAGE GATEWAY, (CIG*) your online gallery with 100MB free space for sharing albums across the web.\r\n\r\nUnderwater fun\r\nAn optional waterproof case gives full protection to a depth of 40 metres.\r\n\r\n \r\n","https://images.icecat.biz/img/norm/high/128358-5798.jpg","200x95","","","","","","","","","","","Picture quality","Megapixel (approx.): 5 MP","Sensor type: CCD","Maximum image resolution: 2592 x 1944 pixels","Image sensor size: 1/1.8""","Lens system","Optical zoom: 3x","Digital zoom: 4.1x","Focal length range: 5.8 - 20.7 mm","Flash","Flash modes: Red-eye reduction","Memory","Compatible memory cards: CF","Internal memory: 32 MB","Display","Display: LCD","Display diagonal: 4.57 cm (1.8"")","Design","Product colour: Silver","Battery","Battery technology: Lithium-Ion (Li-Ion)","Power requirements: Rechargeable Li-ion Battery NB- 2LH/NB-2L","System requirements","Mac compatibility: Yes","Operational conditions","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Weight: 230 g","Packaging content","Bundled software: ZoomBrowser EX (PhotoRecord) / ImageBrowser\nPhotoStitch\nTWAIN (Windows 98 / 2000), WIA (Windows Me)\nArcSoft PhotoStudio, ArcSoft VideoImpression\n","Other features","Dimensions (WxDxH): 114 x 56.5 x 38.8 mm","Interface: USB","Data compression: JPEG, RAW, DPOF","Lens system: glass-moulded","Camera shutter speed: 15 – 1/2000","Compatible operating systems: Windows 98 (including SE) / 2000 / Me / XP\nOS 9.0 – 9.2, OS X v10.1 - v10.3","Ports & interfaces","I/O ports: USB (Mini-B, PTP)\nA/V output (PAL/NTSC)\nPictBridge","Operational conditions","Recommended operating temperature range (T-T): 0 - 40 °C"