"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51" "","","32015241","","Whirlpool","TDLR70220","32015241","8003437726668|8003437727719|8003437726903","Washing Machines","1331","","","TDLR 70220","20240527122724","ICECAT","1","163698","https://images.icecat.biz/img/gallery/32015241_2720563244.jpg","2806x4873","https://images.icecat.biz/img/gallery_lows/32015241_2720563244.jpg","https://images.icecat.biz/img/gallery_mediums/32015241_2720563244.jpg","https://images.icecat.biz/img/gallery_thumbs/32015241_2720563244.jpg","","","Whirlpool TDLR 70220 washing machine Top-load 7 kg 1200 RPM White","","Whirlpool TDLR 70220, Top-load, 7 kg, B, 76 dB, 1200 RPM, 174 kWh","Whirlpool TDLR 70220. Loading type: Top-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 54 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 174 kWh, Annual water consumption washing: 8900 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm","","https://images.icecat.biz/img/gallery/32015241_2720563244.jpg|https://images.icecat.biz/img/gallery/32433431_9249.jpg|https://images.icecat.biz/img/gallery/32433431_4942.jpg","2806x4873|1000x1000|1000x1000","||","","http://objects.icecat.biz/objects/mmo_32015241_1465290623_1758_13056.pdf|http://objects.icecat.biz/objects/32015241_2859748.jpeg","","","","","","","Design","Appliance placement: Freestanding","Loading type: Top-load","Product colour: White","Built-in display: Yes","Control type: Buttons, Rotary","Door hinge: Up","Door colour: White","Drum material: Stainless steel","Tub material: Polypropylene","Cord length: 1.4 m","Drum volume: 42 L","Performance","Rated capacity: 7 kg","Maximum spin speed: 1200 RPM","Spin-drying class: B","Noise level (spin): 76 dB","Noise level (wash): 54 dB","Delayed start timer: Yes","Washing programs: Hygiene/anti-allergy, Black, Blouse/shirt, Cotton, Hand/wool, Jeans/denim, Mix, White, Delicate/silk","Load balancing system: No","Timer: Yes","Cycle time (max): 240 min","Half-load: Yes","Adjustable spin speed: Yes","Residual moisture: 53%","Ergonomics","Child lock: Yes","Adjustable feet: Yes","Power","Energy consumption washing per cycle: 0.9 kWh","Connected load: 2000 W","AC input voltage: 220 - 230 V","AC input frequency: 50 Hz","Current: 10 A","Weight & dimensions","Width: 400 mm","Depth: 600 mm","Height: 900 mm","Weight: 56 kg","Packaging data","Package width: 450 mm","Package depth: 700 mm","Package height: 940 mm","Package weight: 57 kg","Power","Energy efficiency class (old): A+++","Other features","Washing class: A","Annual energy consumption washing: 174 kWh","Annual water consumption washing: 8900 L"