"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104"
"","","31995776","","QNAP","TS-831X-8G","31995776","","NAS & Storage Servers","932","","","TS-831X","20240309131118","ICECAT","1","96240","https://images.icecat.biz/img/gallery/31995775_8046.jpg","4500x2813","https://images.icecat.biz/img/gallery_lows/31995775_8046.jpg","https://images.icecat.biz/img/gallery_mediums/31995775_8046.jpg","https://images.icecat.biz/img/gallery_thumbs/31995775_8046.jpg","http://objects.icecat.biz/objects/mmo_31995776_1464954844_6069_4949.pdf","","QNAP TS-831X NAS Desktop Ethernet LAN Black Alpine AL-314","Annapurna Labs Alpine AL-314 Quad-core 1.4 GHz Cortex-A15, 8GB DDR3, 512MB Flash, 8 x 3.5""/2.5"" SATA 6Gb/s HDDs/SSDs, 2 x 10 Gigabit SFP+, 2 x Gigabit RJ45","QNAP TS-831X, NAS, Desktop, Annapurna Labs, Alpine AL-314, Black","QNAP TS-831X. Supported storage drive types: HDD & SSD, Storage drive interface: Serial ATA III, Storage drive size: 2.5/3.5"". Processor family: Annapurna Labs, Processor model: Alpine AL-314, Processor frequency: 1.4 GHz. Internal memory: 8 GB, Internal memory type: DDR3, Maximum RAM supported: 16 GB. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, and.... Fiber optic connector: SFP+","The powerful 8-bay, quad-core TS-831X includes two 10GbE SFP+ ports to fully support 10GbE high-speed networks at a budget price with maximized ROI. The TS-831X provides versatile all-in-one functionalities and unique features including VJBOD (Virtual JBOD), which introduces an economical way to utilize unused NAS storage space for expanding the storage capacity of other QNAP NAS, and Container Station, which allows you to rapidly develop and deploy Internet of Things (IoT) apps. The TS-831X is a cost-effective storage solution designed for growing businesses looking for backup, restoration, private cloud, storage for virtualization, and to future-proof their IT infrastructure for 10GbE networks.\n\n- 10GbE readiness, SSD cache, and hardware-accelerated encryption engine\n- VJBOD allows using the TS-831X to expand the storage capacity of other QNAP NAS\n- Enjoy containerized virtualization and IoT app development with Container Station\n- Build a private cloud to centrally organize & manage files and backup tasks\n- Secure access with VPN Server & VPN Client\n- Quickly find files using a real-time, natural search with Qsirch\n- Scalable design with 2 QNAP expansion enclosures UX-800P for total storage capacity of up to 24 drives\n\nQuad-core CPU, 8GB/16GB RAM and hardware-accelerated encryption\n\nThe TS-831X is equipped with a quad-core 1.4 GHz ARM® Cortex-A15 processor with 8GB/16GB DDR3 RAM (upgradable to 16GB), SATA 6Gb/s, two 10GbE SFP+ LAN ports as well as Gigabit LAN ports, and an PCIe expansion slot for an additional Network Interface Card (NIC). The TS-831X's hardware-accelerated encryption engine provides unmatched encryption performance in its class with AES 256-bit full NAS volume encryption, boosting system performance & security while ensuring the safety of sensitive business data stored in the TS-831X.\n\n10GbE-ready with built-in 10GbE SFP+ ports\n\nThe TS-831X offers not only two inbuilt Gigabit Ethernet ports but also two 10GbE SFP+ ports to fully support 10GbE high-speed networks, capable of delivering lightning-fast throughput for businesses that demand higher bandwidth for virtualization and fast backup & restoration for an ever-growing amount of data. The extra PCIe slot allows for the installation of a third 10GbE port for flexible high-speed network deployment. Coupled with its large storage capacity potential, the 10GbE-ready TS-831X is perfect for companies to store massive amounts of data and excel in fast data transmission.\n\nSSD cache acceleration\n\nThe TS-831X supports SSD caching which can greatly boost IOPS performance of storage volumes to increase operational efficiency. It is perfect for improving the overall workflow of IOPS-demanding applications and allows the best of both cost and performance by combining SSDs with HDDs.\n\nVJBOD: use NAS to expand other NAS capacity for maximizing sharing economy\n\nBesides using physical storage expansion enclosures, there is an additional option to expand NAS storage capacity. QNAP VJBOD (Virtual JBOD) is network-based JBOD, allowing you to expand the storage of a QNAP NAS with multiple QNAP NAS units. The TS-831X offers a high potential capacity for you to economically expand other QNAP NAS storage with VJBOD, and to create virtual storage pools and volumes on the virtual disks for operating NAS services.\n\nRapidly deploy IoT apps with Container Station\n\nQNAP Container Station exclusively integrates LXC and Docker® lightweight virtualization technologies, allowing you to operate multiple isolated Linux® systems on the TS-831X as well as download apps from the built-in Docker Hub® Registry. It supports container import/export and permission settings, and features an informative dashboard and flexible user interface for you to manage multiple containers. What's more, Container Station provides an ideal platform with countless hands-on containerized apps for developers to easily apply, rapidly develop, and conveniently deploy IoT applications. Simply search ""IoT"" in Container Station, acquire proper containers, and create your diverse IoT applications.\n\nQTS - Simple and efficient\n\nThanks to the intuitive user interface of QTS, your NAS experience is smarter, smoother and spectacular. Its modern flat design streamlines loading times, and the intelligent desktop allows you to find desired functions quickly, create desktop shortcuts or group shortcuts, monitor important system information on a real-time basis, and open multiple application windows to run multiple tasks concurrently, bringing greater working efficiency. QTS breaks the barriers of devices, platforms and geography to bring optimized cloud experiences to you.\n\nCross-platform file sharing, centralized data storage\n\nThe TS-831X supports SMB/CIFS, NFS, and AFP protocols for file sharing across Windows®, Mac®, Linux®/UNIX® networks. Data, logs and ISO images of CDs and DVDs can be centrally stored on the TS-831X and protected by an integrated antivirus solution. The Windows AD® and LDAP services enable system administrators to configure user permissions by using an existing Windows AD server, LDAP server or built-in LDAP service. The TS-831X supports SAMBA v4 and can act as a Windows domain controller to manage privilege settings.\n\nWell-rounded backup solutions to secure data\n\nQNAP NetBak Replicator supports real-time and scheduled data backup on Windows including Outlook® email archiving. Apple Time Machine® is also supported to provide Mac® OS X users with a solution to effortlessly back up data to the TS-831X. The USB 3.0 port on the front panel features a one-touch-copy function for you to instantly back up data from external drives to the TS-831X with just one click, or alternatively to back up data from the TS-831X to external drives. A wide range of third-party backup software such as Acronis® True Image and Symantec Backup Exec™ are also supported.\n\nDisaster recovery solutions bring peace of mind\n\nThe TS-831X offers various data recovery options. RTRR (Real-Time Remote Replication) supports real time or scheduled data backup to a remote QNAP NAS or FTP server and synchronizes files to a remote folder from a local folder with better backup efficiency. You can enjoy backup versioning to preserve a certain amount of versions, with options of simple versioning to schedule how many versions should be retained and for how long, or smart versioning with a rotation scheme that automatically replaces earlier backup versions. The TS-831X also supports the rsync protocol to back up data to another remote server on a scheduled basis. Data can also be backed up to and restored from a range of cloud storage services, including Amazon® S3, Amazon® Glacier, Microsoft® Azure, ElephantDrive®, Dropbox®, Google Drive™, Google Cloud Storage™, and more.\n\nComprehensive security options\n\nIn open network environments, business data may be exposed in a potential hack. The TS-831X provides numerous security options, such as encrypted access, IP blocking, 2-step verification, and more. IT administrators can also control the access rights of each user to different folders, preventing unauthorized access to important files. The TS-831X supports AES 256-bit encryption, preventing sensitive business data from unauthorized access and breach even if the hard drives or the entire system were stolen.\n\nSecure access with VPN Server & VPN Client\n\nThe TS-831X can be used as a VPN server with L2TP/IPsec, OpenVPN, and PPTP support, allowing you to securely access data shared within the private local network. It can also be used as a VPN Client to connect to other VPN servers (connecting multiple servers at the same time is possible) or virtual private network through for PPTP and OpenVPN for secure data transmission. You can connect your devices to your NAS and the VPN server at home to access data on the LAN; via VPN Client on your NAS, for example, you can connect to VPN servers in foreign countries for accessing regionally-restricted services.\n\nQsirch - A smarter, faster way to search\n\nThe TS-831X supports Qsirch, a search tool for quick file searching. Qsirch supports thumbnail previews, and even remembers your search history allowing you to quickly navigate to files you've previously searched for. The revamped Qsirch 2.1 adds a Google Chrome Extension that allows you to search for files on your NAS when you use Google Search. Qsirch is a huge productivity boost that greatly reduces the time spent looking for files on the NAS, allowing you to focus on other tasks.\n\nFile synchronization across multiple devices\n\nQsync utility turns your TS-831X into a safe, high-capacity data center for file synchronization. Any file uploaded to the TS-831X will be made available for all linked devices, such as computers, laptops or mobile devices. Qsync is especially useful for frequent travelers to manage files and always have the most up-to-date files on different devices. Qsync provides multiple ways for file synchronization and group file sharing, greatly enhancing the flexibility of team projects and collaboration.\n\nComprehensive surveillance solution providing 24/7 security\n\nSurveillance Station is a professional network surveillance Video Management System (VMS) that offers a user-friendly management interface, over 3,000 compatible IP camera models, and expandable IP camera channel licenses. It supports real-time monitoring, video & audio recording and playback with a wide range of customizable settings. You can also install the Vmobile app on your iOS® or Android™ devices to manage the monitored channels anytime and anywhere to safeguard your office environment, or install the Vcam mobile app to turn your device into a network camera to instantly record to your TS-831X. The TS-831X offers 2 free IP camera channels and you can expand up to 30 channels by purchasing additional licenses.\n\nInstall-on-demand apps to extend NAS functionality\n\nThe built-in App Center provides various install-on-demand apps developed by QNAP and third-party developers, including tools for backup/sync, business, content management, communications, download, entertainment, and much more. It is also a centralized location for managing & updating installed apps. You can freely install apps as needed to expand your TS-831X's functionality.\n\nExpand storage capacity easily\n\nThe TS-831X supports online capacity expansion by connecting two QNAP expansion enclosures for storing rapidly-growing data, especially ideal for storage-intensive applications such as video surveillance, data archiving, TV broadcast storage, and more. You can gradually expand the TS-831X's storage on demand, and use the QTS Storage Manager to easily handle the NAS capacity expansion and storage expansion enclosure management.\n\nWith the support of QJBOD Express (JBOD enclosures roaming), you can just connect a large capacity QNAP expansion enclosure to the TS-831X, and migrate data to another NAS through the JBOD enclosure without network connectivity.\n\nEnergy-efficient\n\nThe TS-831X utilizes an energy-efficient quad-core ARM® processor that features low voltage and low power consumption, maintaining high performance in system operations and suitable for an always-online business cloud without running up a high electricity bill. Additional energy-saving features include hard disk standby, scheduled power on/off, and Wake on LAN.\n\nAdditional SMB-ready features\n\nThe TS-831X supports various business applications as an all-in-one Turbo NAS with cost-efficiency.","https://images.icecat.biz/img/gallery/31995775_8046.jpg|https://images.icecat.biz/img/gallery/31995775_2123.jpg|https://images.icecat.biz/img/gallery/31995775_3623.jpg|https://images.icecat.biz/img/gallery/31995775_4347.jpg|https://images.icecat.biz/img/gallery/31995775_2618.jpg|https://images.icecat.biz/img/gallery/31995775_2712.jpg|https://images.icecat.biz/img/gallery/31995775_3567.jpg","4500x2813|4500x2813|4500x2813|4500x2813|4500x2813|4500x2813|3024x3024","||||||","","","","","","","","","Storage","Storage drives installed: No","Number of storage drives supported: 8","Installed storage drive type: No","Supported storage drive types: HDD & SSD","Storage drive interface: Serial ATA III","RAID support: Yes","Storage drive size: 2.5/3.5""","RAID levels: 0, 1, 5, 6, 10, JBOD","Hot-swap drive bays: Yes","Supported file systems: FAT32, HFS+, NTFS, ext3, ext4","Processor","Processor family: Annapurna Labs","Processor model: Alpine AL-314","Processor frequency: 1.4 GHz","Processor cores: 4","Memory","Internal memory: 8 GB","Internal memory type: DDR3","Maximum RAM supported: 16 GB","Memory slots: 2","Flash memory: 512 MB","Network","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Wi-Fi: No","DHCP client: Yes","DHCP server: Yes","Jumbo frames support: Yes","iSCSI support: Yes","Wake-on-LAN ready: Yes","Supported network protocols: CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, and SMSC","Link aggregation: Yes","Ports & interfaces","Ethernet LAN (RJ-45) ports: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 3","Fiber ports quantity: 2","Fiber optic connector: SFP+","Design","Chassis type: Desktop","Cooling type: Active","Product colour: Black","Number of fans: 2 fan(s)","Fan diameter: 12 cm","LED indicators: HDD, Power, Status, USB","Built-in display: Yes","Display type: LCD","Cable lock slot: Yes","Cable lock slot type: Kensington","Performance","Type: NAS","Device class: Small & Medium Business","Backup function: Yes","Backup features: Cloud, iSCSI LUN","Buzzer: Yes","Multilingual support: Yes","Noise level: 20.6 dB","Web-based management: Yes","Share folder access right management: Yes","Security algorithms: 256-bit AES, FIPS 140-2, HTTPS, SNMP, SSH, SSL/TLS","Access Control List (ACL): Yes","Reset button: Yes","On/off switch: Yes","Built-in UPnP AV media server: Yes","Built-in iTunes server: Yes","Built-in FTP server: Yes","Browser supported: Microsoft Internet Explorer 10+, Mozilla Firefox 8+, Apple Safari 4+, Google Chrome","System log: Yes","Hot spare: Yes","S.M.A.R.T. support: Yes","Share folder: CIFS/SMB","Software","Operating system installed: QNAP Turbo System","Operating system version: 4.2","Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 8, Windows 8 x64","Linux operating systems supported: Yes","Mac operating systems supported: Yes","Server operating systems supported: Windows Server 2003, Windows Server 2003 R2, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2","Power","Power supply location: Built-in","Power supply unit (PSU) capacity: 250 W","Number of power supply units: 1","Power consumption (typical): 46.36 W","Power consumption (sleep): 19.47 W","AC input voltage: 110-240 V","AC input frequency: 50 - 60 Hz","Fan voltage: 12 V","Output current: 3.5 A","Weight & dimensions","Width: 298.2 mm","Depth: 235 mm","Height: 185.2 mm","Weight: 7.3 kg","Package weight: 8.25 kg","Packaging content","Cables included: AC, LAN (RJ-45)","Quick installation guide: Yes","Number of screws: 56","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 5 - 95%","Other features","Power management: Yes","Digital Living Network Alliance (DLNA) certified: Yes"