"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85"
"","","31359793","","LG","49LH604V","31359793","","TVs","1584","","","49LH604V","20240219064813","ICECAT","1","120190","https://images.icecat.biz/img/gallery/31359793_9223.jpg","1600x940","https://images.icecat.biz/img/gallery_lows/31359793_9223.jpg","https://images.icecat.biz/img/gallery_mediums/31359793_9223.jpg","https://images.icecat.biz/img/gallery_thumbs/31359793_9223.jpg","","","LG 49LH604V TV 124.5 cm (49"") Full HD Smart TV Wi-Fi Black","LED, 49"", 1920 x 1080, smart TV, webOS 3.0","LG 49LH604V, 124.5 cm (49""), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black","LG 49LH604V. Display diagonal: 124.5 cm (49""), Display resolution: 1920 x 1080 pixels, HD type: Full HD, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PMI (Picture Mastering Index) 900, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black","Smart TV with webOS\nThe award winning LG Smart TV with Freeview Play puts you in control of the entertainment on offer. Enjoy your favourite channels and catch up TV services subscription free. The Smarter way of watching live TV and on demand services, with no additional devices required.\n\nMetallic Design\nMasterfully manufactured design. A metallic material is wrapped around your television providing a cutting edge construction. This sleek housing adds a modern touch to any living room. \n\nPicture Wizard III\nChange your settings, in a flash. Picture Wizard allows you to easily adjust picture elements such as black level, colour, tint, sharpness and backlight at the touch of a button. Get the right picture for whatever you're watching without the hassle of individual setting adjustment.\n\nVirtual Surround\nMore channels, better sound. High quality software creates a surround sound effect producing virtual audio channels. Surround your senses with sound from all angles.\n\nClear Voice III\nClear Voice III enhances sound quality by separating voices from background noise to provide you with a clear and crisp listening experience. Focus on your content without distraction using Clear Voice III.","https://images.icecat.biz/img/gallery/31359793_9223.jpg|https://images.icecat.biz/img/gallery/31359793_3287.jpg|https://images.icecat.biz/img/gallery/31359793_2137.jpg|https://images.icecat.biz/img/gallery/31359793_3889.jpg|https://images.icecat.biz/img/gallery/31359793_9646.jpg","1600x940|1600x940|1600x940|1600x940|1600x940","||||","","http://objects.icecat.biz/objects/mmo_31359793_1470839495_813_32522.pdf","http://objects.icecat.biz/objects/mmo_31359793_1470839543_5595_3468.pdf","","","","","","Display","Display diagonal: 124.5 cm (49"")","HD type: Full HD","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Motion interpolation technology: PMI (Picture Mastering Index) 900","LED backlighting type: Direct-LED","Screen format adjustments: 4:3, 16:9, Zoom","Supported video modes: 1080p","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Display diagonal (metric): 123 cm","TV tuner","Digital signal format system: DVB-C, DVB-S2, DVB-T2","Smart TV","Smart TV: Yes","Operating system installed: Web OS","Operating system version: 3.0","Audio","Number of speakers: 2","Audio decoders: DTS-HD","Sound modes: Game, Music, Sports, Standard","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Wi-Fi standards: Wi-Fi 4 (802.11n)","Miracast: Yes","Browsing: Yes","Design","Product colour: Black","VESA mounting: Yes","Panel mounting interface: 300 x 300 mm","Performance","Game mode: Yes","Teletext function: Yes","Teletext: 2000 pages","Subtitles function: Yes","Processor cores: 2","Ports & interfaces","HDMI ports quantity: 3","PC in (D-Sub): No","USB 2.0 ports quantity: 2","Common interface Plus (CI+): Yes","HDMI version: 1.4","DVI port: No","Ethernet LAN (RJ-45) ports: 1","Digital audio optical out: 1","Headphone outputs: 1","RF ports quantity: 2","Common interface Plus (CI+) version: 1.3","IntelĀ® Wireless Display (IntelĀ® WiDi): Yes","Management features","Electronic Programme Guide (EPG): Yes","Programming period: 8 day(s)","ECO mode: Yes","Sleep timer: Yes","Power","Power consumption (standby): 0.5 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Weight & dimensions","Width (with stand): 1107 mm","Depth (with stand): 216 mm","Height (with stand): 702 mm","Weight (with stand): 12.1 kg","Width (without stand): 1107 mm","Depth (without stand): 79.4 mm","Height (without stand): 645 mm","Weight (without stand): 11.8 kg","Packaging data","Manual: Yes","Package width: 1197 mm","Package depth: 162 mm","Package height: 775 mm","Package weight: 16.1 kg","Packaging content","Remote control included: Yes","Remote control type: L-con","Other features","3D: No","Batteries included: Yes","Built-in speaker(s): Yes","Annual energy consumption: 66 kWh","Built-in camera: No","Digital Living Network Alliance (DLNA) certified: Yes","Energy efficiency class (old): A++"