"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77" "","","30946726","","Brother","HL-L5000D","30946726","0012502641742|012502641742|4977766753289|5715063339008","Laser Printers","235","","","HL-L5000D","20240531113606","ICECAT","1","417038","https://images.icecat.biz/img/gallery/a1f787fd6eec3237106552d0e7c1fe79.jpg","960x960","https://images.icecat.biz/img/gallery_lows/a1f787fd6eec3237106552d0e7c1fe79.jpg","https://images.icecat.biz/img/gallery_mediums/a1f787fd6eec3237106552d0e7c1fe79.jpg","https://images.icecat.biz/img/gallery_thumbs/a1f787fd6eec3237106552d0e7c1fe79.jpg","","","Brother HL-L5000D laser printer 1200 x 1200 DPI A4","1200 x 1200 DPI, A4/A5/A6, 60-120 g/m², 800 MHz (CPU), 256MB (RAM), LCD, 1 x IEEE 1284, 1 x USB 2.0, 10.7 kg","Brother HL-L5000D, Laser, 1200 x 1200 DPI, A4, Duplex printing, Graphite","Brother HL-L5000D. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Duplex printing. Display: LCD, Product colour: Graphite","The Brother HL-L5000D monochrome laser printer is ideal for small offices that need a printer with a Parallel interface for wide application compatibility. It features reliable, fast printing up to 42ppm and cost-efficient output thanks to a high-yield replacement toner cartridge. Plus, automatic two-sided printing helps save paper. Built-in parallel and USB interfaces provide flexible local connectivity and PCL6 and BR-Script3 emulations enable comprehensive application compatibility. Use the 250-sheet capacity paper tray for letter or legal-size documents, and print on envelopes and alternative media types from the 50-sheet capacity multi-purpose tray. For fewer refills, you can expand the paper capacity to 1,340 sheets with optional add-on trays.\n\n- Fast, high-quality printing. With a print speed of up to 42 pages per minute, this printer is ideal for busy offices. Plus, it offers up to 1200 x 1200 dpi resolution for crisp, clear text and excellent graphics.\n- USB 2.0 and Parallel interfaces. Provides flexible local connectivity and the ability to connect to two computers. Also supports DOS printing via Parallel interface.\n- Comprehensive application compatibility. Offering PCL6, BR-Script3, IBM Proprinter, Epson FX, PDF version 1.7, and XPS Version 1.0, the HL-5000D can support virtually any office or graphics application.\n- Flexible paper handling. Easily handle your print jobs via an adjustable 250-sheet capacity paper tray and 50-sheet capacity multi-purpose tray. Total capacity expandable to 1,340 sheets with optional add-on trays.\n- Cost efficient output. Help reduce running costs due to an 8,000-page high-yield replacement toner cartridge.\n- Automatic two-sided printing. Use the duplex feature to produce professional brochures, documents and booklets. This feature can help save money and cut your paper usage by up to 50%.\n- Outstanding customer support. The Brother HL-L5000D offers a 1 year limited warranty with free phone support for the life of your product.","https://images.icecat.biz/img/gallery/a1f787fd6eec3237106552d0e7c1fe79.jpg|https://images.icecat.biz/img/gallery/9252acb8f3c4b27e5775e425d4a538e4d30be12a.jpg|https://images.icecat.biz/img/gallery/7e420c3cd3968647b242dccb2f6cdf0c382ad6b9.jpg|https://images.icecat.biz/img/gallery/200f7e063b38d1ee2131b2a5c807e112.jpg|https://images.icecat.biz/img/gallery/b34ff63921f2c737cdb8764402e14578.jpg|https://images.icecat.biz/img/gallery/5463a80e1867cff567d44d1ea5e5330f.jpg","960x960|1500x1348|1500x1545|960x960|960x960|960x960","|||||","","","","","","","","","","Printing","Colour: No","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Duplex printing mode: Auto","Duplex print speed (black, normal quality, A4/US Letter): 20 ppm","Warm-up time: 4.8 s","Time to first page (black, normal): 7.2 s","N-up printing: 2, 4, 9, 16, 25","Economical printing: Yes","Features","Maximum duty cycle: 50000 pages per month","Printing colours: Black","Number of print cartridges: 1","Page description languages: Epson FX, IBM ProPrinter, Microsoft XPS, PCL 6, PDF 1.7, PostScript 3","Recommended duty cycle: 0 - 3500 pages per month","Input & output capacity","Total number of input trays: 1","Total input capacity: 250 sheets","Total output capacity: 150 sheets","Paper input type: Cassette, Paper tray","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 50 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Plain paper, Recycled paper, Thick paper, Thin paper","ISO A-series sizes (A0...A9): A4, A5, A6","Multi-purpose tray media types: Bond paper, Envelopes, Labels, Letterhead, Plain paper, Recycled paper, Thick paper, Thicker paper, Thin paper","Non-ISO print media sizes: Executive, Folio, Letter, Legal","Custom media width: 76.2 - 215.9 mm","Custom media length: 127 - 355.6 mm","Paper tray media weight: 60 - 120 g/m²","Multi-Purpose Tray media weight: 60 - 200 g/m²","Duplex media weight: 60 - 120 g/m²","Ports & interfaces","USB port: Yes","Standard interfaces: Parallel, USB 2.0","USB 2.0 ports quantity: 1","Network","Wi-Fi: No","Ethernet LAN: No","Network ready: No","Mobile printing technologies: Not supported","Performance","Built-in processor: Yes","Processor family: ARM Cortex","Processor frequency: 800 MHz","Sound pressure level (printing): 52 dB","Sound pressure level (quiet mode): 50 dB","Sound power level (standby): 34 dB","Design","Product colour: Graphite","Built-in display: Yes","Display: LCD","Display number of lines: 1 lines","Power","Power consumption (printing): 640 W","Power consumption (standby): 32 W","Power consumption (PowerSave): 390 W","Power consumption (off): 0.04 W","AC input frequency: 50 - 60 Hz","Operational conditions","Operating temperature (T-T): 10 - 32 °C","Storage temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 35 - 85%","Weight & dimensions","Width: 373 mm","Depth: 388 mm","Height: 255 mm","Weight: 10.7 kg","Packaging content","Drivers included: Yes","Quick start guide: Yes","Logistics data","Harmonized System (HS) code: 84433210"