"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48" "","","30213385","","LG","FH2U2TDN1","30213385","8806087332254","Washing Machines","1331","","","FH2U2TDN1","20231006155056","ICECAT","1","80534","https://images.icecat.biz/img/gallery/30213385_6717.jpg","347x435","https://images.icecat.biz/img/gallery_lows/30213385_6717.jpg","https://images.icecat.biz/img/gallery_mediums/img_30213385_medium_1480617450_7589_14798.jpg","https://images.icecat.biz/img/gallery_thumbs/30213385_6717.jpg","","","LG FH2U2TDN1 washing machine Front-load 8 kg 1200 RPM White","","LG FH2U2TDN1, Front-load, 8 kg, B, 72 dB, 1200 RPM, 117 kWh","LG FH2U2TDN1. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 72 dB, Noise level (wash): 52 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 117 kWh, Annual water consumption washing: 8900 L. Product colour: White. Width: 600 mm, Depth: 560 mm, Height: 850 mm","","https://images.icecat.biz/img/gallery/30213385_6717.jpg|https://images.icecat.biz/img/gallery/30213385_7047.jpg|https://images.icecat.biz/img/gallery/30213385_0487.jpg|https://images.icecat.biz/img/gallery/30213385_1922.jpg|https://images.icecat.biz/img/gallery/30213385_7893.jpg","347x435|547x431|579x443|473x455|421x409","||||","","","","","","","","","","Design","Appliance placement: Freestanding","Loading type: Front-load","Product colour: White","Built-in display: Yes","Control type: Rotary","Door hinge: Left","Inverter technology: Yes","Display type: LED","Door opening angle: 120°","Door colour: Black","Drum material: Stainless steel","Drum volume: 59 L","Motor type: Beltless","Performance","Rated capacity: 8 kg","Maximum spin speed: 1200 RPM","Spin-drying class: B","Noise level (spin): 72 dB","Noise level (wash): 52 dB","Delayed start timer: Yes","Washing programs: Hygiene/anti-allergy, Baby care, Black, Cotton, Quick, Sport, Synthetics, Delicate/silk","Load balancing system: Yes","Delay start (max): 19 h","Cycle time (max): 297 min","Half-load: Yes","Adjustable spin speed: Yes","Minimum spin speed: 400 RPM","Residual moisture: 53%","Adjustable temperature: Yes","Ergonomics","Child lock: Yes","Remaining time indication: Yes","Adjustable feet: Yes","Brand-specific features","LG technologies (clothes care): Inverter Direct Drive Motor","Power","Energy consumption washing per cycle: 0.6 kWh","Weight & dimensions","Width: 600 mm","Depth: 560 mm","Height: 850 mm","Weight: 63 kg","Power","Energy efficiency class (old): A+++-40%","Other features","Annual energy consumption washing: 117 kWh","Annual water consumption washing: 8900 L"