"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168" "","","28513627","","QNAP","TVS-471U-RP-I3-4G","28513627","","NAS & Storage Servers","932","","","TVS-471U-RP","20240315194456","ICECAT","1","59924","https://images.icecat.biz/img/gallery/28508857_5155.jpg","3000x1875","https://images.icecat.biz/img/gallery_lows/28508857_5155.jpg","https://images.icecat.biz/img/gallery_mediums/28508857_5155.jpg","https://images.icecat.biz/img/gallery_thumbs/28508857_5155.jpg","","","QNAP TVS-471U-RP NAS Rack (1U) Ethernet LAN Black i3-4150","4 x 3.5"" / 2.5"" HDD / SSD, Intel Core i3-4150 (3.5 GHz, 2-Core), 4 GB DDR3 RAM, 512MB DOM, 4 x Gigabit Ethernet RJ-45, 4 x USB 3.0, 4 x USB 2.0, 1 x HDMI, 1U Rackmount, Redundant PS","QNAP TVS-471U-RP, NAS, Rack (1U), Intel® Core™ i3, i3-4150, Black","QNAP TVS-471U-RP. Supported storage drive types: HDD & SSD, Storage drive interface: Serial ATA II, Serial ATA III, Storage drive size: 2.5/3.5"". Processor family: Intel® Core™ i3, Processor manufacturer: Intel, Processor model: i3-4150. Internal memory: 4 GB, Internal memory type: DDR3, Maximum RAM supported: 32 GB. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: CIFS/SMB, SMB2.1, SMB3.0, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI,.... On-board graphics card base frequency: 350 MHz, On-board graphics card dynamic frequency (max): 1150 MHz, On-board graphics card ID: 0x41E","The QNAP TVS-471U-RP, featuring the easy-to-use QTS operating system, provides a reliable and scalable NAS solution to fulfill data backup, file synchronization and remote access. The TVS-471U-RP is 10GbE-ready, delivers exceptional performance, and supports cross-platform file sharing, comprehensive backup solutions, iSCSI and virtualization applications, and many practical business functions, making it the ideal choice for SMBs to secure important business data. It also includes abundant multimedia applications backed by its powerful hardware specifications.","https://images.icecat.biz/img/gallery/28508857_5155.jpg|https://images.icecat.biz/img/gallery/a730383a3168530be4e8791f68a702c31af05a0b.jpg|https://images.icecat.biz/img/gallery/32770570_8145802484.jpg|https://images.icecat.biz/img/gallery/32770570_1160089904.jpg|https://images.icecat.biz/img/gallery/0210fc9d455c41ba2f9bd02f55ff9f846d45836b.jpg|https://images.icecat.biz/img/gallery/32770570_2828777367.jpg|https://images.icecat.biz/img/gallery/c588ff01234061f61dff1379af17472e51bdeeec.jpg|https://images.icecat.biz/img/gallery/32770570_4075261933.jpg|https://images.icecat.biz/img/gallery/1fcf2e8b196ae0f086abf0bc7dcf5b0fe542c32a.jpg|https://images.icecat.biz/img/gallery/32770570_3261682012.jpg|https://images.icecat.biz/img/gallery/2f16f1f28273b749e8624a54612a60debe4887e3.jpg|https://images.icecat.biz/img/gallery/32770573_4575403309.jpg","3000x1875|3000x1875|3000x1875|3000x1875|3000x1875|3000x1875|3000x1875|3000x1875|3000x1875|3000x1875|3000x1875|3000x1875","|||||||||||","","","","","","","","","Storage","Storage drives installed: No","Number of storage drives supported: 4","Installed storage drive type: No","Supported storage drive types: HDD & SSD","Storage drive interface: Serial ATA II, Serial ATA III","RAID support: Yes","Storage drive size: 2.5/3.5""","RAID levels: 1, 5, 6, 10, JBOD","Hot-swap drive bays: Yes","Supported file systems: ext3, ext4, FAT32, HFS+, NTFS","Processor","Processor family: Intel® Core™ i3","Processor manufacturer: Intel","Processor model: i3-4150","Processor frequency: 3.5 GHz","Processor generation: 4th gen Intel® Core™ i3","Processor cores: 2","Processor threads: 4","Processor cache: 3 MB","L3 cache: 3 MB","Bus type: DMI","CPU configuration (max): 1","ECC supported by processor: Yes","PCI Express configurations: 1x16, 2x8, 1x8+2x4","PCI Express slots version: 3.0","Processor cache type: Smart Cache","Processor code: SR1PJ","Processor codename: Haswell","Processor lithography: 22 nm","Processor operating modes: 32-bit, 64-bit","Processor package size: 37.5 x 37.5 mm","Processor series: Intel Core i3-4100 Desktop series","Processor socket: LGA 1150 (Socket H3)","Scalability: 1S","Stepping: C0","System bus rate: 5 GT/s","Tcase: 72 °C","Thermal Design Power (TDP): 54 W","On-board graphics card model: Intel® HD Graphics 4400","Maximum internal memory supported by processor: 32 GB","Memory bandwidth supported by processor (max): 25.6 GB/s","Conflict-Free processor: Yes","Memory","Internal memory: 4 GB","Internal memory type: DDR3","Maximum RAM supported: 32 GB","Memory slots: 4","Flash memory: 512 MB","Network","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Wi-Fi: No","DHCP client: Yes","DHCP server: Yes","Jumbo frames support: Yes","iSCSI support: Yes","Wake-on-LAN ready: Yes","Supported network protocols: CIFS/SMB, SMB2.1, SMB3.0, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC","Link aggregation: Yes","Ports & interfaces","Ethernet LAN (RJ-45) ports: 4","USB 2.0 ports quantity: 4","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 4","HDMI ports quantity: 1","Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1150 MHz","On-board graphics card DirectX version: 11.1","On-board graphics card ID: 0x41E","Maximum on-board graphics card memory: 1.024 GB","Number of displays supported (on-board graphics): 3","Design","Chassis type: Rack (1U)","Cooling type: Active","Product colour: Black","Number of fans: 2 fan(s)","Fan diameter: 4 cm","Drive bay locking: Yes","LED indicators: Yes","Built-in display: No","Performance","Type: NAS","Device class: Small & Medium Business","Backup function: Yes","Backup features: Cloud, iSCSI LUN","Buzzer: Yes","Multilingual support: Yes","Noise level: 42.1 dB","Built-in optical drive: No","Card reader integrated: No","Management protocols: SNMP v2 & v3","Web-based management: Yes","Share folder access right management: Yes","Security algorithms: 256-bit AES, FIPS 140-2, HTTPS, SSH, SSL/TLS","Access Control List (ACL): Yes","Reset button: Yes","On/off switch: Yes","Built-in UPnP AV media server: Yes","Built-in FTP server: Yes","Browser supported: Microsoft Internet Explorer 10+, Mozilla Firefox 8+, Apple Safari 4+, Google Chrome","System log: Yes","Hot spare: Yes","S.M.A.R.T. support: Yes","Share folder: CIFS/SMB","Software","Operating system installed: QNAP Turbo System","Operating system version: 4.1","Windows operating systems supported: Yes","Linux operating systems supported: Yes","Mac operating systems supported: Yes","Server operating systems supported: Windows Server 2003","Power","Power supply location: Built-in","Power supply unit (PSU) capacity: 250 W","Number of power supply units: 1","Redundant power supply (RPS) support: Yes","Power consumption (typical): 66 W","Power consumption (sleep): 57.25 W","AC input voltage: 100-240 V","AC input frequency: 47/63 Hz","Weight & dimensions","Width: 439 mm","Depth: 499 mm","Height: 44 mm","Weight: 7.63 kg","Package weight: 11.6 kg","Packaging content","Cables included: AC, LAN (RJ-45)","Quick installation guide: Yes","Number of screws: 28","Processor special features","Embedded options available: No","Enhanced Intel SpeedStep Technology: Yes","Execute Disable Bit: Yes","Graphics & IMC lithography: 22 nm","Idle States: Yes","Intel 64: Yes","Intel Enhanced Halt State: Yes","Intel Small Business Advantage (SBA) version: 1.00","Intel Stable Image Platform Program (SIPP): No","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Trusted Execution Technology: No","Intel TSX-NI: No","Intel TSX-NI version: 0.00","Intel Virtualization Technology (VT-x): Yes","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® InTru™ 3D Technology: Yes","Intel® Quick Sync Video Technology: Yes","Intel® Smart Cache: Yes","Intel® Turbo Boost Technology: No","Intel® Wireless Display (Intel® WiDi): Yes","Maximum number of PCI Express lanes: 16","Thermal Monitoring Technologies: Yes","Thermal solution specification: PCG 2013C","Memory channels supported by processor: Dual","Memory types supported by processor: DDR3-SDRAM","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 5 - 95%","Other features","Power management: Yes","Digital Living Network Alliance (DLNA) certified: Yes","Processor ARK ID: 77486"