"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111" "","","28494319","","Canon","0106C002","28494319","4549292034615","Digital Cameras","575","PowerShot","","G3 X","20240314174336","ICECAT","1","149564","https://images.icecat.biz/img/gallery/c0efc01327a4d4400fe793a934a22324.jpg","600x232","https://images.icecat.biz/img/gallery_lows/c0efc01327a4d4400fe793a934a22324.jpg","https://images.icecat.biz/img/gallery_mediums/c0efc01327a4d4400fe793a934a22324.jpg","https://images.icecat.biz/img/gallery_thumbs/c0efc01327a4d4400fe793a934a22324.jpg","","","Canon PowerShot G3 X 1"" Compact camera 20.2 MP CMOS 5472 x 3648 pixels Black","20.2 MP, 3.2"" TFT, SD, 733g","Canon PowerShot G3 X, 20.2 MP, 5472 x 3648 pixels, CMOS, 25x, Full HD, Black","Canon PowerShot G3 X. Camera type: Compact camera, Megapixel (approx.): 20.2 MP, Image sensor size: 1"", Sensor type: CMOS, Maximum image resolution: 5472 x 3648 pixels. ISO sensitivity (max): 12800. Optical zoom: 25x, Digital zoom: 4x. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 8.13 cm (3.2""), Touchscreen. Weight: 690 g. Product colour: Black","Voyage to Awe-Inspiring Images\nThe PowerShot G3 X camera can be ideal for capturing and sharing all your adventures, indoors and out. With a compact, rugged design that’s easy to carry, this premium camera gives you inspirational image quality through its 1.0-inch, 20.2 Megapixel* High-Sensitivity CMOS sensor, plus the power to zoom to an incredible 25x. You’ll be able to capture what you see wherever life takes you: broad, majestic landscapes, virtually blur-free low-light images, and beautifully detailed wildlife. You can also capture action as it happens in beautiful 1080p Full HD video, and share your images/videos with easy Wi-Fi® connectivity, which now includes built-in NFC** for touch communication with a compatible Android™ device***. Whether you’re traveling around the world or enjoying your favorite outdoor activities close to home, you’ll want to pack the PowerShot G3 X camera.","https://images.icecat.biz/img/gallery/c0efc01327a4d4400fe793a934a22324.jpg|https://images.icecat.biz/img/gallery/28494319_7982.jpg|https://images.icecat.biz/img/gallery/28494319_0881.jpg|https://images.icecat.biz/img/gallery/28494319_6991.jpg|https://images.icecat.biz/img/gallery/28494319_8965.jpg|https://images.icecat.biz/img/gallery/28494319_7641.jpg|https://images.icecat.biz/img/gallery/28494319_4634.jpg","600x232|407x288|417x265|419x267|377x297|427x334|395x354","||||||","","","","","","","","","","Picture quality","Camera type: Compact camera","Megapixel (approx.): 20.2 MP","Sensor type: CMOS","Maximum image resolution: 5472 x 3648 pixels","Image sensor size: 1""","Still image resolution(s): 5472 x 3080; 4320 x 2432; 1920 x 1080; 720 x 408;\r\n5472 x 3648, 4320 x 2880, 2304 x 1536, 720 x 480;\r\n4864 x 3648, 3840 x 2880, 2048 x 1536, 640 x 480;\r\n3648 x 3648; 2880 x 2880; 1536 x 1536; 480 x 480","Image stabilizer: Yes","Image formats supported: JPEG XR, RAW","Supported aspect ratios: 1:1, 3:2, 4:3, 16:9","Total megapixels: 20.9 MP","Lens system","Optical zoom: 25x","Digital zoom: 4x","Focal length range: 8.8 - 220 mm","Minimum focal length (35mm film equiv): 24 mm","Maximum focal length (35mm film equiv): 600 mm","Minimum aperture number: 2.8","Maximum aperture number: 5.6","Combined zoom: 100x","Focusing","Focus: TTL","Focus adjustment: Auto/Manual","Auto focusing (AF) modes: Continuous Auto Focus, Servo Auto Focus","Exposure","ISO sensitivity (min): 125","ISO sensitivity (max): 12800","Light exposure modes: Auto, Manual","Light exposure correction: ± 3EV (1/3EV step)","Light metering: Centre-weighted, Evaluative (Multi-pattern), Spot","ISO sensitivity: 125, 160, 200, 250, 320, 400, 500, 640, 800, 1000, 1250, 1600, 2000, 2250, 3200, 4000, 5000, 6400","Light exposure control: Program AE","Auto Exposure (AE) lock: Yes","Shutter","Fastest camera shutter speed: 1/2000 s","Slowest camera shutter speed: 30 s","Camera shutter type: Mechanical","Flash","Flash modes: Auto, Flash off, Flash on, Forced off","Flash exposure lock: Yes","Flash range (wide): 0.6 - 6.8 m","Flash range (tele): 0.85 - 3.1 m","Flash recharging time: 10 s","Flash exposure compensation: Yes","Flash exposure correction: ±2EV (1/3 EV step)","Video","Video recording: Yes","Maximum video resolution: 1920 x 1080 pixels","HD type: Full HD","Video resolutions: 640 x 480,1280 x 720,1920 x 1080","Video recording time: 360 min","Motion JPEG frame rate: 59.94 fps","Video formats supported: AVC, H.264, MP4, MPEG4","Audio","Built-in microphone: Yes","Audio formats supported: LC-AAC","Memory","Compatible memory cards: SD, SDHC, SDXC","Memory slots: 1","Display","Display: LCD","Touchscreen: Yes","Display diagonal: 8.13 cm (3.2"")","Flip-out screen: Yes","Vari-angle LCD display: Yes","Viewfinder","Viewfinder type: Optical","Ports & interfaces","PictBridge: Yes","USB version: 2.0","USB port: Yes","Network","Bluetooth: No","Wi-Fi: Yes","Near Field Communication (NFC): Yes","Camera","White balance: Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Fluorescent H, Shade, Tungsten","Scene modes: Fireworks, Night, Portrait, Snow","Shooting modes: Aperture priority, Manual, Movie, Scene, Shutter priority","Self-timer delay: 2,10,20,30 s","GPS (satellite): No","Camera file system: DCF 2.0, DPOF 1.1, Exif 2.3, RAW","Built-in processor: Yes","Image processor: DIGIC 6","Design","Product colour: Black","Dustproof: Yes","Waterproof: Yes","Certification: CE","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery voltage: 7.4 V","Battery life (CIPA standard): 300 shots","Battery capacity: 920 mAh","Battery type: NB-10L","Number of batteries supported: 1","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 123.3 mm","Depth: 105.3 mm","Height: 76.5 mm","Weight: 690 g","Weight (including battery): 733 g","Packaging content","Wrist strap included: Yes","Battery charger included: Yes","Batteries included: Yes","Other features","Power source type: Battery"