"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73" "","","274668","","HP","PG803ET#ABH","274668","","Laptops","151","","","Compaq nx8220 Intel Pentium-M 750 512 MB/60 GB 15,4-inch WXGA WSXGA+WVA dvd+rw Multibay video modem WXP Pro notebook pc","20240209233705","ICECAT","1","184788","https://images.icecat.biz/img/norm/high/274544-6097.jpg","170x190","https://images.icecat.biz/img/norm/low/274544-6097.jpg","https://images.icecat.biz/img/gallery_mediums/img_274668_medium_1480931198_4538_26422.jpg","https://images.icecat.biz/thumbs/274544.jpg","","","HP Compaq nx8220 Intel Pentium-M 750 512 MB/60 GB 15,4-inch WXGA WSXGA+WVA dvd+rw Multibay video modem WXP Pro notebook pc 39.1 cm (15.4"") 0.5 GB DDR2-SDRAM AMD Mobility Radeon X600 Windows XP Professional","HP Compaq nx8220 Intel / PM 750 / 1.86 Ghz / 512 MB / 60GB / 15,4 "" / Win XPP","HP Compaq nx8220 Intel Pentium-M 750 512 MB/60 GB 15,4-inch WXGA WSXGA+WVA dvd+rw Multibay video modem WXP Pro notebook pc, 1.86 GHz, 39.1 cm (15.4""), 1680 x 1050 pixels, 0.5 GB, 60 GB, Windows XP Professional","HP Compaq nx8220 Intel Pentium-M 750 512 MB/60 GB 15,4-inch WXGA WSXGA+WVA dvd+rw Multibay video modem WXP Pro notebook pc. Processor frequency: 1.86 GHz. Display diagonal: 39.1 cm (15.4""), Display resolution: 1680 x 1050 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: AMD Mobility Radeon X600. Operating system installed: Windows XP Professional. Weight: 2.8 kg","Slim and stylish 15.4-inch widescreen notebook delivers advanced performance and graphics capabilities with all day battery life (with travel battery) to mobile business users looking for value.\r\n Featuring Microsoft® Windows® for a familiar and intuitive environment \r\n- Travel-friendly design weighing only 2.8 kg and just 28.0 mm thin. \r\n- Featuring a choice of the latest Intel Pentium M or Celeron M processors, a 15.4 -inch widescreen display, Intel Centrino Mobile Technology and discrete graphics performance with ATI Mobility Radeon X600. \r\n- A choice of ‘one touch’ docking stations (optional) for quick and easy desktop functionality and additional ports – and vertical monitor stand (optional) improves ergonomics and eliminates the need for a secondary monitor. \r\n- Primary battery life of up to 4.5 hours can be extended to 8.5 hours with an optional HP Travel Battery for all day mobile power. \r\n- Extensive testing and certifications ensure best in class quality and reliability. \r\n- Combination of reinforced composite material with in-mould laminate creates a scratch and dent resistant notebook. \r\n- Reliability with HP Mobile Data Protection System protects the hard drive from shock and vibration, reducing the risk of data corruption, and HP Local Recovery Solution by Altiris for quick recovery of data. \r\n\r\n \r\n","https://images.icecat.biz/img/norm/high/274544-6097.jpg","170x190","","","","","","","","","","Design","Country of origin: China","Display","Display diagonal: 39.1 cm (15.4"")","Display resolution: 1680 x 1050 pixels","Native aspect ratio: 16:10","Processor","Processor frequency: 1.86 GHz","Processor cache: 2 MB","Processor cache type: L2","Processor front side bus: 533 MHz","Memory","Internal memory: 0.5 GB","Maximum internal memory: 2 GB","Internal memory type: DDR2-SDRAM","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 60 GB","HDD speed: 5400 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: AMD Mobility Radeon X600","Maximum graphics card memory: 0.064 GB","Audio","Audio system: HP Premier•Sound 16-bit","Network","Networking features: NetXtreme Gigabit (10/100/1000 NIC) PCI Express Ethernet","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: Yes","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","Performance","Motherboard chipset: Intel® 915PM Express","Keyboard","Pointing device: Touchpad","Keyboard layout: QWERTY","Software","Operating system installed: Windows XP Professional","Bundled software: HP One-Touch Button Software\nHP Mobile Print Driver\nSynaptics Touchpad Driver\nHP Help & Support\nHP Wireless Assistant\nSonic RecordNow!\nInterVideo WinDVD - DVD Player\nInterVideo WinDVD Creator – DVD Authoring; \nHP Client Manager Software\nSmart Card Security for HP ProtectTools","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Weight: 2.8 kg","Other features","Wireless technology: Intel LAN 802.11b/g Mini PCI, Bluetooth","Infrared data port: Yes","Dimensions (WxDxH): 356 x 264 x 28 mm","Power requirements: 90W AC","Battery type: 8-cell","Wake-on-Ring ready: No","TV-in port: No","Wake-on-LAN ready: No","Internal modem: Yes","Modem speed: 56 Kbit/s","Operational conditions","Non-operating relative humidity (non-condensing): 5 - 90%","Other features","Expansion slots: 1 Type I/II PCMCIA"