"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123" "","","274271","","HP","Q7698A","274271","0829160831800|829160831800|0829160792934|829160792934|5711045506857|0884962829707|884962829707|0829160831848|829160831848|0829160954967|829160954967|0829160831916|829160831916|0884962377307|884962377307|0829160831930|829160831930|0829160831947|829160831947|0829160831985|829160831985|0829160831954|829160831954|0829160831961|829160831961|0829160831978|829160831978|0829160831992|829160831992|0829160832005|829160832005|0829160832012|829160832012|0829160832029|829160832029|0829160831756|829160831756|0829160831763|829160831763|0829160831770|829160831770|0829160831787|829160831787|0829160831794|829160831794|0829160831817|829160831817|0829160831824|829160831824|0829160831831|829160831831|0829160831855|829160831855|0884420111498|884420111498|0829160954981|829160954981|0829160831862|829160831862|0829160831879|829160831879|0829160831886|829160831886|0829160831893|829160831893|0829160954998|829160954998|0884420111481|884420111481|0884962833766|884962833766|0884962833827|884962833827|0829160954974|829160954974|0829160831909|829160831909|0883585415830|883585415830|0884962377024|884962377024|0884962696156|884962696156|0882780536838|882780536838|0884962263471|884962263471|0884962284650|884962284650|0884962284667|884962284667|0884962692752|884962692752|0884962382011|884962382011|0884962377116|884962377116|0884962377178|884962377178|0883585407316|883585407316|0884962376805|884962376805|0883585895946|883585895946|0884962377246|884962377246|0884962379264|884962379264|0884962381953|884962381953|0829160831923|829160831923","Laser Printers","235","LaserJet","","LaserJet 9040n Printer","20231201103955","ICECAT","1","139030","https://images.icecat.biz/img/norm/high/274190-HP.jpg","400x400","https://images.icecat.biz/img/norm/low/274190-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_274271_medium_1480931124_4959_26422.jpg","https://images.icecat.biz/thumbs/274190.jpg","","","HP LaserJet 9040n Printer 600 x 600 DPI","Experience outstanding results with the affordable HP LaserJet 9040n Printer—a solid, reliable A3 performer for your network that delivers enhanced productivity through ease of use, flexible finishing features, and efficient speeds.","HP LaserJet 9040n Printer, 600 x 600 DPI, 40 ppm, Network ready","HP LaserJet 9040n Printer. Number of print cartridges: 1, Maximum duty cycle: 300000 pages per month. Maximum resolution: 600 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 40 ppm. Network ready","Are you looking for simple, high-volume, network printing at a reasonable price? This A3 printer is your cost-effective solution for large workgroup and department black-and-white printing. Users and IT managers alike will appreciate its ease and functionality. Expandable paper-handling options enable more efficient workflows and increased flexibility. Maximise resources with remote management. Plus, get a solid, reliable performer with fast print and processor speeds and expandable memory.\n\nABU - United Kingdom - UK English localization","https://images.icecat.biz/img/norm/high/274190-HP.jpg","400x400","","","","","","","","","","","Printing","Colour: No","Maximum resolution: 600 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 40 ppm","Print speed (black, draft quality, A4/US Letter): 40 ppm","Print speed (black, normal quality, A3): 26 ppm","Time to first page (black, normal): 8 s","Features","Maximum duty cycle: 300000 pages per month","Number of print cartridges: 1","Input & output capacity","Total input capacity: 1100 sheets","Total output capacity: 600 sheets","Maximum input capacity: 3100 sheets","Maximum output capacity: 3600 sheets","Paper handling","Maximum print size: 303 x 468 mm","Duplex media weight: 64 - 200 g/m²","Media types supported: Paper (plain, preprinted, letterhead, prepunched, bond, color, recycled, rough), transparencies, labels, cardstock","Media size (tray 1): A4, B4, B5, A3, A5, custom; 99 x 191 to 297 x 432 mm","Media weight (tray 1): 64 to 216 g/m²","Network","Network ready: Yes","Supported network protocols (IPv4): Via HP Jetdirect print servers: TCP/IP (IP Direct mode; may require software from the NOS vendor or third party vendor: LPD, FTP, IPP), IPX/SPX, DLC/LLC, AppleTalk, Auto-IP, Apple Rendezvous compatible, NDS, Bindery, NCP, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP (v 1, 2c, 3), HTTP; not all protocol and operating system combinations are supported; for more information, go to http://www.hp.com/support/net_printing","Performance","Internal memory: 128 MB","Maximum internal memory: 512 MB","Built-in processor: Yes","Processor model: MIPS 20KC","Processor frequency: 533 MHz","Power","Power consumption (printing): 200 W","Power consumption (off): 0.5 W","System requirements","Minimum system requirements for Macintosh: Mac OS 8.6, 9.0, 9.04, 9.1, 9.2, 10.1, 4 MB of free RAM space and 160 MB free hard disk space; AppleTalk","Operational conditions","Operating temperature (T-T): 10 - 32.5 °C","Storage temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 80%","Storage relative humidity (H-H): 10 - 90%","Weight & dimensions","Weight: 69.4 kg","Dimensions (WxDxH): 638 x 600 x 633 mm","Packaging data","Package weight: 83.1 kg","Packaging content","Bundled software: Print drivers and installation software on CD-ROM (HP PCL 5e, HP PCL 6, HP Postscript Level 3 emulation)","Logistics data","Pallet gross weight: 83.1 kg","Products per pallet: 1 pc(s)","Other features","Mac compatibility: Yes","Minimum system requirements: Microsoft Windows 2000: 300 MHz processor with 64 MB RAM; Windows XP Home, Windows XP Professional: 233 MHz processor with 64 MB RAM; 180 MB free hard disk space; 1 GHz processor, 512 MB RAM [Windows Vista Ready, check user guide for minimum hard drive space], CD-ROM drive or Internet connection; dedicated IEEE 1284 parallel port","Printer management: HP Web Jetadmin","Power requirements: 110 to 127 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz); 220 to 240 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz)","Electromagnetic compatibility: CISPR 22: 1997/EN 55022: 1998 Class B, EN 61000-3-2: 2000, EN 61000-3-3: 1995+A1, EN 55024: 1998, FCC Title 47 CFR, Part 15 Class B (USA), ICES-003, Issue 4, (Canada), GB9254-1998, EMC Directive 89/336/EEC with CE Marking (Europe) other EMC approvals as required by individual countries","Standard input trays: 3","Networking features: Via HP Jetdirect internal print servers for Fast Ethernet, Gigabit Ethernet; 802.11b wireless connectivity\nHP Jetdirect Fast Ethernet Embedded Print Server (10/100Base-TX)","Safety: Argentina (TUV S Mark-Rs.92/98/Ds.1009/98), Australia (AS/NZ 3260), Canada (cUL-CAN/CSA C22.2 No.60950-00), China (GB4943), Czech Republic (CSN-IEC 60950-IEC 60825-1), Estonia (EEI-EN60950-IEC 60825-1), EU (CE Mark-Low Voltage Directive 73/23/EEC), Germany (TÛV- EN60950-IEC 60825-1), Hungary (MEEI- IEC 60950-IEC 60825-1), Japan Radio Law, Lithuania (LS- IEC 60950-IEC 60825-1), Mexico (NOM NYCE-NOM 019 SCFI), Poland (B Mark- IEC 60950-IEC60825-1), (Russia (GOST- R50377), Slovakia (IEC 60950-IEC60825-1), Slovenia (SQI- IEC 60950-EN60825-1), South Africa (IEC 60950-IEC60825-1), USA (UL-UL 60950, FDA-21 CFR Chapter 1 Subchapter J for lasers); Class 1 laser/LED product","Downloadable software: Microsoft Windows 98, Me, NT, 2000, XP, Server 2003, Macintosh OS 9, OS 10","Compatible operating systems: Microsoft Windows 2000, XP Home, XP Professional; Certified for Windows Vista; Mac OS 9; Mac OS X","Product dimensions when open (LxWxD): 139.7 cm (55"")","Size (imperial): 139.7 cm (55"")","Package dimensions (WxDxH): 911.9 x 789.9 x 721.4 mm","Weight & dimensions","Maximum dimensions (W x D x H): 1397 x 1001 x 1036 mm","Pallet dimensions (W x D x H): 911 x 790 x 1036 mm","Other features","Print quality (black, draft quality): 600 DPI","Standard input capacity for transparencies: 100","Recommended operating temperature range (T-T): 10 - 32.5 °C","I/O ports: 1 IEEE 1284-B compliant parallel, 2 EIO slots","Custom media sizes: Multipurpose Tray 1: 98 x 191 to 312 x 470 mm; automatic two-sided printing unit, Tray 2, 3 and 8-bin mailbox: 148 x 210 to 297 x 432 mm. Optional Tray 4: 182 x 210 to 297 x 432 mm","Standard media sizes: A3, A4, A5, B4, B5, B6, Executive","Memory upgrade: 0.512 GB","Print margin bottom (A4): 1 mm","Print margin left (A4): 1 mm","Print margin right (A4): 1 mm","Print margin top (A4): 1 mm","Typefaces: 80 internal TrueType fonts scalable in HP PCL and HP Postscript Level 3 emulation; additional font solutions available via DIMMs","Media weights by paper path: Multipurpose Tray 1: 64 to 216 g/m2; automatic two-sided printing unit, Tray 2, 3, optional Tray 4: 64 to 200 g/m2","Standard output capacity for envelopes: 60 sheets","Envelope feeder: No","Acoustic power emissions: 7 B(A)","Acoustic pressure emissions: 54 dB","Duplex print options: Automatic (optional)","Print speed (black, best quality, A4): 40 ppm","Print quality (black, best quality): 600 x 600 DPI","Wireless option type: Optional, enabled with purchase of a hardware accessory","Driver updates: Current drivers and software are available from the Internet. Depending on the configuration of Microsoft Windows driven computers, the installation program for the printer software automatically checks the computer for Internet access to obtain the latest software.","Duplex supported media size: A3, A4, A4-rotated, A5, JIS B4, JIS B5, JIS B6, JIS executive","Media handling: Sheetfed","Memory technology: Double Data Rate memory technology","Control panel: 3 light-emitting diode (LED) indicator lights, 4 navigation buttons, dedicated Help button, dedicated Menu button, 10-key numeric pad, 4-line display, dedicated Stop button","Maximum paper trays: 4","Media size (tray 2): A4, B4, B5, A3, A5, custom; 148 x 210 to 297 x 432 mm","Media type and capacity (tray 2): sheets: 500","Media weight (tray 2): 64 to 199 g/m²","Media weight (tray 3): 64 to 199 g/m2","Paper handling optional/input: 2000-sheet input tray, automatic duplex unit","Paper handling standard/input: 100-sheet multipurpose tray, two 500-sheet input trays","Paper handling standard/output: 600-sheet output bin (500 sheets face down, 100 sheets face up)","Security management description: SNMPv3, SSL/TLS, 802.1X authentication (EAP-PEAP, EAP-TLS)","Upgrade type: Optional accessories available: Tray 4, automatic duplex unit; finishing devices: 3000-sheet stacker, 3000-sheet stacker/stapler, multifunction finisher, 8-bin mailbox; DDR DIMMs; flash memory cards; EIO cards","Technical features: Enjoy fast, industry-leading networking with the HP Jetdirect Fast Ethernet internal print server\nEnjoy greater flexibility with optional automatic two-sided printing up to A3 size","Package dimensions (W x D x H): 911.9 x 789.9 x 721.4 mm (35.9 x 31.1 x 28.4"")","Pallet dimensions (W x D x H) (imperial): 914.4 x 787.4 x 1041.4 mm (36 x 31 x 41"")","Pallet weight (imperial): 83.1 kg (183.2 lbs)","Weight (imperial): 153 lb","Acoustic pressure emissions bystander (active, print, copy or scan): 54 dB(A)","Duplex binding: Y","First page out (black&white, A4, ready): 8 s","First page out (black&white, letter, ready): 8 s","Media sizes supported (imperial): Letter, legal, tabloid, executive, JPostD, envelopes (No. 10, C5, DL, Monarch, B5)","Operating altitude (imperial): 10000 ft","Package weight (imperial): 83.1 kg (183.2 lbs)","Print speed (black, best quality, letter): Up to 40 ppm","Standard input capacity for envelopes: 10 sheets","Acoustic power emissions (ready): 56 dB","Acoustic pressure emissions bystander (ready): 39 dB","Maximum input capacity (tray 1): 100 sheets","Recommended media weight (duplex, imperial): 17 to 53 lb bond","UNSPSC-code: 43212105"