"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44" "","","271539","","Canon","9442A083","271539","","Digital Cameras","575","EOS","","20D + EF-S 18-55mm","20240314185957","ICECAT","","132361","https://images.icecat.biz/img/gallery/271539_4478864653.jpg","500x500","https://images.icecat.biz/img/gallery_lows/271539_4478864653.jpg","https://images.icecat.biz/img/gallery_mediums/271539_4478864653.jpg","https://images.icecat.biz/img/gallery_thumbs/271539_4478864653.jpg","","","Canon EOS 20D + EF-S 18-55mm 8.2 MP CMOS Black","EOS 20D + 18-55 Lens Kit","Canon EOS 20D + EF-S 18-55mm, 8.2 MP, CMOS, 685 g, Black","Canon EOS 20D + EF-S 18-55mm. Megapixel (approx.): 8.2 MP, Sensor type: CMOS. Focal length range: 17 mm. Display diagonal: 4.57 cm (1.8""). PictBridge. Weight: 685 g. Product colour: Black","The EOS 20D is the semi-professional digital SLR to deliver all the speed, precision and flexibility synonymous with high-end film SLR cameras - plus a whole lot more.\r\n\r\n- 8.2 MP \r\n- 5 fps with up to 23 frame burst \r\n- 9-point AF \r\n- DIGIC II \r\n- E-TTL II distance-linked flash \r\n- USB 2.0 Hi-Speed/Video Out \r\n- Magnesium alloy body \r\n- Compatible with Canon EF/EF-S lenses and EX Speedlite flashes \r\n- DPP RAW processing software \r\n- PictBridge compatible\r\n\r\nQuality\r\nA rugged magnesium alloy body provides the first clue that the EOS 20D is no ordinary camera. Canon's award-winning CMOS technology delivers outstanding image quality and 8.2 Megapixel resolution. The DIGIC II architecture drives blistering 5fps continuous shooting with a maximum burst of 23 frame JPEG images, class-leading colour rendition accuracy, quick start-up times and rapid display and zooming of images during in-camera review. JPEG and RAW files write simultaneously with no loss of performance.\r\n\r\nFocus\r\n9 auto focus points are carefully distributed across a wide area of the frame for fast, accurate focusing, even with off-centre subjects and particularly with 'rule-of-thirds' compositions.\r\n\r\nDistance-linked flash\r\nThe E-TTL distance-linked flash algorithm takes factors such as lens distance information and ambient light readings into account for accurate flash metering, even in circumstances such as recomposed shots, or where high or low reflective objects appear in the frame. The camera is compatible with the entire EX-series Speedlite flash range. This includes the 580EX, which transmits colour temperature information for improved colour stability and auto zooms to match the camera's APS-C sensor size.\r\n\r\nLens mount\r\nThe EOS 20D is compatible with more than 60 Canon EF lenses, including Canon's EF-S lenses. Built with the EOS 20D photographer in mind, the EF-S 10-22mm f/3.5-4.5 USM and EF-S 17-85mm f/4-5.6 IS USM cover popular wide (approx. 16-35mm) and standard (approx. 27-136mm) ranges in the 35mm equivalent.\r\n\r\nFull control\r\nAn extreme high (3200 ISO) setting extends the camera's wide 100-1600 ISO speed range. Both sRGB and Adobe RGB colour spaces are supported. Digital Photo Professional image processing software permits high-speed processing of lossless RAW files.\r\n\r\nConnectivity\r\nThe EOS 20D's USB 2.0 Hi-Speed connection enables fast download of images to the computer. PictBridge compliant, the camera supports direct printing to any compatible photo printer. It takes both CF and CF- II cards, including cards of over 2GB capacity.\r\n\r\nOnline sharing\r\nFree membership is included to Canon's online CANON iMAGE GATEWAY, with 100 Megabytes of free storage space for online album storing and sharing. Users can upload images to the site and direct clients, friends and family to secure online 'albums'.","https://images.icecat.biz/img/gallery/271539_4478864653.jpg","500x500","","","","","","","","","","Picture quality","Megapixel (approx.): 8.2 MP","Sensor type: CMOS","Supported aspect ratios: 3:2","Lens system","Focal length range: 17 mm","Combined zoom: 1.6x","Exposure","ISO sensitivity: 100, 200, 400, 800, 1600, 3200","Flash","Flash modes: Red-eye reduction","Video","Motion JPEG frame rate: 23 fps","Memory","Compatible memory cards: CF","Display","Display: LCD","Display diagonal: 4.57 cm (1.8"")","Display resolution (numeric): 118000 pixels","Ports & interfaces","PictBridge: Yes","Design","Product colour: Black","Battery","Battery technology: Lithium-Ion (Li-Ion)","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Weight & dimensions","Width: 144 mm","Depth: 71.5 mm","Height: 105.5 mm","Weight: 685 g","Packaging content","Bundled software: EOS Viewer Utility\nPhotoStitch\nTWAIN (Windows 98 / 2000), WIA (Windows Me)\nPhotoshop Elements v2","Other features","Dimensions (WxDxH): 144 x 105.5 x 71.5 mm","Interface: USB 2.0","Data compression: JPEG, DPOF","Lens system: EF/EF-S","Camera shutter speed: 30-1/8000 s","Focal length (35mm film equivalent): 27","Compatible operating systems: Windows 98 (SE)/2000/ Me/XP\nOS 9.0 – 9.2, OS X v10.1 - v10.3","Ports & interfaces","I/O ports: USB 2.0 Hi-Speed (Mini-B)\nVideo output (PAL/ NTSC)"