"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61"
"","","24557231","","HP","CE528A#B19#KIT","24557231","","Laser Printers","235","LaserJet","","Enterprise P3015dn","20240307153452","ICECAT","","237916","https://images.icecat.biz/img/norm/high/24557231-HP.jpg","400x400","https://images.icecat.biz/img/norm/low/24557231-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_24557231_medium_1483608318_8242_25362.jpg","https://images.icecat.biz/thumbs/24557231.jpg","","","HP LaserJet Enterprise P3015dn 1200 x 1200 DPI A4","LaserJet Enterprise P3015dn Printer","HP LaserJet Enterprise P3015dn, Laser, 1200 x 1200 DPI, A4, 40 ppm, Duplex printing, Network ready","HP LaserJet Enterprise P3015dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black, Grey","Get fast, high-performance printing with advanced security features. Expand as your business needs change, using an open EIO slot, open memory slot, two internal accessory ports for connecting HP and partner solutions, and optional paper trays.\n\nFor security-focused businesses that need to print high volumes and confidential documents on a variety of paper types.\n\nFeatures\n\nCount on HP for performance and durability\n- Grab prints and get back to work quickly with print speeds up to 42 ppm letter/40 ppm A4 and a fast first page out. Quickly process and share large, complex files, using a 540 MHz processor, up to 640 MB expandable memory and gigabit networking.\n- Quickly process and share large, complex files, using a 540 MHz processor, up to 640 MB expandable memory and gigabit networking. Help prevent unauthorized network admission with 802.1X, which provides device authentication prior to admission.\n- All-in-one Original HP print cartridges with built-in intelligence deliver reliable, consistently outstanding results, page after page, cartridge after cartridge. Get more out of each cartridge with the optional high capacity toner cartridge.\n- Save money and time and reduce your environmental impact. Print high-quality, two-sided documents, and use up to 50 percent less paper using automatic, two-sided printing. This device uses up to 13 percent less energy per page than previous models\n- Twenty-five years of continuous innovation and reliable, professional-quality printing—HP LaserJet remains the brand businesses count on.\n\nGet peace of mind with advanced security features\n- Conveniently connect and house your security card swipe and HP and third-party authentication devices with the hardware integration pocket.\n- Help secure business-critical data using IPSec and other advanced security features\n- Easily retrieve stored confidential print jobs. Retrieve a list of stored jobs using the ""menu"" button and enter your PIN using the 10-number key pad on the printer's control panel.\n- Add a secure hard disk to the printer's open EIO slot. The optional HP High-Performance Secure EIO Hard Disk provides advanced security features to protect sensitive data at rest on HP printers and MFPs--without impacting device performance.\n\nGain the flexibility to expand with your business\n- Extend your printer's capabilities as your business needs change, using an open EIO slot and two internal accessory ports. Plus, the printer's open memory slot allows you to add memory up to 512 MB, for total memory of up to 640 MB.\n- Improve your productivity. Get the capacity to do more with a 1600-sheet maximum input capacity.6 Add an optional 500-sheet paper tray for better paper handling.\n- Meet your business needs with robust paper handling. Automatically print on different types and sizes of media—up to A6—with easy-to-load, adjustable paper trays.\n\nEasy to use and manage\n- Get convenient, walk-up printing, using the front-panel Hi-Speed host USB 2.0 port. Increase your manageability with a full portfolio of innovative HP Certified Partner solutions that integrate easily into your existing infrastructure.\n- Reduce calls to IT. Users may easily use and maintain the printer with convenient features like the four-line LCD control panel and the ""Show-Me-How"" menu.\n- Easily setup and manage your print fleet with industry leading, award winning HP Web Jetadmin, and the HP Universal Print Driver. Easily install, configure, monitor, troubleshoot, and manage your printing devices from anywhere on the network.\n- Enjoy easy recycling—cartridges returned via HP Planet Partners are recycled responsibly.","https://images.icecat.biz/img/norm/high/24557231-HP.jpg|https://images.icecat.biz/img/gallery/img_24581250_high_1472640317_6916_26430.jpg|https://images.icecat.biz/img/gallery/img_24581250_high_1472640318_09_26430.jpg|https://images.icecat.biz/img/gallery/img_24581250_high_1472640318_4293_26430.jpg|https://images.icecat.biz/img/gallery/img_24581250_high_1472640320_1548_26430.jpg","400x400|474x356|474x356|474x356|474x356","||||","","","","","","","","","","Printing","Colour: No","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 40 ppm","Time to first page (black, normal): 7.5 s","Features","Maximum duty cycle: 100000 pages per month","Number of print cartridges: 1","Page description languages: PCL 5e, PCL 6, PDF 1.4, PostScript 3","Recommended duty cycle: 1500 - 5000 pages per month","Input & output capacity","Total input capacity: 600 sheets","Total output capacity: 250 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 100 sheets","Maximum number of input trays: 2","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5, A6","Non-ISO print media sizes: Executive, Ledger (media size)","JIS B-series sizes (B0...B9): B5","Ports & interfaces","Standard interfaces: Ethernet, USB 2.0","Network","Wi-Fi: No","Ethernet LAN: Yes","Network ready: Yes","Mobile printing technologies: Not supported","Performance","Internal memory: 128 MB","Maximum internal memory: 640 MB","Built-in processor: Yes","Processor family: Motorola Coldfire","Processor model: Motorola ColdFire V5","Processor frequency: 540 MHz","Design","Product colour: Black, Grey","Built-in display: Yes","Display: LCD","Display diagonal: 5.71 cm (2.25"")","Display number of lines: 4 lines","Power","Power consumption (printing): 780 W","Power consumption (standby): 14.5 W","Power consumption (off): 0.6 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Linux operating systems supported: Yes","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 448 mm","Depth: 412 mm","Height: 316 mm","Weight: 15.9 kg"