"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37" "","","23325186","","Tripp Lite","U338-000-SATA","23325186","0037332182135|037332182135","Cable Gender Changers","1501","","","USB 3.0 SuperSpeed to SatA III Adapter for 2.5in or 3.5in SatA Hard Drives","20240219225450","ICECAT","1","127528","https://images.icecat.biz/img/gallery/23325186_6416395106.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/23325186_6416395106.jpg","https://images.icecat.biz/img/gallery_mediums/23325186_6416395106.jpg","https://images.icecat.biz/img/gallery_thumbs/23325186_6416395106.jpg","","","Tripp Lite USB 3.0 SuperSpeed to SatA III Adapter for 2.5in or 3.5in SatA Hard Drives","USB 3.0 SuperSpeed to SatA III Adapter for 2.5in or 3.5in SatA Hard Drives","Tripp Lite USB 3.0 SuperSpeed to SatA III Adapter for 2.5in or 3.5in SatA Hard Drives, USB 3.0 Micro-B, 22P SATA, Black","Tripp Lite USB 3.0 SuperSpeed to SatA III Adapter for 2.5in or 3.5in SatA Hard Drives. Connector 1: USB 3.0 Micro-B, Connector 2: 22P SATA. Product colour: Black","Tripp Lite's SuperSpeed USB 3.0 Active A-B cable overcomes the 5-meter USB distance limitation with an active repeater in the middle of the cable. Now USB printers and other devices can be located up to 36-ft. away from the computer in a single, non-daisychainable run, with no need for extension cables. Full 5Gbps speed is maintained along the entire length of the cable. Backward compatible to USB 1.1 and 2.0 . Plug-and-play, Windows and MAC compatible.\n- Connect a computer to a printer or other USB device up to 36-ft. away\n- SuperSpeed USB 3.0, Hi-Speed 2.0 and USB 1.1 compatible\n- Active repeater maintains 5Gbps signal integrity\n- USB ""A"" to USB ""B"" connections\n- Windows 98/ME/2000/XP/Vista/WIN7/8 and MAC compatible\n- Cable length: 36-ft. Weight: 2lb.\n- Repeater Pod dimension: 16.75 x 57.3 x 31.7 (mm.) / 0.7 x 2.3 x 1.3 (in.)","https://images.icecat.biz/img/gallery/23325186_6416395106.jpg|https://images.icecat.biz/img/gallery/23325186_1429785772.jpg|https://images.icecat.biz/img/gallery/23325186_6762571067.jpg|https://images.icecat.biz/img/gallery/23325186_1889521245.jpg|https://images.icecat.biz/img/gallery/23325186_5148450361.jpg|https://images.icecat.biz/img/gallery/23325186_6745403588.jpg|https://images.icecat.biz/img/gallery/23325186_4514588992.jpg|https://images.icecat.biz/img/gallery/23325186_0556872775.jpg|https://images.icecat.biz/img/gallery/23325186_4825497192.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||||","","","","","","","","","","Ports & interfaces","Connector 1: USB 3.0 Micro-B","Connector 2: 22P SATA","Connector 1 gender: Female","Connector 2 gender: Female","Performance","Product colour: Black","Data transfer rate: 6 Gbit/s","USB required: Yes","Country of origin: China","Plug and Play: Yes","Compatible operating systems: Windows, Mac, Linux","Operational conditions","Operating temperature (T-T): -20 - 85 °C","Storage temperature (T-T): -20 - 70 °C","Weight & dimensions","Width: 69.8 mm","Depth: 22.9 mm","Height: 12.7 mm","Weight: 20 g","Packaging data","Package width: 81.3 mm","Package depth: 127 mm","Package height: 76.2 mm","Package weight: 250 g","Packaging content","Quantity per pack: 1 pc(s)","AC adapter included: Yes","Cables included: USB","Logistics data","Products per master (outer) case: 20 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332182132","Master (outer) case width: 271.8 mm","Master (outer) case length: 358.1 mm","Master (outer) case height: 233.7 mm","Master (outer) case gross weight: 5.67 kg","Harmonized System (HS) code: 8517.62.0090"