"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94" "","","23303306","","Brother","HL-L2300D","23303306","4977766738606|0012502638780|012502638780","Laser Printers","235","","","HL-L2300D","20240314194354","ICECAT","1","313335","https://images.icecat.biz/img/gallery/23303306_5364733246.jpg","889x624","https://images.icecat.biz/img/gallery_lows/23303306_5364733246.jpg","https://images.icecat.biz/img/gallery_mediums/23303306_5364733246.jpg","https://images.icecat.biz/img/gallery_thumbs/23303306_5364733246.jpg","","","Brother HL-L2300D laser printer 2400 x 600 DPI A4","Compact High Quality Mono Laser Printer","Brother HL-L2300D, Laser, 2400 x 600 DPI, A4, 26 ppm, Duplex printing, Black","Brother HL-L2300D. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 10000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm, Duplex printing. Display: LED, Product colour: Black","A great little mono laser printer for the small or home office. Speed up to 26ppm, 250 sheet paper tray and double-sided printing as standard.","https://images.icecat.biz/img/gallery/23303306_5364733246.jpg|https://images.icecat.biz/img/gallery/23303306_5148.jpg|https://images.icecat.biz/img/gallery/23220853_7965.jpg","889x624|479x306|270x270","||","","","","","","","","","","Printing","Colour: No","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 2400 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 26 ppm","Duplex printing mode: Auto","Duplex print speed (black, normal quality, A4/US Letter): 6.5 ppm","Warm-up time: 8.5 s","N-up printing: 2, 4, 6, 9, 16, 25","Features","Maximum duty cycle: 10000 pages per month","Printing colours: Black","Number of print cartridges: 1","Page description languages: GDI","Recommended duty cycle: 250 - 2000 pages per month","Input & output capacity","Total input capacity: 250 sheets","Total output capacity: 100 sheets","Paper input type: Paper tray","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 1 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Thick paper, Thicker paper, Thin paper","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 210 x 297 mm","Non-ISO print media sizes: Executive, Letter","JIS B-series sizes (B0...B9): B5","Custom media width: 76.2 - 215.9 mm","Custom media length: 127 - 355.6 mm","Paper tray media weight: 60 - 105 g/m²","Multi-Purpose Tray media weight: 60 - 163 g/m²","Ports & interfaces","Standard interfaces: USB 1.1, USB 2.0","USB 2.0 ports quantity: 1","Network","Wi-Fi: No","Ethernet LAN: No","Network ready: No","Mobile printing technologies: Not supported","Performance","Internal memory: 8 MB","Built-in processor: Yes","Processor family: ARM Cortex","Processor model: ARM9","Processor frequency: 266 MHz","Sound pressure level (printing): 49 dB","Sound pressure level (quiet mode): 45 dB","Noise level (idle): 30 dB","Design","Product colour: Black","Built-in display: Yes","Display: LED","Display number of lines: 1 lines","Certification: Nordic Swan","Power","Power consumption (printing): 455 W","Power consumption (max): 1080 W","Power consumption (standby): 58 W","Power consumption (PowerSave): 5.4 W","Power consumption (off): 0.06 W","AC input voltage: 220 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks","Linux operating systems supported: Yes","Server operating systems supported: Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2","Minimum storage drive space: 80 MB","Operational conditions","Operating temperature (T-T): 10 - 32 °C","Storage temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 10 - 90%","Sustainability","Sustainability certificates: Blue Angel, ENERGY STAR","Weight & dimensions","Width: 360 mm","Depth: 356 mm","Height: 183 mm","Weight: 6.9 kg","Packaging data","Package width: 286 mm","Package depth: 441 mm","Package height: 504 mm","Package weight: 8 kg","Packaging content","Drivers included: Yes","Quick start guide: Yes","Cables included: AC","Other features","Power LED: Yes","Stand-by LED: Yes"