"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50"
"","","2072557","","Canon","2186B017","2072557","","Multifunction Printers","304","PIXMA","","MX700","20210707144946","ICECAT","1","58713","https://images.icecat.biz/img/norm/high/2072557-1537.jpg","200x134","https://images.icecat.biz/img/norm/low/2072557-1537.jpg","https://images.icecat.biz/img/gallery_mediums/img_2072557_medium_1481020870_1917_12184.jpg","https://images.icecat.biz/thumbs/2072557.jpg","","","Canon PIXMA MX700 Inkjet 4800 x 1200 DPI 30 ppm","MX700, 5-in-1, 4800 x 1200 dpi, 30ppm/20ppm, 4.5cm LCD","Canon PIXMA MX700, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, Colour faxing","Canon PIXMA MX700. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Faxing: Colour faxing","Advanced 5-in-1 Home Office Printer with Ethernet Connectivity.\r\nThis networkable 5-in-1 is all business, able to quickly produce beautiful photos and bold, professional-quality text. You can print photos right from compatible memory cards — selecting and enhancing images on the 1.8"" color LCD display - or directly from a digital camera or DV camcorder. The Automatic Document Feeder (ADF) holds up to 30 originals, and two paper trays can store both plain and photo paper. You'll achieve up to Super G3 fax speed in color and B&W, and the expanded memory can store 40 speed dial codes and receive 100 incoming pages. Copies will be remarkably true to the originals, and when scanning photos you'll produce impressive 2400-dpi results, with vibrant 48-bit color depth.\r\n\r\nFaxing\r\nThe Super G3 fax modem sends your mono and colour faxes fast in as little as 3 seconds per page*. Dialling is quick and simple, with 40 coded speed dials to store regular numbers. The 100-page fax memory safely stores all incoming faxes if paper or ink runs out, for printing out later.\r\nThere’s no more illegible text or distorted images in sent faxes, thanks to Canon’s Ultra High Quality faxing technology with 256 greyscales and 24bit colour.\r\n\r\nOffice efficiency\r\nThe 30-page Automatic Document Feeder handles batch faxing, scanning and fast copying of documents, to increase productivity. Quick-Start allows instant use of functions.\r\n\r\nDocument printing\r\nPrint documents at up to 30ppm in mono or 20ppm in colour.\r\n\r\nCopying\r\nCopy at up to 30cpm in mono or 20cpm in colour. Advanced copy technology ensures exceptional colour performance.\r\nText and image separation gives optimal results when text, graphics and photos are combined. Copy the exact area you want with frame erase, trimming and masking functions.\r\n\r\nScanning\r\n2400dpi resolution delivers great colour scans. Scan straight to PC, email or PDF. MP Navigator EX software makes every stage of operation easier.\r\nOptical Character Recognition software converts printed text perfectly providing editable electronic documents without the hassle of re-typing.\r\n\r\nPhoto printing\r\nEnjoy photo lab quality prints with fine detail and smooth colour gradations, thanks to 2pl ink droplets and a high 4800x1200dpi* print resolution.\r\nPrint a 10x15cm borderless photo in approx. 46 seconds in Standard Mode*. Print photos directly from your memory card and PictBridge-ready digital camera or camcorder.\r\nAuto Image Fix automatically enhances your photos. Apply Red Eye Removal, face brightening and more with the image editing software.\r\n\r\nInterface\r\nThe 4.5cm colour LCD screen makes printing from a memory card easy, without using a PC.\r\n\r\nSingle Inks\r\nAll 4 Single Ink tanks can be replaced separately, minimising ink wastage and maximising savings. A smart LED light flashes to alert you when a colour is running low or needs replacement.\r\n\r\nConnectivity\r\nIntegrate this PIXMA into your Ethernet network and all connected users can share the productive fax, print, copy and scan functions saving you time and money.\r\n\r\nOperating systems\r\nWindows and Mac OS X compatible.","https://images.icecat.biz/img/norm/high/2072557-1537.jpg","200x134","","","","","","","","","","Printing","Print technology: Inkjet","Printing: Colour printing","Maximum resolution: 4800 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 30 ppm","Print speed (colour, normal quality, A4/US Letter): 20 ppm","Copying","Copying: Colour copying","Copy speed (black, normal quality, A4): 30 cpm","Copy speed (colour, normal quality, A4): 20 cpm","Scanning","Scanning: Colour scanning","Optical scanning resolution: 2400 x 4800 DPI","Scanner type: Flatbed scanner","Input colour depth: 48 bit","Fax","Faxing: Colour faxing","Modem speed: 33.6 Kbit/s","Fax memory: 100 pages","Auto-redialing: Yes","Fax broadcasting: 40 locations","Features","Digital sender: No","Paper handling","Paper tray media types: Photo paper","Non-ISO print media sizes: Executive","Ports & interfaces","Standard interfaces: USB 2.0","USB port: Yes","Network","Wi-Fi: No","Ethernet LAN: Yes","Performance","Compatible memory cards: CF, miniSD, MMC, MS Duo, MS PRO, MS PRO Duo, SD, SDHC, xD","Mac compatibility: Yes","Design","Market positioning: Home & office","Built-in display: Yes","Display: LCD","Display diagonal: 4.57 cm (1.8"")","Weight & dimensions","Weight: 10.4 kg","Other features","Dimensions (WxDxH): 480 x 463 x 239 mm","Compatible operating systems: Windows Vista/XP/2000\nMac OS X 10.2.8 - 10.5.x","PictBridge: Yes","All-in-one functions: Copy, Fax, Scan","Colour all-in-one functions: Copy, Fax, Print, Scan","Standard media sizes: 2.13"" x 3.39"", 4""x 6"", 4""x 8"", 5""x 7"", 8""x 10""","Package dimensions (W x D x H): 480.1 x 464.8 x 238.8 mm (18.9 x 18.3 x 9.4"")"