"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133"
"","","19529798","","HP","CZ244A","19529798","0887758887646|887758887646|0887111365460|887111365460|0887111365415|887111365415|0887111365507|887111365507|0887111365354|887111365354|0888793628720|888793628720|0888793628744|888793628744|0887111365361|887111365361|0887111365378|887111365378|0887111365385|887111365385|0887111365392|887111365392|0887111365408|887111365408|0887111365422|887111365422|0887111365439|887111365439|0887111365446|887111365446|0887111365477|887111365477|0887111365484|887111365484|0887111365491|887111365491|0887758650363|887758650363|0887758887660|887758887660","Laser Printers","235","LaserJet Enterprise","","HP LaserJet Enterprise M806dn Printer, Black and white, Printer for Business, Print, Front-facing USB printing; Two-sided printing","20240527001559","ICECAT","1","507662","https://images.icecat.biz/img/gallery/f2806b522604db98e4014f4e648da23d.jpg","4536x2863","https://images.icecat.biz/img/gallery_lows/f2806b522604db98e4014f4e648da23d.jpg","https://images.icecat.biz/img/gallery_mediums/f2806b522604db98e4014f4e648da23d.jpg","https://images.icecat.biz/img/gallery_thumbs/f2806b522604db98e4014f4e648da23d.jpg","http://objects.icecat.biz/objects/mmo_19529798_1698132804_1133_30217.pdf","","HP LaserJet Enterprise M806dn Printer, Black and white, Printer for Business, Print, Front-facing USB printing; Two-sided printing"," LaserJet Enterprise M806dn Printer","HP LaserJet Enterprise M806dn Printer, Black and white, Printer for Business, Print, Front-facing USB printing; Two-sided printing, Laser, 1200 x 1200 DPI, A3, 56 ppm, Duplex printing, Network ready","HP LaserJet Enterprise M806dn Printer, Black and white, Printer for Business, Print, Front-facing USB printing; Two-sided printing. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 300000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 56 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black, Grey"," This A3 HP LaserJet handles big print jobs fast, with extra-large input capacity and versatile paper-handling options. Mobile printing is simple with wireless direct printing[1] and touch-to-print technology[2]. Easy upgrades protect your investment.
","https://images.icecat.biz/img/gallery/f2806b522604db98e4014f4e648da23d.jpg|https://images.icecat.biz/img/gallery/ff39d667697d64112686391224f706a2.jpg|https://images.icecat.biz/img/gallery/83c4b14570029bf23ca553087fb2a78b.jpg|https://images.icecat.biz/img/gallery/0d1b9d6f6a7077b9efbecc3524c680f0.jpg|https://images.icecat.biz/img/gallery/17dab765b471f86287b1707f69c51db2.jpg|https://images.icecat.biz/img/gallery/e909eeec2aedf1a55006f8204bbf9532.jpg|https://images.icecat.biz/img/gallery/d42d3fb5094f57c3a0718ed8f9890944.jpg|https://images.icecat.biz/img/gallery/0904574be8d76517f245b31c7aebc088.jpg|https://images.icecat.biz/img/gallery/17d6359c01ee5ee3bd0e84b6770f3cc2.jpg|https://images.icecat.biz/img/gallery/9948e98f1815dab46665c1b89c9a30ea.jpg|https://images.icecat.biz/img/gallery/69f72dc6671c68a4bd80ae5bec01bee5.jpg","4536x2863|4532x2950|4480x2969|4480x2967|4592x2944|4588x2987|4727x2838|4110x2423|4102x2472|4103x2423|5000x3333","||||||||||","","","","","","","","Boost productivity: give workgroups the speed they need.||Print big jobs fast at up to 56 ppm A4, and easily thanks to the extra-large input capacity of up to 4,600 pages[3]. Versatile paper handling options include a stapler/stacker/hole punch and booklet maker[4].\nSimplify tasks with the right touch – equip users to fly through tasks with the large 10.9 cm (4.3-inch) colour touchscreen.\nSimplicity all around – make it easy for all to print with one common driver[5].\nDon't wait, just print right away and save energy with Instant-on Technology.\n\nInvest once, expand easily.||Keep a close watch, even from afar — monitor and control printers centrally with HP Web Jetadmin[6].\nApply fleet-wide policies to protect all your HP devices with the HP Imaging and Printing Center[7].\nSafeguard your printers right away with HP Instant-on Security[8], and protect the sensitive data sent to your printer with the HP High-Performance Secure Hard Disk[9].\nPrints with a positive ID – authenticate users at the device to help secure print jobs.\n\nExperience greater efficiency with mobile printing.||Mobile printing is simple with wireless direct printing[1], and enable touch-to-print convenience from a mobile device[2].\nLet employees print from mobile devices with built-in print capability or HP ePrint app and software[10].\nPrinting made Apple® simple – let users print wirelessly from an iPad®, iPhone®, or iPod touch®[11].\n\n2-sided printing||Allows you to print on both sides of the page, cutting your paper use by up to 50%.\n\nPull print jobs from your pocket||Walk up and print from a USB drive, using the easy-access USB port.\n\nOnly the power you need||Help save energy with HP Auto-On/Auto-Off Technology. [13]\n\nPrints in a flash, savings that last||Print right away with Instant-on Technology. [14]\n\nOn-the-go printing with HP ePrint||Print photos, documents, and more when you're on the go, using HP ePrint. [15]\n\nTake the guesswork out of fleet management||Centrally monitor and control your printers with HP Web Jetadmin. [16]\n\nSimplicity all around||Make it easy for all to print with one common driver. [17]\n\nEliminate the wait from your workday||This printer wakes up fast and prints your first page as quickly as 8.5 seconds. [18]\n\nEthernet (printer)|http://images.icecat.biz/img/bullets/19529798-65e7ea4cc6e34046200301.jpg|Add this device to your office Ethernet network to share with your workgroup.","Printing","Colour: No","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 56 ppm","Duplex printing mode: Auto","Print resolution black: 1200 x 1200 DPI","Print speed (black, normal quality, A3): 28 ppm","Time to first page (black, normal): 8.5 s","Secure printing: Yes","Features","Maximum duty cycle: 300000 pages per month","Printing colours: Black","Number of print cartridges: 1","Page description languages: PCL 5, PCL 6, PDF 1.4, PostScript 3","Recommended duty cycle: 10000 - 50000 pages per month","Printer fonts: PostScript, Scalable, TrueType, Windows","Country of origin: Japan","HP segment: Business","Input & output capacity","Total number of input trays: 3","Total input capacity: 1100 sheets","Total output capacity: 600 sheets","Paper tray 1 input capacity: 100 sheets","Paper tray 2 input capacity: 500 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 100 sheets","Maximum number of input trays: 5","Maximum input capacity: 1100 sheets","Maximum output capacity: 3000 sheets","Paper handling","Maximum ISO A-series paper size: A3","Paper tray media types: Bond paper, Card stock, Labels, Letterhead, Plain paper, Recycled paper, Rough paper, Transparencies","ISO A-series sizes (A0...A9): A3, A4, A5","Maximum print size: 297 x 420 mm","ISO B-series sizes (B0...B9): B4, B5","ISO C-series sizes (C0...C9): C5","Non-ISO print media sizes: 16K","Envelopes sizes: B5, C5, DL","Custom media width: 98 - 312 mm","Custom media length: 191 - 470 mm","Paper tray media weight: 60 - 220 g/m²","Ports & interfaces","USB port: Yes","Standard interfaces: USB 2.0","USB 2.0 ports quantity: 3","Optional connectivity: Wireless LAN","Network","Wi-Fi: No","Ethernet LAN: Yes","Network ready: Yes","Cabling technology: 10/100/1000Base-T(X)","Ethernet LAN data rates: 10,100,1000 Mbit/s","Security algorithms: EAP-PEAP, EAP-TLS, HTTPS, IPSec, SNMPv3, SSL/TLS, WPA2-Enterprise","Mobile printing technologies: Apple AirPrint, HP ePrint, Mopria Print Service","Performance","Internal memory: 1024 MB","Maximum internal memory: 1536 MB","Memory slots: 1","Internal storage capacity: 8 GB","Built-in processor: Yes","Processor frequency: 800 MHz","Sound pressure level (printing): 55 dB","Sound power level (printing): 7.2 dB","Design","Market positioning: Business","Product colour: Black, Grey","Built-in display: Yes","Display: LCD","Colour display: Yes","Display diagonal: 10.9 cm (4.3"")","Touchscreen: Yes","Control type: Touch","Certification: CISPR 22:2008 / EN 55022:2010 (Class A), EN 61000-3-2 :2006 +A1:2009 +A2:2009; EN 61000-3-3 :2008; EN 55024:2010; FCC Title 47 CFR, Part 15 Class A(USA); ICES-003, Issue 4 (Canada); EMC Directive 2004/108/EC with CE Marking (Europe); other EMC approvals as required by individual countries","Power","Power consumption (printing): 1000 W","Power consumption (ready): 38 W","Power consumption (standby): 38 W","Power consumption (PowerSave): 2.2 W","Power consumption (off): 0.3 W","Energy Star Typical Electricity Consumption (TEC): 0.832 kWh/week","Current rating: 5.5 A","AC input voltage: 100 - 240 V","AC input frequency: 50/60 Hz","System requirements","Windows operating systems supported: Windows XP, Windows 10, Windows 8, Windows 7, Windows Vista","Mac operating systems supported: Mac OS X 10.7 Lion, Mac OS X 10.6 Snow Leopard, Mac OS X 10.8 Mountain Lion","Linux operating systems supported: Yes","Server operating systems supported: Windows Server 2012, Windows Server 2008, Windows Server 2003","Other operating systems supported: Novell, Linux, Android","Operational conditions","Operating temperature (T-T): 10 - 32.5 °C","Storage temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 80%","Storage relative humidity (H-H): 10 - 90%","Sustainability","Sustainability compliance: Yes","Sustainability certificates: EPEAT Silver, Taiwan Green Mark","Weight & dimensions","Width: 1095 mm","Depth: 648 mm","Height: 635 mm","Weight: 76.1 kg","Packaging data","Package width: 856 mm","Package depth: 760 mm","Package height: 978 mm","Package weight: 88.8 kg","Packaging content","Warranty card: Yes","Cables included: AC","Bundled software: HP PCL 6 Discrete Printer Driver, Mac SW Link to Web (Mac Installer), Windows Installer","Logistics data","Harmonized System (HS) code: 84433210","Pallet gross weight: 88.84 g","Layers per pallet: 1 pc(s)","Products per pallet: 1 pc(s)","Technical details","Master (outer) cases per pallet layer: 1 pc(s)","Other features","Recommended system requirements: Windows 10, Windows 8, Windows 7 SP1+, Windows Vista, Windows Server 2003 (SP1+), Windows Server 2008, Windows Server 2008 R2 (64 bit), Windows Server 2012 (64-bit), Windows XP (SP2+); CD-ROM or DVD drive, or Internet connection; Dedicated universal serial bus (USB 1.1 or 2.0), or network connection; 200 MB available hard disk space; Operating system compatible hardware system requirements see http://www.micr","Power LED: Yes","Stand-by LED: Yes","Weight & dimensions","Pallet dimensions (W x D x H): 856 x 760 x 978 mm","Brand-specific features","HP GTIN (EAN/UPC) with options: (A67) 887758887660; (ABT) 887111365422; (ABY) 887111365439; (ACQ) 887111365446; (B13) 888182819890; (B19) 887111365453; (BAZ) 887111365460","HP GTIN (EAN/UPC): 887758887660, 887111365422, 887111365439, 887111365446, 888182819890, 887111365453, 887111365460","Other features","Recommended humidity operating range: 10 - 80%","Acoustic power emissions (ready): 54 dB","Acoustic pressure emissions bystander (ready): 37 dB"