"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62" "","","19380364","","Brother","HL-1111","19380364","4977766720649","Laser Printers","235","","","HL-1111","20240320093651","ICECAT","1","112862","https://images.icecat.biz/img/gallery/19380364_2023164836.jpg","1000x1000","https://images.icecat.biz/img/gallery_lows/19380364_2023164836.jpg","https://images.icecat.biz/img/gallery_mediums/19380364_2023164836.jpg","https://images.icecat.biz/img/gallery_thumbs/19380364_2023164836.jpg","","","Brother HL-1111 laser printer 2400 x 600 DPI A4","HL-1111 - 20 ppm, 2400 x 600 dpi, 200 MHz, 1MB, USB 2.0, GDI, 380W, 51dB, 4.5 Kg","Brother HL-1111, Laser, 2400 x 600 DPI, A4, 20 ppm, Black, White","Brother HL-1111. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Product colour: Black, White","This easy to use single function printer combines affordability with a compact footprint and proven reliability you would expect from the number one brand in the mono laser market.\n\nWhich means users can trust in its performance, thanks to 20ppm print speed, up to 600x600dpi resolution and full speed USB 2.0 interface making it an ideal device for home and small offices.\n\n- Help increase productivity with print speeds up to 20ppm\n- Small, space saving design\n- 150 sheet paper capacity\n- Full speed USB 2.0 Interface\n- Print professional documents with output up to 600 x 600 dpi (2400 x 600 dpi with Resolution Control)\n- Easy replacement 1,000 page toner cartridges.","https://images.icecat.biz/img/gallery/19380364_2023164836.jpg|https://images.icecat.biz/img/gallery/19380364_9267443216.jpg|https://images.icecat.biz/img/gallery/19380364_4665946129.jpg","1000x1000|1000x1000|1000x1000","||","","","","","","","","","Printing","Colour: No","Print technology: Laser","Duplex printing: No","Maximum resolution: 2400 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 20 ppm","Time to first page (black, normal): 10 s","Features","Number of print cartridges: 1","Recommended duty cycle: 250 - 1800 pages per month","Input & output capacity","Total input capacity: 150 sheets","Total output capacity: 50 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Plain paper, Recycled paper","ISO A-series sizes (A0...A9): A4","Maximum print size: 210 x 297 mm","Non-ISO print media sizes: Folio, Letter","Paper tray media weight: 65 - 105 g/m²","Ports & interfaces","Standard interfaces: USB 2.0","USB 2.0 ports quantity: 1","Network","Wi-Fi: No","Ethernet LAN: No","Network ready: No","Performance","Internal memory: 1 MB","Built-in processor: Yes","Processor frequency: 200 MHz","Sound pressure level (printing): 51 dB","Design","Product colour: Black, White","Built-in display: No","Power","Power consumption (printing): 380 W","Power consumption (max): 1056 W","Power consumption (standby): 40 W","Power consumption (PowerSave): 0.5 W","Power consumption (off): 0.28 W","AC input voltage: 220 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Windows 10, Windows 7, Windows 8, Windows Vista, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks","Linux operating systems supported: Yes","Server operating systems supported: Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2","Operational conditions","Operating temperature (T-T): 10 - 32.5 °C","Storage temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 10 - 90%","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 340 mm","Depth: 238 mm","Height: 189 mm","Weight: 4.6 kg","Packaging data","Package weight: 5.5 kg"