"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76"
"","","18657219","","LG","32LP645H","18657219","","Hospitality TVs","7206","","","32LP645H","20240307153452","ICECAT","","92215","https://images.icecat.biz/img/norm/high/18657219-4234.jpg","450x370","https://images.icecat.biz/img/norm/low/18657219-4234.jpg","https://images.icecat.biz/img/gallery_mediums/img_18657219_medium_1482315075_0096_12760.jpg","https://images.icecat.biz/thumbs/18657219.jpg","","","LG 32LP645H hospitality TV 81.3 cm (32"") HD Black 20 W","32"", 1366 x 768, 9ms, Pro:Idiom, b-LAN, 10W+10W, Hotel Mode, HDMI, RGB, RF, AV, USB 2.0, RS-232c, RJ-45, 38W","LG 32LP645H, 81.3 cm (32""), HD, 1366 x 768 pixels, 16:9, 1366 x 768, 9 ms","LG 32LP645H. Display diagonal: 81.3 cm (32""), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Black, Panel mounting interface: 200 x 100 mm, Cable lock slot type: Kensington. Consumer Electronics Control (CEC): SimpLink. RMS rated power: 20 W, Audio system: Infinite Sound / Clear Voice II. Power consumption (typical): 38 W, Power consumption (standby): 0.5 W, AC input voltage: 110 - 240 V","Pro:Centric V\nPro:Centric Information Generator and its easy editor resolves the hotelier’s main concerns about management and maintenance costs. With the combination of Admin Editor software, Pro:Centric Information Generator, and Pro:Centric TV, interactive-alike functionality is provided without the need for a separate set-top box.\n\nPro:Centric V\nFor the cost effective Hotel TV contents management, you can simply utilize LG Pro:Centric USB application that allows you to modify hotel information to fit your service. Without an extra server or set-top-box, value added TV service can be delivered with a single USB drive.\n\nPro:Idiom\nPro:Idiom unlocks access to premium content to help assure rapid and broad deployment of HDTV and other high value digital contents. Pro:Idiom has been designed specifically for users of premium HDTV content from cable, satellite, or video on demand (VOD) services, and is thus designed to lower costs and reduce maintenance needs. This leading DRM system is embraced for its security solution, which prevents illegal copying of copyrighted content.\n\nb-LAN\nIntegrated b-LAN offers easy deployment for interactive TV from LodgeNet.\n\nEzManager\nEzManager makes installation quicker and easier with the auto configuration function. During installation, EzManager guides the installer to set up the TV with few simple steps to follow without having to set up the menu manually, saving time and thus saving cost and effort.\n\nWelcome Screen\nFirst impressions are important. Having a warm greeting message with Hotel name and its logo on the TV when they enter the room will let them feel more welcome and cared for. Sometimes little things can make a big difference.\n\nOne Channel Map\nYou no longer need to bother managing channel listings for each different signal. The one channel mapping feature allows users to edit and list the channels of their choice from any of the multiple broadcasting signals (DVB-T/C, analog or radio).\n\nMulti IR\nYou can control a designated TV exclusively with the LG Multi IR remote control unit. In areas where there are multiple TVs installed, such as in large lobbies, hospitals, or nursing homes, each remote can be assigned to each TV with no signal interference from other remotes. Up to nine beds can use this function simultaneously.\n\nHotel Mode\nFrom channel selection to energy-saving features, you can control the TV settings in all the rooms from the center with Hotel Mode. Prevent misuse by customers, set volume limits, or reset to default settings for any TV. You are in control of it all.\n\nUSB Cloning\nYour ordinary USB can be the perfect device for cloning all hotel TVs with astonishing speed and ease. The USB Cloning feature allows you to simply copy the TV settings to all TVs using a USB stick, a process that is fully automated to save a lot of time without having to set each TV one by one.\n\nIR Out\nJust connect your interactive solution set-top-box to LG interactive ready TV and you're ready to go. With a single remote control, the LG TVs in your hotel solution fall under your control nicely.\n\nExternal Speaker Out\nBy adding an additional speaker, guests can listen to the TV sounds from anywhere in the guest room. Even in the bathroom, guests can hear and control the TV sound, expanding their entertainment and convenience.\n\nJack Pack\nThe simple way to satisfy guests' desires to use their own portable devices in connection with the TVs\nYour guests may wish to work on their own portable devices. The plug and play function of the Remote Jack Pack enables them to view their media on the hospitality TV screen easily and whenever they wish.\n\nSwivel Stand\nThe Swivel Stand allows guests to watch TV from virtually any angle as it can be rotated 90 degrees in both directions. A nice feature for expanding the range of comfort for your guests.\n\nAnti-theft System\nThe Anti-Theft System provides foolproof security to prevent the TVs from being stolen, consisting of Kensington Lock, Credenza, Lock Down Plate.\n\nKensington Lock\nLG Hotel TVs are protected by Kensington Lock, a most reliable solution for your valuable property.\n\nCredenza\nLG Hotel TVs come designed with a Credenza Hole, which you can use to lock your TV to the TV stand in the most secure manner possible.\n\nLock Down Plate\nLock Down Plate makes it very easy for you to lock the TV firmly to the TV stand without the need for screws or bolts.\n\nCommercial Grade Stand\nEnhanced commercial grade stand even further ensures the security of your business assets. Whole bottom of LG Hotel TV stand is made out of strong steel materials to protect your asset from being stolen.\n\nSmart Energy Saving Smart Energy Saving\nReduction energy consumption by approximately 30%.","https://images.icecat.biz/img/norm/high/18657219-4234.jpg|https://images.icecat.biz/img/gallery/18657218_3649.jpg","450x370|450x370","|","","","","","","","","","Display","Display diagonal: 81.3 cm (32"")","HD type: HD","Display resolution: 1366 x 768 pixels","Native aspect ratio: 16:9","Supported graphics resolutions: 1366 x 768","Response time: 9 ms","Contrast ratio (dynamic): 1000000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Smart modes: Hotel","Design","Product colour: Black","VESA mounting: Yes","Panel mounting interface: 200 x 100 mm","Cable lock slot: Yes","Cable lock slot type: Kensington","On/off switch: Yes","LED indicators: Yes","Performance","Sleep timer: Yes","Ports & interfaces","HDMI ports quantity: 3","USB 2.0 ports quantity: 1","DVI port: No","Ethernet LAN (RJ-45) ports: 1","Digital audio optical out: 1","RS-232 ports: 1","RF ports quantity: 1","PC in (D-Sub): Yes","VGA (D-Sub) ports quantity: 1","PC Audio in: Yes","Consumer Electronics Control (CEC): SimpLink","Audio","RMS rated power: 20 W","Number of speakers: 2","Audio system: Infinite Sound / Clear Voice II","Network","Wi-Fi: No","Ethernet LAN: Yes","Power","Power consumption (typical): 38 W","Power consumption (standby): 0.5 W","AC input voltage: 110 - 240 V","AC input frequency: 50 - 60 Hz","Certificates","Certification: cUL, UL, FCC, NOM","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Weight & dimensions","Width (with stand): 739 mm","Depth (with stand): 226 mm","Height (with stand): 495 mm","Weight (with stand): 8.89 kg","Width (without stand): 739 mm","Depth (without stand): 78 mm","Height (without stand): 431 mm","Weight (without stand): 6.39 kg","Packaging content","Remote control included: Yes","Desktop stand: Yes","Other features","3D: No","24p support: Yes","Swivelling: Yes","Built-in speaker(s): Yes","Operating relative humidity (H-H): 20 - 80%","Manual: Yes","Warranty card: Yes","TV tuner","Tuner type: Analog & digital","Analog signal format system: NTSC","Digital signal format system: ATSC","Auto channel search: Yes","Sustainability","Sustainability certificates: RoHS, ENERGY STAR"