"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64" "","","1698029","","Brother","MFC-8220","1698029","0012502609957|012502609957","Multifunction Printers","304","","","MFC-8220","20240118173435","ICECAT","1","261512","https://images.icecat.biz/img/norm/high/1698029-3429.jpg","1535x1772","https://images.icecat.biz/img/norm/low/1698029-3429.jpg","https://images.icecat.biz/img/gallery_mediums/img_1698029_medium_1481016314_9691_12028.jpg","https://images.icecat.biz/thumbs/1698029.jpg","","","Brother MFC-8220 multifunction printer Laser A4 600 x 2400 DPI 21 ppm","MFC-8220 5-in-1 Laser MFU","Brother MFC-8220, Laser, Mono printing, 600 x 2400 DPI, Mono copying, Mono scanning, A4","Brother MFC-8220. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 2400 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 2400 DPI. Scanning: Mono scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4","The MFC-8220 is a 5-in-1 Laser Multi-Function CenterĀ® machine that truly outperforms any other laser sheetfed all-in-one product in its class! The MFC-8220 is not only a laser printer and a feature-rich standalone fax, but also a full function copier and B/W scanner. Also included is PC Fax capability, allowing you to send and receive faxes1 via your desktop PC.\r\n\r\nIts small footprint, sheetfed design with a telephone handset and easy-to-use control panel make this model the ideal solution for your home office, small-to-medium size business or large corporation. The three-color LCD and three function key mode buttons allow for easy operation and clear visibility. An optional 250-sheet paper tray is available for increasing your total paper capacity to 500 sheets.","https://images.icecat.biz/img/norm/high/1698029-3429.jpg","1535x1772","","","","","","","","","","","Printing","Print technology: Laser","Printing: Mono printing","Maximum resolution: 600 x 2400 DPI","Print speed (black, normal quality, A4/US Letter): 21 ppm","Copying","Copying: Mono copying","Maximum copy resolution: 600 x 2400 DPI","Copy speed (black, normal quality, A4): 20 cpm","Maximum number of copies: 99 copies","Scanning","Scanning: Mono scanning","Scanner type: Flatbed scanner","Maximum scan resolution: 9600 x 9600 DPI","Greyscale levels: 256","Fax","Faxing: Mono faxing","Modem speed: 33.6 Kbit/s","Fax memory: 500 pages","Fax speed dialing (max numbers): 300","Fax broadcasting: 382 locations","Features","Digital sender: No","Input & output capacity","Total input capacity: 250 sheets","Total output capacity: 150 sheets","Auto document feeder (ADF): Yes","Auto document feeder (ADF) input capacity: 30 sheets","Paper handling","Maximum ISO A-series paper size: A4","Maximum print size: 210 x 297 mm","Performance","Internal memory: 32 MB","Sound pressure level (printing): 53 dB","Sound power level (standby): 30 dB","Mac compatibility: Yes","Design","Market positioning: Home & office","Power","Power consumption (average operating): 1090 W","Power consumption (standby): 75 W","Power consumption (off): 14 W","System requirements","Minimum RAM: 32 MB","Minimum storage drive space: 180 MB","Minimum processor: Pentium 75MHz","Weight & dimensions","Weight: 11.5 kg","Packaging data","Package weight: 16.3 kg","Other features","Dimensions (WxDxH): 375 x 451 x 335 mm","Network ready: No","Modem type: Super G3","Compatible operating systems: Windows 95/98/98SE/Me/NT4.0/2000/XP\nMac OS 8.6-9.2 \nMac OS X 10.1/10.2.1-10.3","Emulations: PCL6 & BR-Script 3","All-in-one functions: Fax, Scan","Colour all-in-one functions: No","Package dimensions (WxDxH): 518 x 565 x 458 mm","Input & output capacity","Input capacity for envelopes (primary tray): 250 sheets","Other features","Standard media sizes: A4, LTR, LGL, B5, A5, B6, A6, EXE","Image scaling/enlargement range: 25 - 400%"