"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142" "","","16005203","","HP","RL175AW","16005203","0882780812123|882780812123|0882780811836|882780811836|0882780812413|882780812413|0882780812833|882780812833|0882780812772|882780812772|0882780812543|882780812543|0882780812451|882780812451|0882780812666|882780812666|0882780812161|882780812161|0882780811850|882780811850|0882780812390|882780812390|0882780812192|882780812192|0882780811720|882780811720|0882780811805|882780811805|0882780794115|882780794115|0882780811843|882780811843|0882780812338|882780812338|0882780812482|882780812482|0882780812130|882780812130|0882780812734|882780812734|0882780811751|882780811751|0882780812178|882780812178|0882780812352|882780812352|0882780812109|882780812109|0882780812185|882780812185|0882780812239|882780812239|0882780812864|882780812864|0882780812307|882780812307|0882780812291|882780812291|0882780812710|882780812710|0882780811799|882780811799|0882780812147|882780812147|0882780812376|882780812376|0882780812116|882780812116|0882780812437|882780812437|0882780812079|882780812079|0882780811829|882780811829|0882780811782|882780811782|0882780811744|882780811744|0882780811737|882780811737|0882780812277|882780812277|0882780812758|882780812758|0882780812697|882780812697|0882780812314|882780812314|0882780811775|882780811775|0882780812802|882780812802|0882780811768|882780811768","PCs/Workstations","153","Compaq","dc5700","dc5700","20240310101044","ICECAT","1","241853","https://images.icecat.biz/img/gallery/1309030_7954004469.jpg","3990x1582","https://images.icecat.biz/img/gallery_lows/1309030_7954004469.jpg","https://images.icecat.biz/img/gallery_mediums/1309030_7954004469.jpg","https://images.icecat.biz/img/gallery_thumbs/1309030_7954004469.jpg","","","HP Compaq dc5700 Intel® Core™2 Duo E6400 1 GB DDR2-SDRAM 80 GB Windows XP Professional SFF PC Black","Intel Core 2 Duo E6400 (2M Cache, 2.13 GHz, 1066 MHz FSB), 1GB SSR2, 80GB HDD, Intel GMA 3000, DVD-ROM, Gigabit Ethernet, 8 x USB 2.0, D-Sub, 240 W, 8350 g, Black, SFF, Windows XP Professional SP2","HP Compaq dc5700, 2.13 GHz, Intel® Core™2 Duo, 1 GB, 80 GB, DVD-ROM, Windows XP Professional","HP Compaq dc5700. Processor frequency: 2.13 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6400. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. On-board graphics card model: Intel® GMA 3000. Operating system installed: Windows XP Professional. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 8.35 kg. Product colour: Black","Stocked with the features necessary to meet the demands of traditional businesses, the HP Compaq dc5700 Business PC is a cornerstone for organizations of any size or sector. Proven technology, productivity tools, and mainstream security features combine to deliver a PC designed to be the foundation of your business, not the focus.","https://images.icecat.biz/img/gallery/1309030_7954004469.jpg|https://images.icecat.biz/img/gallery/1309030_6859331193.jpg|https://images.icecat.biz/img/gallery/1592231_2694990897.jpg|https://images.icecat.biz/img/norm/high/16005203-9334.jpg","3990x1582|4412x1528|4610x1560|400x300","|||","","","","","","","","","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor model: E6400","Processor frequency: 2.13 GHz","Processor cores: 2","Processor threads: 2","Processor socket: LGA 775 (Socket T)","Processor cache: 2 MB","Processor cache type: L2","Processor front side bus: 1066 MHz","Bus type: FSB","FSB Parity: No","Processor lithography: 65 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Duo E6000 Series","Processor codename: Conroe","Thermal Design Power (TDP): 65 W","Tcase: 61.4 °C","Number of processors installed: 1","Number of Processing Die Transistors: 167 M","Processing Die size: 111 mm²","CPU multiplier (bus/core ratio): 8","ECC supported by processor: No","Memory","Internal memory: 1 GB","Maximum internal memory: 4 GB","Internal memory type: DDR2-SDRAM","Memory layout (slots x size): 2 x 0.5 GB","Memory slots: 4x DIMM","Storage","Total storage capacity: 80 GB","Optical drive type: DVD-ROM","Number of HDDs installed: 1","HDD capacity: 80 GB","HDD interface: SATA","HDD speed: 7200 RPM","Card reader integrated: No","Graphics","On-board graphics card: Yes","Discrete graphics card model: Not available","On-board graphics card model: Intel® GMA 3000","On-board graphics card family: Intel® GMA","Network","Ethernet LAN: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Bluetooth: No","Wake-on-LAN ready: Yes","Ports & interfaces","USB 2.0 ports quantity: 8","VGA (D-Sub) ports quantity: 1","DVI port: No","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","Line-out: Yes","Line-in: Yes","Serial ports quantity: 1","Parallel ports quantity: 1","Expansion slots","PCI Express x1 slots: 1","PCI slots: 2","Design","Chassis type: SFF","Product colour: Black","Number of 3.5"" bays: 2","Number of 5.25"" bays: 1","Cable lock slot: Yes","Cable lock slot type: Kensington","Country of origin: China","Performance","Product type: PC","Motherboard chipset: Intel 963Q Express","Audio system: HD","Software","Operating system installed: Windows XP Professional","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: Yes","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Processor package size: 37.5 x 37.5 mm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 27249","Intel® Turbo Boost Technology: No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Quick Sync Video Technology: No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Conflict-Free processor: No","Power","Power supply: 240 W","Power supply input voltage: 90 - 264 V","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Operating relative humidity (H-H): 10 - 90%","Storage relative humidity (H-H): 5 - 95%","Weight & dimensions","Width: 393.7 mm","Depth: 392.9 mm","Height: 114.3 mm","Weight: 8.35 kg","Packaging content","Display included: No","Mouse included: Yes","Keyboard included: Yes","Other features","Power supply type: AC/DC","Optical drives quantity: 1","Security features: TPM 1.2","Maximum number of SMP processors: 1","External drive bays: 1 x 3.5"", 1 x 5.25""","Internal drive bays: 1 x 3.5""","Networking features: Gigabit Ethernet","Compliance industry standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab","Graphics card family: Intel","Ethernet interface type: Gigabit Ethernet","Headphone connectivity: 3.5 mm","Microphone connectivity: 3.5 mm","Floppy drive installed: No"