"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37" "","","141276","","Fujitsu","S26361-K973-V710","141276","","Computer Monitors","222","SCALEOVIEW Series","","SCALEOVIEW FSC T15-1","20221021101407","ICECAT","","27287","https://images.icecat.biz/img/norm/high/141276-3827.jpg","400x400","https://images.icecat.biz/img/norm/low/141276-3827.jpg","https://images.icecat.biz/img/gallery_mediums/img_141276_medium_1480926730_2801_26422.jpg","https://images.icecat.biz/thumbs/141276.jpg","","","Fujitsu SCALEOVIEW Series SCALEOVIEW FSC T15-1 computer monitor 38.1 cm (15"") 1024 x 768 pixels Silver","SCALEOVIEW T15-1 15’’ LCD TFT Display","Fujitsu SCALEOVIEW Series SCALEOVIEW FSC T15-1, 38.1 cm (15""), 1024 x 768 pixels, 23 ms, Silver","Fujitsu SCALEOVIEW Series SCALEOVIEW FSC T15-1. Display diagonal: 38.1 cm (15""), Display resolution: 1024 x 768 pixels, Response time: 23 ms, Viewing angle, horizontal: 120°, Viewing angle, vertical: 110°. Product colour: Silver","You won’t believe your eyes when you discover the wide viewing angle of an LCD TFT screen. Still not convinced? Then test out the 15-inch SCALEOVIEW T’s sharp flicker-free picture quality. The extremely flat design leaves space on your desk and won’t break the bank, either. Integrated speakers are included.","https://images.icecat.biz/img/norm/high/141276-3827.jpg","400x400","","","","","","","","","","","Display","Display diagonal: 38.1 cm (15"")","Display resolution: 1024 x 768 pixels","Touchscreen: No","Contrast ratio (typical): 450:1","Display brightness (typical): 350 cd/m²","Response time: 23 ms","Viewing angle, horizontal: 120°","Viewing angle, vertical: 110°","Horizontal scan range: 28 - 63 kHz","Vertical scan range: 55 - 78 Hz","Viewable size, horizontal: 30.4 cm","Viewable size, vertical: 22.8 cm","Design","Product colour: Silver","Safety: EN60950","Certification: CE certification according to EC Directive 89/336/EEC (EN55022/B, EN55024 EN61000-3-2/-3); TCO 99.","Ergonomics","Panel mounting interface: 75 x 75 mm","Plug and Play: Yes","Ergonomics: GS mark ISO13406-2","Power","Power consumption (typical): 33 W","Power consumption (standby): 3 W","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Storage temperature (T-T): 20 - 60 °C","Weight & dimensions","Width (without stand): 374 mm","Depth (without stand): 189 mm","Height (without stand): 348 mm","Weight (without stand): 2.6 kg","Other features","Audio system: 1.5 W (L) + 1.5 W (R), output","Power requirements: 100-240 V, 50-60 Hz","Ports & interfaces","I/O ports: 1 x D-SUB (15-pin);\n1 x 3.5 mm stereo phone jack."