"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10" "","","140867","","Vertiv","DSR800-202","140867","","KVM Switches","282","","","DSR800 KVM Switch","20190404044410","ICECAT","","20804","https://images.icecat.biz/img/norm/high/140867.jpg","264x61","https://images.icecat.biz/img/norm/low/140867.jpg","https://images.icecat.biz/img/gallery_mediums/img_140867_medium_1480926698_7524_26422.jpg","https://images.icecat.biz/thumbs/140867.jpg","","","Vertiv DSR800 KVM switch","Avocent DSR™800 KVM over IP 8-port switch","Vertiv DSR800 KVM Switch, 1600 x 1280 pixels","Vertiv DSR800 KVM Switch. Maximum resolution: 1600 x 1280 pixels. Weight: 3.6 kg. Power supply type: 100~240V, Dimensions (WxDxH): 431.8 x 279.4 x 44.5 mm, Compliance industry standards: EN55022 Class A, EN55024, EN6200-3-2, EN6100-3-3, FCC15, Class A, VCCI Class A, IEC950, EN60950,...","The Avocent DSR™800 KVM over IP switch is an 8-port appliance that gives you remote access and control capability of your servers and other network devices.\r\n\r\nThe DSR800 KVM switch is designed for lower-density applications and distributed locations. \r\n\r\nFeatures and Benefits \r\nA KVM network appliance that combines digital and analog technology \r\nFeatures connections for eight servers in a 1U chassis \r\nProvides analog access at the rack, and digital IP access from anywhere\r\nAllows you to troubleshoot or reboot a server no matter where you are \r\nFeatures DSRIQ CAT 5 cabling to reduce cable bulk and provide connectivity from the DSR800 switch to your servers\r\nSupports all major server platforms and VT100 serial-based devices \r\nFlash-upgradeable for future firmware compatibility \r\nThe patented OSCAR® on-screen graphical user interface provides local access at the rack\r\nWorks with Avocent DS management software for secure, centralized control of all connected devices:\r\nDSView® software to access all devices via a standard IP connection\r\nDSView software also creates and configures your network access environment\r\nDSWebview software for browser-based remote access to devices\r\nDSAuth software for user authentication/permissions, topology and per-device contact information","https://images.icecat.biz/img/norm/high/140867.jpg","264x61","","","","","","","","","","Performance","Maximum resolution: 1600 x 1280 pixels","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Weight & dimensions","Weight: 3.6 kg","Other features","Power supply type: 100~240V","Dimensions (WxDxH): 431.8 x 279.4 x 44.5 mm","Compliance industry standards: EN55022 Class A, EN55024, EN6200-3-2, EN6100-3-3, FCC15, Class A, VCCI Class A, IEC950, EN60950, UL 1950 third edition, CSA C22.2 No.950"