"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29"
"","","136974","","APC","SUVT10KH3B4S","136974","","Uninterruptible Power Supplies (UPSs)","817","","","Smart-UPS VT 10kVA 400V w/3 Batt. Modules Exp. to 4, Start-Up 5X8, internal maintenance bypass","20240307153452","ICECAT","1","20992","https://images.icecat.biz/img/norm/high/136925-8575.jpg","500x500","https://images.icecat.biz/img/norm/low/136925-8575.jpg","https://images.icecat.biz/img/gallery_mediums/img_136925_medium_1480926392_5676_26422.jpg","https://images.icecat.biz/thumbs/136925.jpg","","","APC Smart-UPS VT 10kVA 400V w/3 Batt. Modules Exp. to 4, Start-Up 5X8, internal maintenance bypass uninterruptible power supply (UPS) 8000 W","APC Smart-UPS VT 10kVA 400V w/3 Batt. Modules Exp. to 4, Start-Up 5X8, internal maintenance bypass","APC Smart-UPS VT 10kVA 400V w/3 Batt. Modules Exp. to 4, Start-Up 5X8, internal maintenance bypass, 10 kVA, 8000 W, 37.5 min, 88.1 min, RBC, Black","APC Smart-UPS VT 10kVA 400V w/3 Batt. Modules Exp. to 4, Start-Up 5X8, internal maintenance bypass. Output power capacity: 10 kVA, Output power: 8000 W. Typical backup time at full load: 37.5 min, Typical backup time at half load: 88.1 min, Replacement battery cartridge: RBC. Product colour: Black. Weight: 507 kg. Products per pallet: 1 pc(s)","APC Smart-UPS VT, 10000VA/8000W, Input 400V 3PH/Output 230V, 400V 3PH, Interface Port DB-9 RS-232, Smart-Slot, Extended runtime model
\r\nIncludes: Battery modules ship installed, Bolt Down Brackets, CD with software, Installation Guide, Power modules ship installed, User Manual, Web/SNMP Management Card
\r\nGeneral Features:
\r\nAudible Alarms
\r\nAutomatic internal bypass
\r\nAutomatic self-test
\r\nBattery replacement without tools
\r\nCold-start capable
\r\nDual mains input
\r\nFrequency and voltage regulation
\r\nGenerator Compatible
\r\nHot-swappable batteries
\r\nInput Power Factor Correction
\r\nLCD display
\r\nManual maintenance bypass
\r\nNetwork manageable
\r\nProgrammable Frequency
\r\nSafety-agency approved
\r\nScalable runtime
\r\nShippable with modules installed
\r\nTemperature-compensated battery charging
\r\nUser-replaceable batteries
\r\n","https://images.icecat.biz/img/norm/high/136925-8575.jpg","500x500","","","","","","","","","","Features","Output power capacity: 10 kVA","Output power: 8000 W","Emergency Power Off (EPO): Yes","Battery","Typical backup time at full load: 37.5 min","Typical backup time at half load: 88.1 min","Replacement battery cartridge: RBC","Design","Product colour: Black","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -50 - 40 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: 0 - 999.9 m","Weight & dimensions","Weight: 507 kg","Logistics data","Products per pallet: 1 pc(s)","Other features","Battery type: VRLA","Interface: DB-9 RS-232, Smart-Slot","Output connections: (1) Hard Wire 4-wire (3PH + G) \n(1) Hard Wire 5-wire (3PH + N + G) \n \n(1) Screw Terminals\n","Input connection type: Hard Wire 5-wire (3PH + N + G)","Dimensions (WxDxH): 560 x 810 x 1500 mm","Nominal output voltage: 230 V","Output voltage note: Configurable for 380: 400 or 415 V 3 Phase nominal output voltage","I/O ports: Pre-Installed SmartSlot Cards - AP9619"