"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36" "","","1283023","","APC","SUA1500I (P)","1283023","","Uninterruptible Power Supplies (UPSs)","817","","","Smart-UPS 1500VA USB & Serial 230V Promo","20240307153452","ICECAT","","81771","https://images.icecat.biz/img/norm/high/3357-8964.jpg","500x471","https://images.icecat.biz/img/norm/low/3357-8964.jpg","https://images.icecat.biz/img/gallery_mediums/img_3357_medium_1480668623_939_2323.jpg","https://images.icecat.biz/thumbs/3357.jpg","","","APC Smart-UPS 1500VA USB & Serial 230V Promo uninterruptible power supply (UPS) 1.5 kVA 980 W","Smart-UPS 1500VA USB & Serial 230V","APC Smart-UPS 1500VA USB & Serial 230V Promo, 1.5 kVA, 980 W, 480 J, 45 dB, Sealed Lead Acid (VRLA), 6.7 min","APC Smart-UPS 1500VA USB & Serial 230V Promo. Output power capacity: 1.5 kVA, Output power: 980 W, Surge energy rating: 480 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 6.7 min, Typical backup time at half load: 23.9 min. Product colour: Black, Cable length: 1.83 m, Certification: C-tick,CE,EN 50091-1,EN 50091-2,GOST,VDE. Package weight: 26.4 kg. Products per pallet: 24 pc(s)","Over 10 million currently installed - the one you can trust\r\nAPC Smart-UPS® protects critical data by supplying reliable, network-grade power in either traditional tower or rack-optimized form factors. Award-winning Smart-UPS® is the perfect UPS for protecting business critical servers, voice and data networks, point of sale, retail/bank back office and ATM's. High real power output (watts), generous runtime, sine wave output, 16-segment LED visual display, and intelligent battery management make Smart-UPS the leading server class UPS. Included PowerChute® management software provides IT administrators the comfort of safe system shutdown and advanced UPS management. Additional manageability is available through the SmartSlot, an internal accessory slot that allows installation of optional accessories to enhance the performance of your UPS. Designed and manufactured by APC and fully backed with free 24x7 technical support, Smart-UPS remains the industry standard for all network UPSs. With over 10 million units installed worldwide and over 15 years of proven performance, Smart-UPS is a UPS businesses trust for their critical applications.","https://images.icecat.biz/img/norm/high/3357-8964.jpg|https://images.icecat.biz/img/gallery/img_1283023_high_1470883833_7175_29052.jpg","500x471|423x500","|","","","","","","","","","","Features","Output power capacity: 1.5 kVA","Output power: 980 W","Surge energy rating: 480 J","Noise level: 45 dB","Audible alarm(s): Yes","Battery","Battery technology: Sealed Lead Acid (VRLA)","Typical backup time at full load: 6.7 min","Typical backup time at half load: 23.9 min","Battery recharge time: 3 h","Design","Product colour: Black","Cable length: 1.83 m","LED indicators: Yes","Certification: C-tick,CE,EN 50091-1,EN 50091-2,GOST,VDE","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 45 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: 0 - 3000 m","Weight & dimensions","Package weight: 26.4 kg","Logistics data","Products per pallet: 24 pc(s)","Other features","Interface: USB / RS-232","Output connections: 8x IEC 320 C13\n2x IEC J","Input connection type: IEC-320 C14","Dimensions (WxDxH): 170 x 439.4 x 216 mm","Nominal output voltage: 230 V","Filtering description: 0.3% IEEE/UL 1449","Nominal input voltage: 230 V","Package dimensions (WxDxH): 330 x 584 x 381 mm","I/O ports: USB\nDB-9 RS-232\nSmartSlot"