"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32" "","","111222","","Fujitsu","S26361-K954-V160","111222","","Data Projectors","567","SCENIC","","SCENICVIEW XP70","20221021101407","ICECAT","","77728","https://images.icecat.biz/img/norm/high/111222-9380.jpg","400x300","https://images.icecat.biz/img/norm/low/111222-9380.jpg","https://images.icecat.biz/img/gallery_mediums/img_111222_medium_1480682183_1582_2323.jpg","https://images.icecat.biz/thumbs/111222.jpg","","","Fujitsu SCENIC SCENICVIEW XP70 data projector 1400 ANSI lumens XGA (1024x768)","FS PROJECTOR SCENICVIEW XP70","Fujitsu SCENIC SCENICVIEW XP70, 1400 ANSI lumens, XGA (1024x768), 1100:1, 20.3 - 134.6 mm (0.8 - 5.3""), 1.5 - 10 m, 16.78 million colours","Fujitsu SCENIC SCENICVIEW XP70. Projector brightness: 1400 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 1100:1. Service life of light source: 3000 h. Analog signal format system: NTSC 3.58, NTSC 4.43, NTSC M, SECAM. Noise level: 32 dB. Power consumption (typical): 175 W","Brighten up any multimedia presentation with the outstanding new SCENICVIEW XP70 – even in well-lit rooms. Its high resolution, superb contrast and brightness, small dimensions, very low weight and virtually silent operation make this projector the perfect choice for those frequently on the go.","https://images.icecat.biz/img/norm/high/111222-9380.jpg","400x300","","","","","","","","","","Projector","Projector brightness: 1400 ANSI lumens","Projector native resolution: XGA (1024x768)","Contrast ratio (typical): 1100:1","Screen size compatibility: 20.3 - 134.6 mm (0.8 - 5.3"")","Projection distance: 1.5 - 10 m","Number of colours: 16.78 million colours","Horizontal scan range: 15 - 100 kHz","Vertical scan range: 45 - 130 Hz","Light source","Service life of light source: 3000 h","Video","Analog signal format system: NTSC 3.58, NTSC 4.43, NTSC M, SECAM","Features","Noise level: 32 dB","Power","Power consumption (typical): 175 W","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Certificates","Safety: UL 1950, CSA 22.2 No.950, FCC Class A","Weight & dimensions","Weight: 1.1 kg","Other features","Bandwidth: 0.135 GHz","Dimensions (WxDxH): 199 x 149 x 64 mm","Power requirements: 100-240 V, 50-60 Hz","Special features: 1 x M1-DA to DVI, M1-DA to VGA;\n1 x Cable with USB, 2 m;\n1 x Power Cable, 2 m;\n1 x Audio cable (mini jack), 2 m;\n1 x Composite Video Cable,2 m;\n1 x SCART adapter;\n1 x Soft carrying case;\n1 x Remote control;\n1 x Lens cap;\n1 x User guide.","Digital keystone correction: +/- 12°","I/O ports: 1 x M1-D/A (DVI);\n1 x S-Video Composite;\n1 x 3.5 mm mini jack.","Recommended operating temperature range (T-T): 15 - 32 °C","Technical features: - Kensington Lock prepared;\n- User replaceable lamp."