"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100" "","","111147634","","HP","72361681","111147634","","Laptops","151","EliteBook","800","840 G8","20230610202825","ICECAT","","3844","https://images.icecat.biz/img/gallery/95551651_8746837793.jpg","3096x2035","https://images.icecat.biz/img/gallery_lows/95551651_8746837793.jpg","https://images.icecat.biz/img/gallery_mediums/95551651_8746837793.jpg","https://images.icecat.biz/img/gallery_thumbs/95551651_8746837793.jpg","","","HP EliteBook 840 G8 Intel® Core™ i7 i7-1185G7 Laptop 35.6 cm (14"") Full HD 32 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Silver","Intel Core i7-1185G7 (12MB Cache), 32GB DDR4-SDRAM, 256GB SSD, 35.6 cm (14"") Full HD 1920 x 1080, Intel Iris Xe Graphics, WLAN, HP Webcam HD IR, Windows 11 Pro 64-bit","HP EliteBook 840 G8, Intel® Core™ i7, 35.6 cm (14""), 1920 x 1080 pixels, 32 GB, 256 GB, Windows 11 Pro","HP EliteBook 840 G8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1185G7. Display diagonal: 35.6 cm (14""), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Silver. Weight: 1.32 kg","Work with each other even when you’re apart\n\nTeams work from many locations requiring a powerful, secure, and durable laptop that connects easily to keep you productive. Meet the demands of the multi-task, multi-place, enterprise-business workday with the HP EliteBook 840.\n","https://images.icecat.biz/img/gallery/95551651_8746837793.jpg|https://images.icecat.biz/img/gallery/98259093_2828623732.jpg|https://images.icecat.biz/img/gallery/047ae0d25741544d97988333ec5c8559.jpg|https://images.icecat.biz/img/gallery/99144261_6581208236.jpg|https://images.icecat.biz/img/gallery/99471497_8070835121.jpg|https://images.icecat.biz/img/gallery/98259093_8593875814.jpg|https://images.icecat.biz/img/gallery/4f968fc4b8832dccbcf01aac95b447fb.jpg","3096x2035|3038x1949|1500x1389|3039x1958|3108x2106|3040x1949|1500x1392","||||||","","","","","","","","","Windows 11 Pro 64-bit|Intel Core i7-1185G7 (12MB Cache)|35.6 cm (14"") Full HD 1920 x 1080|32GB (3200MHz) DDR4-SDRAM (2 x 16) & 256GB SSD","Design","Product type: Laptop","Product colour: Silver","Form factor: Clamshell","Market positioning: Premium","Display","Display diagonal: 35.6 cm (14"")","Display resolution: 1920 x 1080 pixels","Touchscreen: No","HD type: Full HD","Native aspect ratio: 16:9","Display brightness: 250 cd/m²","RGB colour space: NTSC","Colour gamut: 45%","Processor","Processor family: Intel® Core™ i7","Processor manufacturer: Intel","Processor model: i7-1185G7","Processor cores: 4","Processor boost frequency: 4.8 GHz","Processor cache: 12 MB","Configurable TDP-up frequency: 3 GHz","Configurable TDP-up: 28 W","Configurable TDP-down: 12 W","Configurable TDP-down frequency: 1.2 GHz","Memory","Internal memory: 32 GB","Maximum internal memory: 64 GB","Internal memory type: DDR4-SDRAM","Memory clock speed: 3200 MHz","Memory form factor: SO-DIMM","Memory layout (slots x size): 2 x 16 GB","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 256 GB","Storage media: SSD","Optical drive type: No","Total SSDs capacity: 256 GB","Number of SSDs installed: 1","SSD capacity: 256 GB","SSD interface: PCI Express","NVMe: Yes","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel Iris Xe Graphics","Audio","Audio system: Bang & Olufsen","Number of built-in speakers: 2","Built-in microphone: Yes","Camera","Front camera: Yes","Front camera HD type: HD","Infrared (IR) camera: Yes","Privacy camera: Yes","Network","Mobile network connection: No","Top Wi-Fi standard: Wi-Fi 6 (802.11ax)","Wi-Fi standards: Wi-Fi 6 (802.11ax)","Antenna type: 2x2","WLAN controller model: Intel Wi-Fi 6 AX201","Bluetooth: Yes","Bluetooth version: 5.0","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","HDMI ports quantity: 1","HDMI version: 2.0b","Thunderbolt 4 ports quantity: 2","Combo headphone/mic port: Yes","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Keyboard backlit: Yes","Island-style keyboard: Yes","Spill-resistant keyboard: Yes","Software","Operating system installed: Windows 11 Pro","Operating system architecture: 64-bit","Processor special features","CPU configuration (max): 1","Brand-specific features","HP front camera: HP Webcam HD IR","HP segment: Business","Battery","Battery capacity: 53 Wh","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 3","Power","AC adapter power: 65 W","Security","Fingerprint reader: Yes","Trusted Platform Module (TPM): Yes","Trusted Platform Module (TPM) version: 2.0","Password protection type: Power on","Weight & dimensions","Weight: 1.32 kg","Width: 323.4 mm","Depth: 214.6 mm","Height: 17.9 mm"