"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30" "","","110667","","NETGEAR","GSM7312EU","110667","","Network Switches","258","","","GSM7312","20221021101432","ICECAT","1","207297","https://images.icecat.biz/img/norm/high/110667-3306.jpg","200x51","https://images.icecat.biz/img/norm/low/110667-3306.jpg","https://images.icecat.biz/img/gallery_mediums/img_110667_medium_1480682099_4896_2323.jpg","https://images.icecat.biz/thumbs/110667.jpg","","","NETGEAR GSM7312","High-Speed, Layer 3 Managed Gigabit Switching 12 x 10/100/1000 Mbps","NETGEAR GSM7312, Full duplex","NETGEAR GSM7312. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 16000 entries. Networking standards: IEEE 802.1x, IEEE 802.3x","High-Speed, Layer 3 Managed Gigabit Switching\r\nNow you can enjoy full Layer 3, Gigabit functionality at an affordable price. The NETGEAR Managed Gigabit Switch provides maximum throughput and flexibility for demanding networks, with all the Layer 3 features you expect. This 10/100/1000 switch addresses today’s high-performance requirements, while providing the control you need – and the future proofing you want. The GSM7312 is ideal as a backbone for 10/100 switches, Gigabit servers, or as the robust core of a demanding, all-Gigabit network.\r\n\r\nThe GSM7312 can be used to inexpensively off-load routers that are segmenting your network and lay the groundwork for new IP-based services. Layer 3 routing combined with L2/L3/L4 Quality of Service, bandwidth provisioning and access control features enable Voice over IP (VoIP) telephony, video conferencing, and other cost-saving applications.\r\n\r\nThe GSM7312 Layer 3 Managed Gigabit Switch provides both Layer 2 and Layer 3 managed switching functionality. Its high-performance design offers a comprehensive set of features:\r\n\r\nRouting: IPv4 routing at wire speed, with up to 512 routes per unit; VRRP (IP redundancy), ICMP, RIP I and RIP II, OSPF, and DHCP/BOOTP relay\r\nSwitching: Port trunking, broadcast storm protection, extensive VLAN support, IGMP snooping, Rapid Spanning Tree, and link aggregation\r\nQuality of Service: DiffServ, access control lists, and bandwidth provisioning using L2, L3,\r\nand L4 information.\r\nVery affordable, the GSM7312 provides the connection flexibility of 12 Copper Gigabit ports, or up to 12 small form-factor pluggable (SFP) modules, sold separately.\r\n\r\nRobust\r\nThe GSM7312 provides powerful, non-blocking data routing and forwarding via 12 Gigabit Ethernet ports. All ports have copper Gigabit Ethernet, with each port offering optional hot-swappable SFP GBIC slots, for fiber connections.\r\n\r\nEasier Network Management\r\nThe GSM7312 is simple to set up and use, with an intuitive browser interface for easy configuration. Choose from two management interface options – an easy-to-follow, browser-based interface, and a command line interface, available through console or Telnet. Configuration files can be loaded and saved using TFTP, reducing the need for on-site administration.\r\n\r\nVersatile\r\nA comprehensive set of Layer 3 features provides strong functionality in any network. For example, RIP routing for smaller networks and OSPF2 routing for larger, more complex networks. The GSM7312 helps maximize your network capabilities — and your return on investment.\r\n\r\nCost Effective\r\nModerately priced to boost your network throughput without blowing your budget. Designed in a 1U form factor, this complete package comes equipped with a rack-mounting kit, terminal cable, and power cord.","https://images.icecat.biz/img/norm/high/110667-3306.jpg|https://images.icecat.biz/img/gallery/img_110667_high_1470984735_7737_10692.jpg|https://images.icecat.biz/img/gallery/110667_6225.jpg|https://images.icecat.biz/img/gallery/110667_3124.jpg|https://images.icecat.biz/img/gallery/110667_5491.jpg","200x51|500x203|503x75|500x91|500x99","||||","","","","","","","","","","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 24","Network","Networking standards: IEEE 802.1x, IEEE 802.3x","Copper ethernet cabling technology: 1000BASE-T, 100BASE-TX, 10BASE-T","Full duplex: Yes","Data transmission","MAC address table: 16000 entries","Maximum data transfer rate: 1 Gbit/s","Design","LED indicators: Link","Safety: CE mark, commercial, CSA certified (CSA 22.2 #950), TUV licensed (EN 60 950), UL listed (UL 1950)/CUL IEC950/EN60950","Performance","Internal memory: 128 MB","Flash memory: 16 MB","Mean time between failures (MTBF): 166600 h","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Weight: 3.97 kg","Other features","Latency: 20 µs","Data transfer rate: 1000 Mbit/s","Dimensions (WxDxH): 440 x 258 x 43 mm","Connectivity technology: Wired","Power requirements: Power Adapter","I/O ports: 12 RJ-45 connectors for 10BASE-T, 100BASE-TX, and 1000BASE-T (Auto Uplink on all ports)\n12 small form-factor pluggable (SFP) modules for fiber Gigabit Ethernet interfaces\nRS-232 Console Port","Electromagnetic emissions: CE mark, commercial, FCC Part 15 Class A, VCCI Class A, EN 55022 (CISPR 22), Class A, C-Tick"