"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51" "","","110666","","NETGEAR","GSM7324EU","110666","","Network Switches","258","","","ProSafe™ 24 Port Gigabit L3 Managed Switch","20221021101432","ICECAT","1","189827","https://images.icecat.biz/img/norm/high/110666-3325.jpg","280x64","https://images.icecat.biz/img/norm/low/110666-3325.jpg","https://images.icecat.biz/img/gallery_mediums/img_110666_medium_1480682099_4041_2323.jpg","https://images.icecat.biz/thumbs/110666.jpg","","","NETGEAR ProSafe™ 24 Port Gigabit L3 Managed Switch 1U","ProSafe™ 24 Port Gigabit L3 Managed Switch","NETGEAR ProSafe™ 24 Port Gigabit L3 Managed Switch, Managed, Full duplex, 1U","NETGEAR ProSafe™ 24 Port Gigabit L3 Managed Switch. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RS-232. Full duplex. MAC address table: 16000 entries, Switching capacity: 40 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1v, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE.... Form factor: 1U","Now you can enjoy full Layer 3, Gigabit functionality at an affordable price. The NETGEAR Managed Gigabit Switch provides maximum throughput and flexibility for demanding networks, with all the Layer 3 features you expect. This 10/100/1000 switch addresses today's high-performance requirements, while providing the control you need – and the future proofing you want. The GSM7324 is ideal as a backbone for 10/100 switches, Gigabit servers, or as the robust core of a demanding, all-Gigabit network.\r\n\r\nThe GSM7324 can be used to inexpensively off-load routers that are segmenting \r\nyour network and lay the groundwork for new IP-based services. Layer 3 routing combined with Quality of Service, bandwidth provisioning and access control features enable Voice over IP (VoIP) telephony, video conferencing, and other cost-saving applications.\r\n\r\nThe GSM7324 Layer 3 Managed Gigabit Switch provides both Layer 2 and Layer 3 managed switching functionality. Its high-performance design offers a comprehensive set of features: \r\n•Routing: IPv4 routing at wire speed, with up to 512 routes per unit; VRRP (IP redundancy), ICMP, RIP I and RIP II, OSPF2**, and DHCP/BOOTP relay \r\n•Switching: Port trunking, broadcast storm protection, extensive VLAN support, IGMP snooping, Rapid Spanning Tree, and link aggregation \r\n•Quality of Service: DiffServ, access control lists, and bandwidth provisioning \r\n\r\nVery affordable, the GSM7324 provides the connection flexibility of 24 Copper Gigabit ports, and four small form-factor pluggable (SFP) modules, sold separately. All ports are auto-negotiating and support Auto Uplink™ technology. \r\n\r\nRobust\r\nThe GSM7324 provides powerful, high-performance data routing and forwarding via 24 auto-sensing, auto-negotiating, Gigabit Ethernet ports. 24 ports are copper Gigabit Ethernet, with four ports offering optional hot-swappable SFP slots, enabling fiber connections.\r\n\r\nEasier Network Management\r\nThe GSM7324 is simple to set up and use, with an intuitive browser interface for easy configuration. Choose from two management interface options – an easy-to-follow, browser-based interface, and a command line interface, available through console or Telnet. Configuration files can be loaded and saved using TFTP, reducing the need for on-site administration.\r\n\r\nVersatile\r\nA comprehensive set of Layer 3 features provides strong functionality in any network. For example, RIP routing for smaller networks and OSPF2 routing for larger, more complex networks. The GSM7324 helps maximize your network capabilities – and your return on investment.\r\n\r\nCost Effective\r\nModerately priced to boost your network throughput without blowing your budget. Designed in a 1U form factor, this complete package comes equipped with a rack-mounting kit, terminal cable, and power cord.","https://images.icecat.biz/img/norm/high/110666-3325.jpg","280x64","","","","","","","","","","","Management features","Switch type: Managed","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 24","Gigabit Ethernet (copper) ports quantity: 24","SFP/SFP+ slots quantity: 4","SFP module slots quantity: 4","Console port: RS-232","Network","Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1v, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z","Copper ethernet cabling technology: 100BASE-TX, 10BASE-T","Full duplex: Yes","Flow control support: Yes","Broadcast storm control: Yes","Auto MDI/MDI-X: Yes","Spanning tree protocol: Yes","Data transmission","MAC address table: 16000 entries","Switching capacity: 40 Gbit/s","Supported data transfer rates: 10/100/1000 Mbps","Store-and-forward: Yes","Maximum data transfer rate: 1 Gbit/s","Packet buffer memory: 0.122 MB","Security","IGMP snooping: Yes","Protocols","Management protocols: SNMP, RMON, Telnet, TFTP","Switching protocols: IGMP, RSTP, STP, IPv4, ICMP, DHCP","Design","Stackable: No","Form factor: 1U","Safety: CE, CSA 22.2 #950, TUV (EN 60 950), UL (UL 1950)/CUL IEC950/EN60950","Performance","Internal memory: 128 MB","Flash memory: 16 MB","Mean time between failures (MTBF): 166600 h","Power over Ethernet (PoE)","Power over Ethernet (PoE): No","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Weight: 5.5 kg","Other features","Latency: 20 µs","Data transfer rate: 1000 Mbit/s","Dimensions (WxDxH): 440 x 385 x 43 mm","Networking features: Ethernet, Fast Ethernet, Gigabit Ethernet","Electromagnetic emissions: CE, FCC Part 15 Class A, VCCI Class A, EN 55022 (CISPR 22), Class A, C-Tick","Connectivity LEDs: Y"