"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42" "","","96212459","","Tripp Lite","N392B-61M-3X8AP","96212459","0037332272225|037332272225","InfiniBand & Fibre Optic Cables","953","","","N392B-61M-3X8AP","20240614034914","ICECAT","1","36133","https://images.icecat.biz/img/gallery/96212457_6946583071.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/96212457_6946583071.jpg","https://images.icecat.biz/img/gallery_mediums/96212457_6946583071.jpg","https://images.icecat.biz/img/gallery_thumbs/96212457_6946583071.jpg","","","Tripp Lite N392B-61M-3X8AP InfiniBand/fibre optic cable 3x MTP/MPO Schwarz, Grün, Gelb","","Tripp Lite N392B-61M-3X8AP, 61 m, OS2, 3x MTP/MPO, 3x MTP/MPO","Tripp Lite N392B-61M-3X8AP. Kabellänge: 61 m, Fibre optic type: OS2, Anschluss 1: 3x MTP/MPO, Anschluss 2: 3x MTP/MPO, Core diameter: 9 µm","","https://images.icecat.biz/img/gallery/96212457_6946583071.jpg|https://images.icecat.biz/img/gallery/96212457_8415337861.jpg|https://images.icecat.biz/img/gallery/96212459_9931154898.jpg|https://images.icecat.biz/img/gallery/96212457_7789900497.jpg","1200x1200|1200x1200|1200x1200|1200x1200","|||","","","","","","","","","","Features","Kabellänge: 61 m","Anschluss 1: 3x MTP/MPO","Anschluss 2: 3x MTP/MPO","Connector 1 gender: Weiblich","Connector 2 gender: Weiblich","Produktfarbe: Schwarz, Grün, Gelb","Jacket material: Raucharm halogenfrei (LSZH)","Fibre optic type: OS2","Connector polish type: APC","Core diameter: 9 µm","Cladding diameter: 125 µm","Fiber mode structure: Einzelmodus","Wavelengths supported: 1550 nm","Ethernet interface type: 10 Gigabit Ethernet, 40 Gigabit Ethernet, 100 Gigabit Ethernet, 400 Gigabit Ethernet","Datenübertragungsrate: 400 Gbit/s","Insertion loss: 0,7 dB","Ursprungsland: China","Technische Details","Sustainability certificates: UL ECOLOGO","Master (outer) case GTIN (EAN/UPC): 10037332272222","Compliance certificates: CE, REACH, RoHS","Betriebsbedingungen","Temperaturbereich bei Betrieb: -20 - 60 °C","Temperaturbereich bei Lagerung: -20 - 60 °C","Gewicht u. Abmessungen","Bending radius: 2 cm","Verpacken","Quantity per pack: 1 Stück(e)","Paketbreite: 362 mm","Pakettiefe: 431,8 mm","Pakethöhe: 44,4 mm","Paketgewicht: 1,22 kg","Logistics data","Breite des Versandkartons: 320 mm","Harmonized System (HS) code: 8544,70,0000","Master (outer) case length: 381 mm","Höhe des Versandkartons: 325,1 mm","Master (outer) case gross weight: 6,71 kg","Products per master (outer) case: 5 Stück(e)","Technische Details","Sustainability compliance: Ja"