"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76" "","","55001829","","Indesit","859991536930","55001829","8050147536933","Waschmaschinen","1331","","","BWE 71283X W IT","20240527141712","ICECAT","1","64598","https://images.icecat.biz/img/gallery/55001829_6716765890.jpg","2953x3898","https://images.icecat.biz/img/gallery_lows/55001829_6716765890.jpg","https://images.icecat.biz/img/gallery_mediums/55001829_6716765890.jpg","https://images.icecat.biz/img/gallery_thumbs/55001829_6716765890.jpg","","","Indesit BWE 71283X W IT Waschmaschine Frontlader 7 kg 1200 RPM Weiß","","Indesit BWE 71283X W IT, Frontlader, 7 kg, B, 80 dB, 1200 RPM, 174 kWh","Indesit BWE 71283X W IT. Ladetyp: Frontlader. Trommelkapazität: 7 kg, Schleudern-Klasse: B, Lautstärkelevel (Spin): 80 dB. Wasch-Kategorie: A. Noise level (wash): 51 dB, Maximale Schleuderdrehzahl: 1200 RPM. Annual energy consumption washing: 174 kWh, Jährlicher Wasserverbrauch Waschen: 10840 l. Produktfarbe: Weiß. Breite: 595 mm, Tiefe: 560 mm, Höhe: 845 mm","","https://images.icecat.biz/img/gallery/55001829_6716765890.jpg|https://images.icecat.biz/img/gallery/36318139_9373950177.jpg|https://images.icecat.biz/img/gallery/55001829_0035613211.jpg|https://images.icecat.biz/img/gallery/36318139_7376546669.jpg|https://images.icecat.biz/img/gallery/55001829_3900025726.jpg|https://images.icecat.biz/img/gallery/36318139_9446086837.jpg|https://images.icecat.biz/img/gallery/55001829_7964856500.jpg|https://images.icecat.biz/img/gallery/36318139_9182688734.jpg","2953x3898|4220x5760|2663x3173|4299x5760|5000x3460|5760x3840|5760x3840|5760x3840","|||||||","","http://objects.icecat.biz/objects/mmo_55001829_1578647905_5788_20608.pdf|http://objects.icecat.biz/objects/55001829_16691492.jpeg","","","","","","","","Design","Geräteplatzierung: Freistehend","Ladetyp: Frontlader","Produktfarbe: Weiß","Eingebaute Anzeige: Ja","Control Typ: Tasten, Drehregler, Berührung","Türscharnier: Links","Display type: LED","Anzeige Ablichtung: Ja","Illumination colour: Bernstein","Türfarbe: Weiß","Drum material: Edelstahl","Tub material: Kunststoff","Kabellänge: 1,2 m","Dispensereinsatztyp: 3-Wege","Drum volume: 52 l","Wasserkapazität: kalt","Betrachtung Fenster: Ja","Zertifizierung: CE","Performance","Trommelkapazität: 7 kg","Maximale Schleuderdrehzahl: 1200 RPM","Schleudern-Klasse: B","Anzahl Waschprogramme: 16","Lautstärkelevel (Spin): 80 dB","Noise level (wash): 51 dB","verzögerter Startzeitschalter: Nein","Washing programs: Baumwolle, Tägliche Pflege, Öko, Wolle, Mix, Schnell, Synthetik, Weiß, Hot colour, Feinwäsche/Seide","Ladungbalanziersystem: Ja","Schaumkontrollsystem: Ja","Cycle time (max): 175 min","Cycle time (quick washing program): 30 min","Half-load: Ja","No rinse: Ja","Spülstopp: Ja","Rinse Plus function: Ja","Adjustable spin speed: Ja","Minimum spin speed: 400 RPM","Residual moisture: 53%","Adjustable temperature: Ja","Add garment (pause) function: Ja","Stain remover option: Ja","Wi-Fi controlled: Nein","Near Field Communication (NFC): Nein","Ergonomie","Kindersicherung: Ja","Restzeitanzeige: Ja","Sensor program selection: Ja","TurboWash: Ja","LED Programm-Stadium Indikator: Ja","Wecker: Ja","Adjustable feet: Ja","On/off button: Ja","Removable top: Ja","Energiemanagement","Wasserverbrauch pro Zyklus: 52,5 l","Energy efficiency scale: A+++ bis D","Energieverbrauch Reinigung: 0,971 kWh","Energieverbrauch, Standby: 8 W","Stromverbrauch, Ausgeschaltet: 0,5 W","Anschlusswert: 1850 W","AC input voltage: 220 - 240 V","AC input frequency: 50 Hz","Current: 10 A","Power plug type: Type F (CEE 7/4)","Gewicht u. Abmessungen","Breite: 595 mm","Tiefe: 560 mm","Höhe: 845 mm","Gewicht: 65 kg","Energiemanagement","Energy efficiency class (old): A+++","Weitere Spezifikationen","Wasch-Kategorie: A","Annual energy consumption washing: 174 kWh","Jährlicher Wasserverbrauch Waschen: 10840 l"