"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111" "","","31428574","","Canon","1263C007","31428574","","Digitale Kameras","575","EOS","","80D","20240307153452","ICECAT","","43918","https://images.icecat.biz/img/gallery/31428574_9273.jpg","675x450","https://images.icecat.biz/img/gallery_lows/31428574_9273.jpg","https://images.icecat.biz/img/gallery_mediums/31428574_9273.jpg","https://images.icecat.biz/img/gallery_thumbs/31428574_9273.jpg","","","Canon EOS 80D SLR-Kameragehäuse 24,2 MP CMOS 6000 x 4000 Pixel Schwarz","","Canon EOS 80D, 24,2 MP, 6000 x 4000 Pixel, CMOS, Full HD, 650 g, Schwarz","Canon EOS 80D. Kamera-Typ: SLR-Kameragehäuse, Megapixel (approx.): 24,2 MP, CCD-Bildsensor: CMOS, Maximale Bildauflösung: 6000 x 4000 Pixel. ISO-Empfindlichkeit (max.): 25600. Fastest camera shutter speed: 1/8000 s. HD type: Full HD, Maximale Video-Auflösung: 1920 x 1080 Pixel. Anzeigegrösse (Diagonal): 7,62 cm (3""). Kamera Sucher: Elektronisch. PictBridge. Gewicht: 650 g. Produktfarbe: Schwarz","","https://images.icecat.biz/img/gallery/31428574_9273.jpg|https://images.icecat.biz/img/gallery/31035865_7776.jpg|https://images.icecat.biz/img/gallery/31035865_5271.jpg|https://images.icecat.biz/img/gallery/31035865_9159.jpg","675x450|675x450|675x450|675x450","|||","","","","","","","","","","Bildqualität","Kamera-Typ: SLR-Kameragehäuse","Megapixel (approx.): 24,2 MP","CCD-Bildsensor: CMOS","Maximale Bildauflösung: 6000 x 4000 Pixel","Festbild Capture Auflösung: 6000 x 3368, 5328 x 4000, 4500 x 3000, 4000 x 4000, 3984 x 2240, 3552 x 2664, 3000 x 2000, 3984 x 2656, 2976 x 1984, 2976 x 1680, 2656 x 1992, 2656 x 2656, 1920 x 1280, 1920 x 1080, 1984 x 1984, 1696 x 1280, 1280 x 1280, 720 x 480, 720 x 408, 480 x 480, 640 x 480","Bildausgleicher: Ja","Unterstützte Bildformate: JPG, RAW","Supported aspect ratios: 1:1, 3:2, 4:3, 16:9","Total megapixels: 25,8 MP","Image sensor size (W x H): 22,5 x 15 mm","Sensor format: Advanced Photo System-Typ-C (APS-C)","Linsensystem","Lens mount interface: Canon EF, Canon EF-S","Fokussierung","Fokus: TTL","Fokus-Justage: Auto/Manuell","Auto focusing (AF) modes: AI Fokus, Multi-Punkt-Autofokus, One-Shot, Servo AF","Auto Focus (AF) points: 45","Auto Focus (AF) lock: Ja","Belichtung","ISO-Empfindlichkeit (min.): 100","ISO-Empfindlichkeit (max.): 25600","Belichtungstyp: Zeitautomatik AE, Auto, Manuell, Blendenautomatik AE","Belichtungskorrektur: ±5EV (1/2; 1/3 EV step)","Belichtungsmessung: Mittenbetonte, Evaluative (Mehrfeld), Teilbereich, Spot","ISO-Empfindlichkeit: 100, 400, 800, 2000, 4000, 8000, 16000, 25600","Belichtungssteuerung: Programm AE","Auto Exposure (AE) lock: Ja","Shutter","Fastest camera shutter speed: 1/8000 s","カメラシャッター速度(最低速): 30 s","Camera shutter type: Elektronisch","Blitz","Blitz-Modi: Auto, Blitz aus","Flash exposure lock: Ja","Flash guide number: 12 m","Blitzladezeit: 3 s","Flash sync-speed: 1/250 s","Flash exposure compensation: Ja","Flash exposure correction: ±3EV (1/2, 1/3, 1 EV step)","Shoe mounting point: Ja","Shoe mounting point type: Blitzschuh","Video","Video recording: Ja","Maximale Video-Auflösung: 1920 x 1080 Pixel","HD type: Full HD","Video Auflösungen: 1280 x 720,1920 x 1080 Pixel","Motion-JPEG Framerate: 60 fps","Analog signal format system: NTSC, PAL","Unterstütztes Videoformat: H.264, MOV, MP4, MPEG4","Audio","Audio formats supported: AAC, LPCM","Speicher","Kompatible Speicherkarten: Eye-Fi, SD, SDHC, SDXC","Speichersteckplätze: 1","Anzeige","Display: TFT","Anzeigegrösse (Diagonal): 7,62 cm (3"")","Kameraanzeigeauflösung: 1040000 Pixel","Display aspect ratio: 3:2","Viewfinder","Kamera Sucher: Elektronisch","Vergrösserung: 0,95x","Konnektivität","PictBridge: Ja","USB Version: 2.0","HDMI: Ja","HDMI connector type: Mini","Mikrofon, Line-In Anschluss: Ja","Headphone outputs: 1","Kamera","Weissabgleich: Auto, Wolkig, Benutzerdefinierte Modi, Tageslicht, Flash, Fluoreszierend, Schatten, Tungsten","Scene modes: Kerzenlicht, Nahaufnahme (Makro), Essen, Nachtporträt, Porträt","Fotoeffekte: Schwarz&Weiss, Neutral","Selbstauslöser: 2,10 s","Kamera Playback: Film, Einzelbild","Dioptre correction: Ja","Histogram: Ja","Live view: Ja","Direkter Druck: Ja","Kamera-Dateisystem: DCF 2.0, DPOF 1.1, Exif 2.3, RAW","Image processor: DIGIC 6","Design","Produktfarbe: Schwarz","Dust-resistant: Ja","Wasserfest: Ja","Battery","Batterietechnologie: Nickel-Metallhydrid (NiMH)","Akkuausdauer (CIPA standard): 960 Schüsse","Batteriekapazität: 1900 mAh","Akku-/Batterietyp: LP-E6N, LP-E6","Batteristandsanzeige: Ja","Betriebsbedingungen","Temperaturbereich bei Betrieb: 0 - 45 °C","Luftfeuchtigkeit bei Betrieb: 0 - 85%","Bereich für Betriebstemperatur: 32 - 113 °F","Gewicht u. Abmessungen","Breite: 139 mm","Tiefe: 78,5 mm","Höhe: 105,2 mm","Gewicht: 650 g","Weight (including battery): 730 g","Verpackungsinhalt","Hand strap: Ja","Ladegerät: Ja","Batterien mitgeliefert: Ja","Weitere Spezifikationen","Energiequelle: Akku","Technische Details","Self-timer: Ja"