"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172" "","","14960726","","Lenovo","59-333347","14960726","","Laptops","151","IdeaPad","Z","Z580","20221021101432","ICECAT","1","14684","https://images.icecat.biz/img/norm/high/14960726-6643.jpg","400x267","https://images.icecat.biz/img/norm/low/14960726-6643.jpg","https://images.icecat.biz/img/gallery_mediums/img_14960726_medium_1481882868_8879_16128.jpg","https://images.icecat.biz/thumbs/14960726.jpg","","","Lenovo IdeaPad Z580 Intel® Core™ i5 i5-3210M 39,6 cm (15.6"") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic","","Lenovo IdeaPad Z580, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6""), 1366 x 768 Pixel, 4 GB, 500 GB","Lenovo IdeaPad Z580. Formfaktor: Klappgehäuse. Prozessorfamilie: Intel® Core™ i5, Prozessor: i5-3210M, Prozessor-Taktfrequenz: 2,5 GHz. Anzeigegrösse (Diagonal): 39,6 cm (15.6""), HD type: HD, Auflösung: 1366 x 768 Pixel. Arbeitsspeicher (RAM): 4 GB, Interner Speichertyp: DDR3-SDRAM. Gesamtspeicherkapazität: 500 GB, Speichermedien: HDD, Optisches Laufwerk - Typ: DVD Super Multi. On-board Grafik Modell: Intel® HD Graphics 4000. Vorinstalliertes Betriebssystem: Windows 7 Home Basic. Gewicht: 2,47 kg","","https://images.icecat.biz/img/norm/high/14960726-6643.jpg","400x267","","","","","","","","","","Design","Formfaktor: Klappgehäuse","Anzeige","Anzeigegrösse (Diagonal): 39,6 cm (15.6"")","Auflösung: 1366 x 768 Pixel","HD type: HD","LED-Hintergrundbeleuchtung: Ja","Native aspect ratio: 16:9","Display surface: Glanz","Dual-screen: Nein","Anzahl der Bildschirmfarben: 16,78 Millionen Farben","Prozessor","Prozessorfamilie: Intel® Core™ i5","Prozessorhersteller: Intel","Prozessor: i5-3210M","Prozessor-Taktfrequenz: 2,5 GHz","Processor generation: Intel® Core™ i5 der dritten Generation","Anzahl der Prozessorkerne: 2","Prozessor-Threads: 4","Max. Turbo-Taktfrequenz des Prozessor: 3,1 GHz","System-Bus: 5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Prozessorsockel: BGA 1023","Prozessor Lithografie: 22 nm","Processor operating modes: 64-Bit","Processor series: Intel Core i5-3200 Mobile series","Processor codename: Ivy Bridge","Bus type: DMI","FSB Parity: Nein","Stepping: L1","Thermal Design Power (TDP): 35 W","Tjunction: 105 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 3.0","PCI Express сonfigurations: 1x16, 2x8, 1x8+2x4","CPU multiplier (bus/core ratio): 25","ECC supported by processor: Nein","Speicher","Arbeitsspeicher (RAM): 4 GB","Interner Speichertyp: DDR3-SDRAM","Speichermedien","Gesamtspeicherkapazität: 500 GB","Speichermedien: HDD","Optisches Laufwerk - Typ: DVD Super Multi","Anzahl der installierten Festplatten: 1","Festplattenkapazität: 500 GB","Festplatten Schnittstelle: SATA","Festplatte Rotationsgeschwindigkeit: 5400 RPM","Integrierter Kartenleser: Ja","Kompatible Speicherkarten: Speicherstick (MS), MMC, SD","Grafik","On-board graphics adapter: Ja","On-board Grafik Modell: Intel® HD Graphics 4000","Discrete graphics card memory: 2 GB","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 650 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","On-board graphics card ID: 0x166","Audio","Audio-System: HD","Eingebaute Lautsprecher: Ja","Anzahl der eingebauten Lautsprecher: 2","Eingebautes Mikrofon: Ja","optisches Laufwerk","Optical drive interface: SATA","Netzwerk","Wi-Fi: Ja","Wi-Fi-Standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet/LAN: Ja","Ethernet LAN Datentransferraten: 10,100 Mbit/s","Bluetooth: Ja","Konnektivität","Anzahl der USB 2.0 Ports: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","Anzahl HDMI Anschlüsse: 1","Anzahl Ethernet LAN (RJ-45) Anschlüsse: 1","DVI Anschluss: Nein","Anzahl VGA (D-Sub) Anschlüsse: 1","Headphone outputs: 1","S/PDIF OUT Port: Nein","Mikrofon, Line-In Anschluss: Ja","Charging port type: DC-Anschluss","Kopfhörer: 3.5 mm","Mikrofon: 3.5 mm","Tastatur","Numerisches Keypad: Ja","Eingabegerät: Touchpad","Tastaturaufbau: QWERTY","Full-size Tastatur: Ja","Software","Vorinstalliertes Betriebssystem: Windows 7 Home Basic","Betriebssystem Architektur: 64-Bit","Prozessor Besonderheiten","Intel Wireless Display (WiDi) Technology: Ja","Intel My WiFi Technology: Ja","Intel Anti-Theft Technology: Ja","Intel Identity Protection Technology: Ja","Intel Hyper-Threading Technology: Ja","Intel® Turbo-Boost-Technologie: 2.0","Enhanced Intel SpeedStep Technologie: Ja","Intel Clear Video HD Technology: Ja","Intel Clear Video Technology: Nein","Intel® InTru™-3D-Technik: Ja","Intel® Insider™: Ja","Intel® Quick Sync Video Technology: Ja","Intel Flex Memory Access: Ja","Intel® Smart Cache: Ja","Intel AES New Instructions: Ja","Intel Trusted Execution Technology: Nein","Intel Enhanced Halt State: Ja","Intel VT-x with Extended Page Tables (EPT): Ja","Intel Demand Based Switching: Nein","Intel® Secure Key: Ja","Intel Clear Video Technology for MID: Nein","Intel 64: Ja","Execute Disable Bit: Ja","Idle States: Ja","Thermal Monitoring Technologies: Ja","Processor package size: 31.0 x 24.0 (BGA1023)","Supported instruction sets: AVX","Prozessor-Code: SR0N0","CPU configuration (max): 1","Embedded options available: Nein","Graphics & IMC lithography: 22 nm","Intel Virtualization Technology for Directed I/O (VT-d): Ja","Intel Identity Protection Technology version: 1,00","Intel Secure Key Technology version: 1,00","Intel Virtualization Technology (VT-x): Ja","Intel Dual Display Capable Technology: Ja","Intel FDI Technology: Ja","Intel Rapid Storage Technology: Nein","Intel Fast Memory Access: Ja","Processor ARK ID: 65708","Conflict-Free processor: Ja","Integrated 4G WiMAX: Ja","Battery","Batteriekapazität: 48 Wh","Batterietechnologie: Lithium-Ion (Li-Ion)","Anzahl Batteriezellen: 6","Akku-/Batteriebetriebsdauer: 4400 h","Energiemanagement","Netzteilfrequenz: 50 - 60 Hz","Netzteil Eingansgsspannung: 100 - 240 V","Power auto-sensing: Ja","Sicherheit","Kabelsperre-Slot: Nein","Betriebsbedingungen","Temperaturbereich bei Betrieb: 10 - 35 °C","Temperaturbereich bei Lagerung: -24 - 45 °C","Luftfeuchtigkeit bei Betrieb: 20 - 85%","Luftfeuchtigkeit (ausser Betrieb): 0 - 90%","Gewicht u. Abmessungen","Gewicht: 2,47 kg","Breite: 377 mm","Tiefe: 245 mm","Höhe: 39 mm","Verpackungsinhalt","Kabel eingeschlossen: AC","Benutzerhandbuch: Ja","Schnellstartübersicht: Ja","Garantiekarte: Ja","Weitere Spezifikationen","AC-Netzadapter: Ja","LightScribe: Nein","Infrarotport: Nein","Grafikadapter Familie: Intel, NVIDIA","3D Kompatibilität: Nein","Display: LCD","TV Tuner integriert: Nein","Features","Images Type Map:
"