"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157" "","","30571208","","Lenovo","10FM001UUS","30571208","","PCs/Workstations","153","ThinkCentre","M","M900","20240309140425","ICECAT","1","96942","https://images.icecat.biz/img/gallery/30109054_3715.jpg","2000x1126","https://images.icecat.biz/img/gallery_lows/30109054_3715.jpg","https://images.icecat.biz/img/gallery_mediums/30109054_3715.jpg","https://images.icecat.biz/img/gallery_thumbs/30109054_3715.jpg","","","Lenovo ThinkCentre M900 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Mini PC Mini-PC Schwarz","","Lenovo ThinkCentre M900, 2,5 GHz, Intel® Core™ i5, i5-6500T, 8 GB, 256 GB, Windows 7 Professional","Lenovo ThinkCentre M900. Prozessor-Taktfrequenz: 2,5 GHz, Prozessorfamilie: Intel® Core™ i5, Prozessor: i5-6500T. RAM-Speicher: 8 GB, Interner Speichertyp: DDR4-SDRAM, Speichertaktfrequenz: 2133 MHz. Gesamtspeicherkapazität: 256 GB, Speichermedien: SSD. On-board Grafik Modell: Intel® HD Graphics 530. Vorinstalliertes Betriebssystem: Windows 7 Professional, Betriebssystem Architektur: 64-Bit. Stromversorgung: 65 W. Gehäusetyp: Mini PC. Produkttyp: Mini-PC. Produktfarbe: Schwarz","","https://images.icecat.biz/img/gallery/30109054_3715.jpg|https://images.icecat.biz/img/gallery/30109054_4086.jpg|https://images.icecat.biz/img/gallery/30109054_2759.jpg|https://images.icecat.biz/img/gallery/31164059_8438477631.jpg","2000x1126|2000x2007|2000x1126|900x527","|||","","","","","","","","","Prozessor","Prozessorfamilie: Intel® Core™ i5","Prozessorhersteller: Intel","Prozessor: i5-6500T","Prozessor-Taktfrequenz: 2,5 GHz","Processor generation: Intel® Core™ i5 der sechsten Generation","Anzahl Prozessorkerne: 4","Prozessor-Threads: 4","Prozessor Boost-Taktung: 3,1 GHz","Prozessorsockel: LGA 1151 (Socket H4)","Prozessor-Cache: 6 MB","Processor cache type: Smart Cache","System-Bus: 8 GT/s","Bus typ: DMI3","FSB Gleichwertigkeit: Nein","Prozessor Lithografie: 14 nm","Prozessorbetriebsmodi: 64-Bit","Processor series: Intel Core i5-6500 Desktop series","Prozessor Codename: Skylake","Thermal Design Power (TDP): 35 W","Tcase: 66 °C","PCI-Express-Slots-Version: 3.0","Maximum number of PCI Express lanes: 16","PCI Express Konfigurationen: 1x16, 2x8, 1x8+2x4","Anzahl installierter Prozessoren: 1","Stepping: R0","Maximum internal memory supported by processor: 64 GB","Memory types supported by processor: DDR3L-SDRAM, DDR4-SDRAM","Memory clock speeds supported by processor: 2133,1333,1600,1866 MHz","Memory bandwidth supported by processor (max): 34,1 GB/s","ECC supported by processor: Nein","Memory voltage supported by processor: 1,35 V","Speicher","RAM-Speicher: 8 GB","RAM-Speicher maximal: 32 GB","Interner Speichertyp: DDR4-SDRAM","Speichersteckplätze: 2x SO-DIMM","Speichertaktfrequenz: 2133 MHz","Speicherkanäle: Zweikanalig","Speichermedien","Gesamtspeicherkapazität: 256 GB","Optisches Laufwerk - Typ: Nein","Speichermedien: SSD","Anzahl der installierten Speicherlaufwerke: 1","Anzahl SSD installiert: 1","SSD Speicherkapazität: 256 GB","Integrierter Kartenleser: Nein","Grafik","Eingebaute Grafikadapter: Ja","Dediziertes Grafikmodell: Nicht verfügbar","On-board Grafik Modell: Intel® HD Graphics 530","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card burst frequency: 1100 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","Maximum on-board graphics card memory: 1,7 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 0x1912","Open GL Unterstützung des Graphik-Adapters: Ja","Netzwerk","Eingebauter Ethernet-Anschluss: Ja","WLAN: Ja","Ethernet LAN Datentransferraten: 10,100,1000 Mbit/s","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","WLAN-Standards: Wi-Fi 5 (802.11ac)","Bluetooth: Ja","Anschlüsse und Schnittstellen","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 6","DVI Anschluss: Nein","Anzahl DisplayPort Anschlüsse: 2","Anzahl Ethernet LAN (RJ-45) Anschlüsse: 1","Mikrofon, Line-In Anschluss: Ja","Kopfhörerausgänge: 1","DC-Anschluss: Ja","Design","Gehäusetyp: Mini PC","Produktfarbe: Schwarz","Volumen: 1 l","Unterstützung von Positionierung: Horizontal/Vertical","Wasserkühlsystem: Nein","Leistung","Produkttyp: Mini-PC","Motherboard Chipsatz: Intel® Q170","Software","Vorinstalliertes Betriebssystem: Windows 7 Professional","Betriebssystem Architektur: 64-Bit","Prozessor Besonderheiten","Intel Small Business Advantage (SBA): Ja","Intel Wireless Display (WiDi) Technologie: Ja","Intel® 64: Ja","Verbesserte Intel SpeedStep Technologie: Ja","Eingebettete Optionen verfügbar: Nein","Intel® Built-in Visuals Technology: Ja","Intel® InTru™-3D-Technik: Ja","Intel® Insider™: Ja","Intel Clear Video HD Technology: Ja","Intel Clear Video Technology: Ja","Intel VT-x mit Extended Page Tables (EPT): Ja","Intel TSX-NI: Ja","Leerlauf Zustände: Ja","Thermal-Überwachungstechnologien: Ja","Intel Stable Image Platform Program (SIPP): Ja","Intel AES New Instructions: Ja","Intel Sicherer Schlüssel: Ja","OS-Guard: Ja","Intel Trusted Execution Technology: Ja","Execute Disable Bit: Ja","Intel HD Graphics: Ja","Intel FDI Technology: Nein","Intel Flex Memory Access: Nein","Intel Fast Memory Access: Nein","Intel® Smart Cache: Ja","Intel Enhanced Halt State: Ja","Intel Demand Based Switching: Nein","Intel Software Guard Extensions (Intel SGX): Ja","Intel Clear Video Technology für MID: Ja","Processor package size: 37.5 x 37.5 mm","Unterstützte Befehlssätze: SSE4.2, AVX 2.0, SSE4.1","Prozessor-Code: SR2BZ","Skalierbarkeit: 1S","CPU Konfiguration (max): 1","Graphics & IMC lithography: 14 nm","Spezifikation der thermischen Lösung: PCG 2015A","Intel Virtualization Technology für adressierten E/A (VT-d): Ja","Intel Identity Protection Technology version: 1,00","Intel Stable Image Platform Program (SIPP) version: 1,00","Intel Secure Key Technology version: 1,00","Intel Virtualization Technology (VT-x): Ja","Intel Small Business Advantage (SBA) version: 1,00","Intel TSX-NI version: 1,00","Intel Dual Display Capable Technology: Nein","Intel Rapid Storage Technology: Nein","Processor ARK ID: 88183","Intel® Turbo-Boost-Technologie: 2.0","Intel Hyper-Threading Technologie: Nein","Intel® Quick Sync Video Technology: Ja","Intel My WiFi Technologie: Nein","Intel Identity Protection Technologie: Ja","Intel Anti-Theft Technologie: Nein","Conflict-Free processor: Ja","Energie","Stromversorgung: 65 W","Sustainability","Sustainability certificates: RoHS, ENERGY STAR","Gewicht & Abmessungen","Breite: 179 mm","Tiefe: 182,9 mm","Höhe: 34,5 mm","Gewicht: 1,3 kg","Verpackungsinhalt","Anzeige eingeschlossen: Nein","Maus eingeschlossen: Ja","Keyboard included: Ja","Weitere Spezifikationen","Intel segment tagging: Unternehmen, Professionell"