"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93" "","","1343003","","Fujitsu","VFY:TX200S3-140NL","1343003","","Server","156","PRIMERGY","TX200","PRIMERGY TX200 S3","20240409124503","ICECAT","","130324","https://images.icecat.biz/img/norm/high/671582-2512.jpg","442x426","https://images.icecat.biz/img/norm/low/671582-2512.jpg","https://images.icecat.biz/img/gallery_mediums/img_671582_medium_1480934136_9278_7799.jpg","https://images.icecat.biz/thumbs/671582.jpg","","","Fujitsu PRIMERGY TX200 S3 Server Tower Intel® Xeon® 5000er-Prozessoren E5310 1,6 GHz 1 GB 600 W","","Fujitsu PRIMERGY TX200 S3, 1,6 GHz, E5310, 1 GB, DVD-ROM, 600 W, Tower","Fujitsu PRIMERGY TX200 S3. Prozessorfamilie: Intel® Xeon® 5000er-Prozessoren, Prozessor-Taktfrequenz: 1,6 GHz, Prozessor: E5310. RAM-Speicher: 1 GB, Speicherlayout: 2 x 0.5 GB. Festplatten-Formfaktor: 3.5"", Festplatten-Schnittstelle: Serial Attached SCSI (SAS), Optisches Laufwerk - Typ: DVD-ROM. Stromversorgung: 600 W. Gehäusetyp: Tower","","https://images.icecat.biz/img/norm/high/671582-2512.jpg","442x426","","","","","","","","","","","Prozessor","Prozessorfamilie: Intel® Xeon® 5000er-Prozessoren","Prozessorhersteller: Intel","Prozessor: E5310","Prozessor-Taktfrequenz: 1,6 GHz","Anzahl Prozessorkerne: 4","Prozessor-Cache: 8 MB","Motherboard Chipsatz: Intel® 5000V","Thermal Design Power (TDP): 80 W","Processor cache type: L2","Frontsidebus des Prozessors: 1066 MHz","Prozessorsockel: LGA 771 (Socket J)","Prozessor Lithografie: 65 nm","Prozessor-Threads: 4","Prozessorbetriebsmodi: 64-Bit","FSB Gleichwertigkeit: Ja","Bus typ: FSB","Prozessor Codename: Clovertown","Tcase: 66 °C","ECC supported by processor: Nein","Execute Disable Bit: Ja","Leerlauf Zustände: Ja","Thermal-Überwachungstechnologien: Ja","Processor package size: 37.5 x 37.5 mm","Physical Address Extension (PAE): 32 Bit","Eingebettete Optionen verfügbar: Nein","Anzahl der Processing Die Transistoren: 582 M","CPU-Multiplikator (Bus-/Kernverhältnis): 6","Processing die Größe: 286 mm²","Processor series: Intel Xeon 5300 Series","Conflict-Free processor: Nein","Speicher","RAM-Speicher: 1 GB","RAM-Speicher maximal: 16 GB","ECC: Ja","Speicherlayout: 2 x 0.5 GB","Speichermedien","Optisches Laufwerk - Typ: DVD-ROM","Anzahl der installierten Festplatten: 2","Festplattenkapazität: 73 GB","Festplatten-Schnittstelle: Serial Attached SCSI (SAS)","Festplatten-Formfaktor: 3.5""","RAID Level: 1, 5","Netzwerk","Netzwerkfunktionen: Gigabit Ethernet","Anschlüsse und Schnittstellen","Anzahl Ethernet LAN (RJ-45) Anschlüsse: 1","Anzahl USB 2.0 Anschlüsse: 3","Anzahl PS/2 Anschlüsse: 2","Anzahl VGA (D-Sub) Anschlüsse: 1","Parallel Port: 1","Serielle Anschlüsse: 2","Design","Gehäusetyp: Tower","Prozessor Besonderheiten","Intel Rapid Storage Technology: Nein","Verbesserte Intel SpeedStep Technologie: Ja","Intel Wireless Display (WiDi) Technologie: Nein","Intel Virtualization Technology für adressierten E/A (VT-d): Nein","Intel Anti-Theft Technologie: Nein","Intel Hyper-Threading Technologie: Nein","Intel My WiFi Technologie: Nein","Intel® Turbo-Boost-Technologie: Nein","Intel® Quick Sync Video Technology: Nein","Intel® InTru™-3D-Technik: Nein","Intel Clear Video HD Technology: Nein","Intel® Insider™: Nein","Intel Flex Memory Access: Nein","Intel AES New Instructions: Nein","Intel Trusted Execution Technology: Nein","Intel Enhanced Halt State: Ja","Intel VT-x mit Extended Page Tables (EPT): Nein","Intel Demand Based Switching: Nein","Intel Clear Video Technology: Nein","Intel Clear Video Technology für MID: Nein","Intel® 64: Ja","Intel Virtualization Technology (VT-x): Ja","Intel Dual Display Capable Technology: Nein","Intel FDI Technology: Nein","Intel Fast Memory Access: Nein","Processor ARK ID: 28030","Energie","Stromversorgung: 600 W","Energiebedarf: 100 - 240 V, 50 - 60 Hz","Gewicht & Abmessungen","Breite: 286 mm","Tiefe: 775 mm","Höhe: 473 mm","Gewicht: 25 kg","Weitere Spezifikationen","Abmessungen (BxTxH): 286 x 775 x 473 mm","Funktionen","Images Type Map:
"